Hendrick Metal Products Perforated Sheet Metal

Description
Hendrick Manufacturing Perforated Metal Processes Perforation makes products work better and it enhances their aesthetic qualities. We can produce unlimited patterns from standard to intricate configurations in a variety of shapes. We also offer in-house cleaning, degreasing, deburring and polishing services. Our goal is provide you with the highest-quality product that meets your exacting specifications. Our Metal Perforating Capabilities Round, square, slotted, ellipse, hexagon and a variety of decorative patterns Perforation sizes from 0.020" up to 6" in diameter Punch, laser and plasma capabilities Wide range of popular materials in stock; we perforate steel, copper, plastic and stainless steel Our Process Capabilities Hendrick adapts the Metal perforating process to meet the project’s exact requirements for hole placement, materials and shape of the part. Plus, we can create perforated patterns with the customer’s desired blank areas, margins, hole spacing and more — all to very tight tolerances. Perforated metal is manufactured from sheets or coils using electronically controlled presses. Every press, each with its own working width, accurately punches hole patterns. There are different machine operations used to perforate materials, and each one has its manufacturing advantages. Hendrick offers the following options at our Pennsylvania and Illinois manufacturing facilities. All-Across, Full-Width Perforating This is our core capability. All-across presses are designed to quickly and correctly produce the greatest number of holes per hit — up to 1,600 per stroke, which makes this the fastest, most efficient and most economical perforating method. The all-across, full-width perforating process is typically used for larger runs. Our high-speed perforating presses are capable of punching material up to 60" wide in thicknesses ranging from 0.002" to 0.25". Punch hole size dimensions are from 0.027" to 2.0" in diameter. All-across punches punch up to 600 strokes and 300,000 holes per minute. CNC Punching Using various tools, we punch perforated metal made from steel, stainless steel, aluminum, brass, copper, titanium, and can even do plastics and other materials to produce practically any hole pattern and blank areas where desired. Plus, CNC punching can provide value-added operations simultaneously, such as cutouts, mounting holes and notches. This cost-effective, accurate and repeatable method is suitable for punching sheet metal in prototype, low-volume or production runs. Our 20- to 55-ton presses produce components in various widths and materials, and our high-precision equipment can meet your tight tolerances. Laser or Plasma Cutting Regardless of the material type or thickness, we have the versatility to produce parts with very intricate geometries and precise dimensions using our laser or plasma cutting equipment. Plus, our punch/plasma combination machine performs multiple operations that can reduce production costs.
Description
Hendrick Manufacturing Perforated Metal Processes Perforation makes products work better and it enhances their aesthetic qualities. We can produce unlimited patterns from standard to intricate configurations in a variety of shapes. We also offer in-house cleaning, degreasing, deburring and polishing services. Our goal is provide you with the highest-quality product that meets your exacting specifications. Our Metal Perforating Capabilities Round, square, slotted, ellipse, hexagon and a variety of decorative patterns Perforation sizes from 0.020" up to 6" in diameter Punch, laser and plasma capabilities Wide range of popular materials in stock; we perforate steel, copper, plastic and stainless steel Our Process Capabilities Hendrick adapts the Metal perforating process to meet the project’s exact requirements for hole placement, materials and shape of the part. Plus, we can create perforated patterns with the customer’s desired blank areas, margins, hole spacing and more — all to very tight tolerances. Perforated metal is manufactured from sheets or coils using electronically controlled presses. Every press, each with its own working width, accurately punches hole patterns. There are different machine operations used to perforate materials, and each one has its manufacturing advantages. Hendrick offers the following options at our Pennsylvania and Illinois manufacturing facilities. All-Across, Full-Width Perforating This is our core capability. All-across presses are designed to quickly and correctly produce the greatest number of holes per hit — up to 1,600 per stroke, which makes this the fastest, most efficient and most economical perforating method. The all-across, full-width perforating process is typically used for larger runs. Our high-speed perforating presses are capable of punching material up to 60" wide in thicknesses ranging from 0.002" to 0.25". Punch hole size dimensions are from 0.027" to 2.0" in diameter. All-across punches punch up to 600 strokes and 300,000 holes per minute. CNC Punching Using various tools, we punch perforated metal made from steel, stainless steel, aluminum, brass, copper, titanium, and can even do plastics and other materials to produce practically any hole pattern and blank areas where desired. Plus, CNC punching can provide value-added operations simultaneously, such as cutouts, mounting holes and notches. This cost-effective, accurate and repeatable method is suitable for punching sheet metal in prototype, low-volume or production runs. Our 20- to 55-ton presses produce components in various widths and materials, and our high-precision equipment can meet your tight tolerances. Laser or Plasma Cutting Regardless of the material type or thickness, we have the versatility to produce parts with very intricate geometries and precise dimensions using our laser or plasma cutting equipment. Plus, our punch/plasma combination machine performs multiple operations that can reduce production costs.

Suppliers

Company
Product
Description
Supplier Links
Perforated Sheet Metal -  - Hendrick Metal Products
Elgin, IL, USA
Perforated Sheet Metal
Perforated Sheet Metal
Hendrick Manufacturing Perforated Metal Processes Perforation makes products work better and it enhances their aesthetic qualities. We can produce unlimited patterns from standard to intricate configurations in a variety of shapes. We also offer in-house cleaning, degreasing, deburring and polishing services. Our goal is provide you with the highest-quality product that meets your exacting specifications. Our Metal Perforating Capabilities Round, square, slotted, ellipse, hexagon and a variety of decorative patterns Perforation sizes from 0.020" up to 6" in diameter Punch, laser and plasma capabilities Wide range of popular materials in stock; we perforate steel, copper, plastic and stainless steel Our Process Capabilities Hendrick adapts the Metal perforating process to meet the project’s exact requirements for hole placement, materials and shape of the part. Plus, we can create perforated patterns with the customer’s desired blank areas, margins, hole spacing and more — all to very tight tolerances. Perforated metal is manufactured from sheets or coils using electronically controlled presses. Every press, each with its own working width, accurately punches hole patterns. There are different machine operations used to perforate materials, and each one has its manufacturing advantages. Hendrick offers the following options at our Pennsylvania and Illinois manufacturing facilities. All-Across, Full-Width Perforating This is our core capability. All-across presses are designed to quickly and correctly produce the greatest number of holes per hit — up to 1,600 per stroke, which makes this the fastest, most efficient and most economical perforating method. The all-across, full-width perforating process is typically used for larger runs. Our high-speed perforating presses are capable of punching material up to 60" wide in thicknesses ranging from 0.002" to 0.25". Punch hole size dimensions are from 0.027" to 2.0" in diameter. All-across punches punch up to 600 strokes and 300,000 holes per minute. CNC Punching Using various tools, we punch perforated metal made from steel, stainless steel, aluminum, brass, copper, titanium, and can even do plastics and other materials to produce practically any hole pattern and blank areas where desired. Plus, CNC punching can provide value-added operations simultaneously, such as cutouts, mounting holes and notches. This cost-effective, accurate and repeatable method is suitable for punching sheet metal in prototype, low-volume or production runs. Our 20- to 55-ton presses produce components in various widths and materials, and our high-precision equipment can meet your tight tolerances. Laser or Plasma Cutting Regardless of the material type or thickness, we have the versatility to produce parts with very intricate geometries and precise dimensions using our laser or plasma cutting equipment. Plus, our punch/plasma combination machine performs multiple operations that can reduce production costs.

Hendrick Manufacturing Perforated Metal Processes

Perforation makes products work better and it enhances their aesthetic qualities. We can produce unlimited patterns from standard to intricate configurations in a variety of shapes. We also offer in-house cleaning, degreasing, deburring and polishing services. Our goal is provide you with the highest-quality product that meets your exacting specifications.

Our Metal Perforating Capabilities

  • Round, square, slotted, ellipse, hexagon and a variety of decorative patterns
  • Perforation sizes from 0.020" up to 6" in diameter
  • Punch, laser and plasma capabilities
  • Wide range of popular materials in stock; we perforate steel, copper, plastic and stainless steel

Our Process Capabilities

Hendrick adapts the Metal perforating process to meet the project’s exact requirements for hole placement, materials and shape of the part. Plus, we can create perforated patterns with the customer’s desired blank areas, margins, hole spacing and more — all to very tight tolerances.

Perforated metal is manufactured from sheets or coils using electronically controlled presses. Every press, each with its own working width, accurately punches hole patterns. There are different machine operations used to perforate materials, and each one has its manufacturing advantages. Hendrick offers the following options at our Pennsylvania and Illinois manufacturing facilities.

All-Across, Full-Width Perforating

This is our core capability. All-across presses are designed to quickly and correctly produce the greatest number of holes per hit — up to 1,600 per stroke, which makes this the fastest, most efficient and most economical perforating method.

The all-across, full-width perforating process is typically used for larger runs. Our high-speed perforating presses are capable of punching material up to 60" wide in thicknesses ranging from 0.002" to 0.25". Punch hole size dimensions are from 0.027" to 2.0" in diameter. All-across punches punch up to 600 strokes and 300,000 holes per minute.

CNC Punching

Using various tools, we punch perforated metal made from steel, stainless steel, aluminum, brass, copper, titanium, and can even do plastics and other materials to produce practically any hole pattern and blank areas where desired. Plus, CNC punching can provide value-added operations simultaneously, such as cutouts, mounting holes and notches.

This cost-effective, accurate and repeatable method is suitable for punching sheet metal in prototype, low-volume or production runs. Our 20- to 55-ton presses produce components in various widths and materials, and our high-precision equipment can meet your tight tolerances.

Laser or Plasma Cutting

Regardless of the material type or thickness, we have the versatility to produce parts with very intricate geometries and precise dimensions using our laser or plasma cutting equipment. Plus, our punch/plasma combination machine performs multiple operations that can reduce production costs.

Supplier's Site

Technical Specifications

  Hendrick Metal Products
Product Category Perforated Sheet Materials
Product Name Perforated Sheet Metal
Applications Agricultural; Building and Construction; Fluid Filtration; Industrial Safety; Material Handling; Screening; Sieve / Bulk Material Classification
Unlock Full Specs
to access all available technical data

Similar Products

 - Perforated 6061 Aluminium Alloy - Ferguson Perforating
Specs
Applications Bike Frames, Aircraft, Boats
Metal Aluminum
Pattern Straight (optional feature); Staggered (optional feature)
View Details
Perforated Stainless Steel Plate -  - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Applications Industrial Safety
Metal Stainless Steel
Hole Centers 0.2500 to 0.5625 inch (6.35 to 14.29 mm)
View Details
Perforated Metal -  - AMICO
Specs
Applications Building and Construction
Metal Aluminum; Stainless Steel; Steel
Hole Shape Round; Square
View Details
 - Perforated Aluminum - Ferguson Perforating
Ferguson Perforating
Specs
Applications Pressure Vessels, Marine Structures
Metal Aluminum
Pattern Straight (optional feature); Staggered (optional feature)
View Details