Heinkel USA Termomix® Paddle Dryer / Reactor TM 2000

Description
TM 1500 - TM 40000 Termomix® Paddle Dryer / Reactor The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing characteristics, with externally interchangeable stuffing boxes or mechanical seals. Economic and robust multipurpose machine well suited for heavy industrial applications. Economic, robust multipurpose machine for heavy industrial applications. Suitable for use as mixer, reactor, precipitator and dryer, for vacuum and /or for pressure applications as per the requirements. Calculation, design and manufacture in accordance with ASME pressure vessel code, Section VIII, with U-Stamp and /or Pressure Equipment Directive (PED) 97/ 23/ EC. Large heating area resulting in an outstanding heat transfer rate by heating the vessel walls, the vessel covers as well as the agitator shaft and arms. Shaft sealing with stuffing boxes, externally interchangeable liquid lubricated double mechanical seals optional. Good discharge characteristics due to narrow agitator to wall clearances and a special agitator blade design. Special properties for the customer's benefit Calculation, design and manufacture in compliance with ASME pressure vessel code, Section VIII, with U-Stamp and/or Pressure Equipment Directive (PED) 97/23/EC EG type examination certification 03ATEX0246X in accord with PED 94/9/EG or with UL-approved electrical components for operations in class 1, division 1 or 2, group C & D environments Shaft sealing with stuffing boxes or with liquid lubricated double mechanical seals, externally interchangeable Sampler valve Pre-piping on terminal box, made of stainless steel Options Double mechanical seal, externally interchangeable, non-contacting gas-lubricated or liquid-lubricated seal Product wetted surfaces mirror polished Chopper, or blank nozzle for later installation of choppers CIP-System autonomic PLC control or connected to PMSX
Description
TM 1500 - TM 40000 Termomix® Paddle Dryer / Reactor The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing characteristics, with externally interchangeable stuffing boxes or mechanical seals. Economic and robust multipurpose machine well suited for heavy industrial applications. Economic, robust multipurpose machine for heavy industrial applications. Suitable for use as mixer, reactor, precipitator and dryer, for vacuum and /or for pressure applications as per the requirements. Calculation, design and manufacture in accordance with ASME pressure vessel code, Section VIII, with U-Stamp and /or Pressure Equipment Directive (PED) 97/ 23/ EC. Large heating area resulting in an outstanding heat transfer rate by heating the vessel walls, the vessel covers as well as the agitator shaft and arms. Shaft sealing with stuffing boxes, externally interchangeable liquid lubricated double mechanical seals optional. Good discharge characteristics due to narrow agitator to wall clearances and a special agitator blade design. Special properties for the customer's benefit Calculation, design and manufacture in compliance with ASME pressure vessel code, Section VIII, with U-Stamp and/or Pressure Equipment Directive (PED) 97/23/EC EG type examination certification 03ATEX0246X in accord with PED 94/9/EG or with UL-approved electrical components for operations in class 1, division 1 or 2, group C & D environments Shaft sealing with stuffing boxes or with liquid lubricated double mechanical seals, externally interchangeable Sampler valve Pre-piping on terminal box, made of stainless steel Options Double mechanical seal, externally interchangeable, non-contacting gas-lubricated or liquid-lubricated seal Product wetted surfaces mirror polished Chopper, or blank nozzle for later installation of choppers CIP-System autonomic PLC control or connected to PMSX

Suppliers

Company
Product
Description
Supplier Links
Termomix® Paddle Dryer / Reactor - TM 2000 - Heinkel USA
Swedesboro, NJ, USA
Termomix® Paddle Dryer / Reactor
TM 2000
Termomix® Paddle Dryer / Reactor TM 2000
TM 1500 - TM 40000 Termomix® Paddle Dryer / Reactor The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing characteristics, with externally interchangeable stuffing boxes or mechanical seals. Economic and robust multipurpose machine well suited for heavy industrial applications. Economic, robust multipurpose machine for heavy industrial applications. Suitable for use as mixer, reactor, precipitator and dryer, for vacuum and /or for pressure applications as per the requirements. Calculation, design and manufacture in accordance with ASME pressure vessel code, Section VIII, with U-Stamp and /or Pressure Equipment Directive (PED) 97/ 23/ EC. Large heating area resulting in an outstanding heat transfer rate by heating the vessel walls, the vessel covers as well as the agitator shaft and arms. Shaft sealing with stuffing boxes, externally interchangeable liquid lubricated double mechanical seals optional. Good discharge characteristics due to narrow agitator to wall clearances and a special agitator blade design. Special properties for the customer's benefit Calculation, design and manufacture in compliance with ASME pressure vessel code, Section VIII, with U-Stamp and/or Pressure Equipment Directive (PED) 97/23/EC EG type examination certification 03ATEX0246X in accord with PED 94/9/EG or with UL-approved electrical components for operations in class 1, division 1 or 2, group C & D environments Shaft sealing with stuffing boxes or with liquid lubricated double mechanical seals, externally interchangeable Sampler valve Pre-piping on terminal box, made of stainless steel Options Double mechanical seal, externally interchangeable, non-contacting gas-lubricated or liquid-lubricated seal Product wetted surfaces mirror polished Chopper, or blank nozzle for later installation of choppers CIP-System autonomic PLC control or connected to PMSX

TM 1500 - TM 40000

Termomix® Paddle Dryer / Reactor

The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer.

The agitator is supported on both ends providing excellent mixing characteristics, with externally interchangeable stuffing boxes or mechanical seals.

Economic and robust multipurpose machine well suited for heavy industrial applications.

  • Economic, robust multipurpose machine for heavy industrial applications.
  • Suitable for use as mixer, reactor, precipitator and dryer, for vacuum and /or for pressure applications as per the requirements.
  • Calculation, design and manufacture in accordance with ASME pressure vessel code, Section VIII, with U-Stamp and /or Pressure Equipment Directive (PED) 97/ 23/ EC.
  • Large heating area resulting in an outstanding heat transfer rate by heating the vessel walls, the vessel covers as well as the agitator shaft and arms.
  • Shaft sealing with stuffing boxes, externally interchangeable liquid lubricated double mechanical seals optional.
  • Good discharge characteristics due to narrow agitator to wall clearances and a special agitator blade design.

Special properties for the customer's benefit

  • Calculation, design and manufacture in compliance with ASME pressure vessel code, Section VIII, with U-Stamp and/or Pressure Equipment Directive (PED) 97/23/EC
  • EG type examination certification 03ATEX0246X in accord with PED 94/9/EG or with UL-approved electrical components for operations in class 1, division 1 or 2, group C & D environments
  • Shaft sealing with stuffing boxes or with liquid lubricated double mechanical seals, externally interchangeable
  • Sampler valve
  • Pre-piping on terminal box, made of stainless steel

Options

  • Double mechanical seal, externally interchangeable, non-contacting gas-lubricated or liquid-lubricated seal
  • Product wetted surfaces mirror polished
  • Chopper, or blank nozzle for later installation of choppers
  • CIP-System
  • autonomic PLC control or connected to PMSX
Supplier's Site

Technical Specifications

  Heinkel USA
Product Category Industrial Mixers
Product Number TM 2000
Product Name Termomix® Paddle Dryer / Reactor
Applications / Industry Chemical Processing; Food or Beverage Processing
Features Cooling; Heating; Programmable (optional feature)
Certifications & Listings EG Type Examination Certification 03ATEX0246X
Media Type Solid with Liquid Addition; Liquid with Suspended Solids
Capacity (volumetric) 49.44 cubic feet (1400 liters)
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Co., Inc.
Specs
Mixer Type Homogenizer
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1010.06 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 12 to 210 GPH (12.62 to 221 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details