Heinkel USA Turbodry® Agitated Vacuum Pan Dryer TD 12/17

Description
TD 0.8/1.1 - TD 40/60 Turbodry® Agitated Vacuum Pan Dryer The Turbodry® pan dryer has proven to be excellent for the drying of sensitive, pasty and other "difficult" products that pass through a highly viscous stage during the drying process. Excellent product discharge and shortest cycle times. Designed for frequent product changes with excellent cleanability using CIP systems, simple validation. Suitable for use with microwaves for optimum drying performance. Ideally suited for the installation of isolator systems for contained discharge, sampling and heel removal. Shortest possible drying times, suitable for the drying of sensitive, pasty, sticky and other "difficult" products such as those turning highly viscous during the drying process. Simultaneous axial and radial agitator movements permit efficient and even mixing of the entire product mass, while preventing balling and the formation of lumps without requiring a chopper. The slowly rotating agitator minimizes the shear forces acting onto the product, thus limiting mechanical and thermal product degradation, maintaining the products original crystal structure. Conforming fully to cGMP and FDA guidelines Agitator supported on dished top only, without any seals in the product area. Excellent cleanability using CIP Systems, simple validation process. Double mechanical seals, externally interchangeable, dry running contacting or non-contacting lift-off type seals as well as liquid lubricated seals. Calculation, design and manufacture to Pressure Equipment Directive 97/23/EC and /or ASME UStamp. Large heating area resulting in an outstanding heat transfer rate by heating the vessel walls, the vessel bottom as well as the agitator blades. Optional supplemental heating with microwaves. Good emptying characteristics due to narrow agitator to wall / bottom clearances and a unique agitator blade design. Standard features: Calculation, design and manufacture in accordance with PED 97/ 23/ EC and /or ASME pressure vessel code, Section VIII with U-Stamp as well as in compliance with cGMP and FDA guidelines. EC type examination certificate 03ATEX0245X per the 94/ 9/ EC directive or with electrical components UL approved for operation in a Class 1, Division 1 or 2, Groups C & D environment. Double mechanical seals, externally interchangeable, dry running contacting or non-contacting lift-off type seals as well as liquid lubricated seals. Sample valve. Hydraulic pre-piping to manifolds, pre-wiring to terminal boxes, all in Stainless Steel. CIP System. Options: Supplemental microwave heating to reduce time required for drying. Pressure proof versions, aseptic versions, contained discharge (Glove Box), DQ, IQ, OQ qualification. PLC controls, autonomous or slaved to DCS, MCC.
Description
TD 0.8/1.1 - TD 40/60 Turbodry® Agitated Vacuum Pan Dryer The Turbodry® pan dryer has proven to be excellent for the drying of sensitive, pasty and other "difficult" products that pass through a highly viscous stage during the drying process. Excellent product discharge and shortest cycle times. Designed for frequent product changes with excellent cleanability using CIP systems, simple validation. Suitable for use with microwaves for optimum drying performance. Ideally suited for the installation of isolator systems for contained discharge, sampling and heel removal. Shortest possible drying times, suitable for the drying of sensitive, pasty, sticky and other "difficult" products such as those turning highly viscous during the drying process. Simultaneous axial and radial agitator movements permit efficient and even mixing of the entire product mass, while preventing balling and the formation of lumps without requiring a chopper. The slowly rotating agitator minimizes the shear forces acting onto the product, thus limiting mechanical and thermal product degradation, maintaining the products original crystal structure. Conforming fully to cGMP and FDA guidelines Agitator supported on dished top only, without any seals in the product area. Excellent cleanability using CIP Systems, simple validation process. Double mechanical seals, externally interchangeable, dry running contacting or non-contacting lift-off type seals as well as liquid lubricated seals. Calculation, design and manufacture to Pressure Equipment Directive 97/23/EC and /or ASME UStamp. Large heating area resulting in an outstanding heat transfer rate by heating the vessel walls, the vessel bottom as well as the agitator blades. Optional supplemental heating with microwaves. Good emptying characteristics due to narrow agitator to wall / bottom clearances and a unique agitator blade design. Standard features: Calculation, design and manufacture in accordance with PED 97/ 23/ EC and /or ASME pressure vessel code, Section VIII with U-Stamp as well as in compliance with cGMP and FDA guidelines. EC type examination certificate 03ATEX0245X per the 94/ 9/ EC directive or with electrical components UL approved for operation in a Class 1, Division 1 or 2, Groups C & D environment. Double mechanical seals, externally interchangeable, dry running contacting or non-contacting lift-off type seals as well as liquid lubricated seals. Sample valve. Hydraulic pre-piping to manifolds, pre-wiring to terminal boxes, all in Stainless Steel. CIP System. Options: Supplemental microwave heating to reduce time required for drying. Pressure proof versions, aseptic versions, contained discharge (Glove Box), DQ, IQ, OQ qualification. PLC controls, autonomous or slaved to DCS, MCC.

Suppliers

Company
Product
Description
Supplier Links
Turbodry® Agitated Vacuum Pan Dryer - TD 12/17 - Heinkel USA
Swedesboro, NJ, USA
Turbodry® Agitated Vacuum Pan Dryer
TD 12/17
Turbodry® Agitated Vacuum Pan Dryer TD 12/17
TD 0.8/1.1 - TD 40/60 Turbodry® Agitated Vacuum Pan Dryer The Turbodry® pan dryer has proven to be excellent for the drying of sensitive, pasty and other "difficult" products that pass through a highly viscous stage during the drying process. Excellent product discharge and shortest cycle times. Designed for frequent product changes with excellent cleanability using CIP systems, simple validation. Suitable for use with microwaves for optimum drying performance. Ideally suited for the installation of isolator systems for contained discharge, sampling and heel removal. Shortest possible drying times, suitable for the drying of sensitive, pasty, sticky and other "difficult" products such as those turning highly viscous during the drying process. Simultaneous axial and radial agitator movements permit efficient and even mixing of the entire product mass, while preventing balling and the formation of lumps without requiring a chopper. The slowly rotating agitator minimizes the shear forces acting onto the product, thus limiting mechanical and thermal product degradation, maintaining the products original crystal structure. Conforming fully to cGMP and FDA guidelines Agitator supported on dished top only, without any seals in the product area. Excellent cleanability using CIP Systems, simple validation process. Double mechanical seals, externally interchangeable, dry running contacting or non-contacting lift-off type seals as well as liquid lubricated seals. Calculation, design and manufacture to Pressure Equipment Directive 97/23/EC and /or ASME UStamp. Large heating area resulting in an outstanding heat transfer rate by heating the vessel walls, the vessel bottom as well as the agitator blades. Optional supplemental heating with microwaves. Good emptying characteristics due to narrow agitator to wall / bottom clearances and a unique agitator blade design. Standard features: Calculation, design and manufacture in accordance with PED 97/ 23/ EC and /or ASME pressure vessel code, Section VIII with U-Stamp as well as in compliance with cGMP and FDA guidelines. EC type examination certificate 03ATEX0245X per the 94/ 9/ EC directive or with electrical components UL approved for operation in a Class 1, Division 1 or 2, Groups C & D environment. Double mechanical seals, externally interchangeable, dry running contacting or non-contacting lift-off type seals as well as liquid lubricated seals. Sample valve. Hydraulic pre-piping to manifolds, pre-wiring to terminal boxes, all in Stainless Steel. CIP System. Options: Supplemental microwave heating to reduce time required for drying. Pressure proof versions, aseptic versions, contained discharge (Glove Box), DQ, IQ, OQ qualification. PLC controls, autonomous or slaved to DCS, MCC.

TD 0.8/1.1 - TD 40/60

Turbodry® Agitated Vacuum Pan Dryer

The Turbodry® pan dryer has proven to be excellent for the drying of sensitive, pasty and other "difficult" products that pass through a highly viscous stage during the drying process. Excellent product discharge and shortest cycle times.

Designed for frequent product changes with excellent cleanability using CIP systems, simple validation. Suitable for use with microwaves for optimum drying performance.

Ideally suited for the installation of isolator systems for contained discharge, sampling and heel removal.

  • Shortest possible drying times, suitable for the drying of sensitive, pasty, sticky and other "difficult" products such as those turning highly viscous during the drying process.
  • Simultaneous axial and radial agitator movements permit efficient and even mixing of the entire product mass, while preventing balling and the formation of lumps without requiring a chopper. The slowly rotating agitator minimizes the shear forces acting onto the product, thus limiting mechanical and thermal product degradation, maintaining the products original crystal structure.
  • Conforming fully to cGMP and FDA guidelines
  • Agitator supported on dished top only, without any seals in the product area.
  • Excellent cleanability using CIP Systems, simple validation process.
  • Double mechanical seals, externally interchangeable, dry running contacting or non-contacting lift-off type seals as well as liquid lubricated seals.
  • Calculation, design and manufacture to Pressure Equipment Directive 97/23/EC and /or ASME UStamp.
  • Large heating area resulting in an outstanding heat transfer rate by heating the vessel walls, the vessel bottom as well as the agitator blades. Optional supplemental heating with microwaves.
  • Good emptying characteristics due to narrow agitator to wall / bottom clearances and a unique agitator blade design.

Standard features:

  • Calculation, design and manufacture in accordance with PED 97/ 23/ EC and /or ASME pressure vessel code, Section VIII with U-Stamp as well as in compliance with cGMP and FDA guidelines.
  • EC type examination certificate 03ATEX0245X per the 94/ 9/ EC directive or with electrical components UL approved for operation in a Class 1, Division 1 or 2, Groups C & D environment.
  • Double mechanical seals, externally interchangeable, dry running contacting or non-contacting lift-off type seals as well as liquid lubricated seals.
  • Sample valve.
  • Hydraulic pre-piping to manifolds, pre-wiring to terminal boxes, all in Stainless Steel.
  • CIP System.

Options:

  • Supplemental microwave heating to reduce time required for drying.
  • Pressure proof versions, aseptic versions, contained discharge (Glove Box), DQ, IQ, OQ qualification.
  • PLC controls, autonomous or slaved to DCS, MCC.
Supplier's Site

Technical Specifications

  Heinkel USA
Product Category Process Dryers
Product Number TD 12/17
Product Name Turbodry® Agitated Vacuum Pan Dryer
Equipment Type Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
Applications / Materials Handled Free Flowing Powders / Granules; Slurries; Pharmaceutical (optional feature); Sanitary (optional feature)
Temperature 14 to 304 F (-10 to 151 C)
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Termomix® Paddle Dryer / Reactor - TM 10000 - Heinkel USA
Specs
Equipment Type Paddle / Agitator Dryer; Vacuum Dryer
Applications / Materials Handled Free Flowing Powders / Granules; Slurries
Temperature 14 to 304 F (-10 to 151 C)
View Details
C Model Quick Silver® Flash Dryer - C1822.240.3500 - Intek Corporation
Specs
Equipment Type Flash / Pneumatic Dryer
Applications / Materials Handled Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
Energy Output / Consumption 3500 W
View Details