Heartland Engineered Products, LLC Steel "Tuffboards" Dock Boards 15TB6060

Description
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Tuffboard Steel Dockboards High strength steel construction for durability in heavy use applications. Simply select the proper pin hole location for use with conventional, refrigerated, or container trailers, or below dock conditions. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Pins adjust to accommodate multiple locations and applications Fold down lifting loops 15,000 lbs. capacity Width 60” Lengths from 48” to 72”
Description
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Tuffboard Steel Dockboards High strength steel construction for durability in heavy use applications. Simply select the proper pin hole location for use with conventional, refrigerated, or container trailers, or below dock conditions. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Pins adjust to accommodate multiple locations and applications Fold down lifting loops 15,000 lbs. capacity Width 60” Lengths from 48” to 72”

Suppliers

Company
Product
Description
Supplier Links
Steel
Marysville, MI, USA
Steel "Tuffboards" Dock Boards
15TB6060
Steel "Tuffboards" Dock Boards 15TB6060
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Tuffboard Steel Dockboards High strength steel construction for durability in heavy use applications. Simply select the proper pin hole location for use with conventional, refrigerated, or container trailers, or below dock conditions. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Pins adjust to accommodate multiple locations and applications Fold down lifting loops 15,000 lbs. capacity Width 60” Lengths from 48” to 72”

Features

  • Bright, OSHA yellow finish
  • Heartland Engineered Products, LLC Quick Ship program
  • Products listed will ship in 2 business days
  • Consistent on-time delivery ratings of 99% or higher

Tuffboard Steel Dockboards

High strength steel construction for durability in heavy use applications.

Simply select the proper pin hole location for use with conventional, refrigerated, or container trailers, or below dock conditions.

  • All steel construction
  • Beveled edges for smooth entry and exit
  • Safety tread plate provides positive traction
  • Safety curbs to protect against run offs
  • Pins adjust to accommodate multiple locations and applications
  • Fold down lifting loops
  • 15,000 lbs. capacity
  • Width 60”
  • Lengths from 48” to 72”
Supplier's Site

Technical Specifications

  Heartland Engineered Products, LLC
Product Category Platforms and Walkways
Product Number 15TB6060
Product Name Steel "Tuffboards" Dock Boards
Platform/Walkway Type Other Type; Dock Boards
Height 0.7500 ft (2.29 dm)
Depth 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Work Access Platform Lift -  - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Platform/Walkway Type Work Platform
  Material Steel
Features Adjustable Height; Guard Rails; Mobile
View Details
SINGLE ENTRY - HSNR4-2436 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Platform/Walkway Type Work Platform
Height 3.33 ft (10.16 dm)
Depth 4.5 ft (13.72 dm)
View Details
MECO Maintenance Platforms - MEC101 - REB Storage Systems International
REB Storage Systems International
Specs
Platform/Walkway Type Fork Lift Platform
Height 3.75 ft (11.43 dm)
Depth 2.67 ft (8.13 dm)
View Details