Heartland Engineered Products, LLC Aluminum Dock Boards 10FB6036

Description
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”
Description
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”

Suppliers

Company
Product
Description
Supplier Links
Aluminum Dock Boards - 10FB6036 - Heartland Engineered Products, LLC
Marysville, MI, USA
Aluminum Dock Boards
10FB6036
Aluminum Dock Boards 10FB6036
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”

Features

  • Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs
  • Heartland Engineered Products, LLC Quick Ship program
  • Products listed will ship in 2 business days
  • Consistent on-time delivery ratings of 99% or higher

FLEXPLATE

  • Aluminum Dockplates
  • 3/8” Aluminum

Specifications

  • Safety tread for positive traction.
  • Handles provided for easy positioning, fixed legs.
  • Legs and Handles painted Safety yellow
  • Widths from 36” to 72”
  • Lengths from 24” to 84”

FLEXBOARD

  • Aluminum Dockboards
  • Aluminum/Steel combo provides strength, durability and resilience.
  • Safety tread plate for positive traction.
  • Steel side curbs with bolted locking legs add safety during loading and unloading.

Specifications

  • Lift chain available upon request.
  • Widths from 54” to 72”
  • Lengths from 30” to 96”
Supplier's Site

Technical Specifications

  Heartland Engineered Products, LLC
Product Category Dock Equipment
Product Number 10FB6036
Product Name Aluminum Dock Boards
Equipment Type Dock Board / Plate
Equipment Material Aluminum
Equipment Features Portable
Weight Capacity 10000 lbs (4535 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 2500K - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Laminated Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4512-12 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 12 inch (305 mm)
View Details
1/2
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Board / Plate
Weight Capacity 5100 lbs (2313 kg)
Length 30 inch (762 mm)
View Details