Heartland Engineered Products, LLC Steel "Budgeboards" Dock Boards 10BB6036

Description
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Budgeboard Economy Steel Truck Dockboard Combines economy with strength and durability of steel Fully welded steel dockboards provide a safe ramp for powered forklift vehicle applications. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Secure positioning with 11” lip and steel locking legs. Lifting chains are standard equipment for portability 10,000 lbs. capacity Width 60” Lengths from 36” to 60”
Description
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Budgeboard Economy Steel Truck Dockboard Combines economy with strength and durability of steel Fully welded steel dockboards provide a safe ramp for powered forklift vehicle applications. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Secure positioning with 11” lip and steel locking legs. Lifting chains are standard equipment for portability 10,000 lbs. capacity Width 60” Lengths from 36” to 60”

Suppliers

Company
Product
Description
Supplier Links
Steel
Marysville, MI, USA
Steel "Budgeboards" Dock Boards
10BB6036
Steel "Budgeboards" Dock Boards 10BB6036
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Budgeboard Economy Steel Truck Dockboard Combines economy with strength and durability of steel Fully welded steel dockboards provide a safe ramp for powered forklift vehicle applications. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Secure positioning with 11” lip and steel locking legs. Lifting chains are standard equipment for portability 10,000 lbs. capacity Width 60” Lengths from 36” to 60”

Features

  • Bright, OSHA yellow finish
  • Heartland Engineered Products, LLC Quick Ship program
  • Products listed will ship in 2 business days
  • Consistent on-time delivery ratings of 99% or higher

Budgeboard Economy Steel Truck Dockboard

Combines economy with strength and durability of steel

Fully welded steel dockboards provide a safe ramp for powered forklift vehicle applications.

  • All steel construction
  • Beveled edges for smooth entry and exit
  • Safety tread plate provides positive traction
  • Safety curbs to protect against run offs
  • Secure positioning with 11” lip and steel locking legs.
  • Lifting chains are standard equipment for portability
  • 10,000 lbs. capacity
  • Width 60”
  • Lengths from 36” to 60”
Supplier's Site

Technical Specifications

  Heartland Engineered Products, LLC
Product Category Platforms and Walkways
Product Number 10BB6036
Product Name Steel "Budgeboards" Dock Boards
Platform/Walkway Type Other Type; Dock Boards
Height 0.4167 ft (1.27 dm)
Depth 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Work Access Platform Lift -  - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Platform/Walkway Type Work Platform
  Material Steel
Features Adjustable Height; Guard Rails; Mobile
View Details
Portable Access Platforms - PAL-100 - Green Access & Fall Protection
Green Access & Fall Protection
Specs
Platform/Walkway Type Work Platform; Other Type; Tank Trucks and Railcars
  Material Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
Features Adjustable Height; Anti-Slip; Guard Rails; Mobile
View Details
Aluminum Dock Boards - 10FB6036 - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Platform/Walkway Type Other Type; Dock Plates
Height 0.4167 ft (1.27 dm)
Depth 3 ft (9.14 dm)
View Details