Hartford Technologies, Inc. Precision Pins and Rollers Special End Rollers

Description
Special End Rollers have custom end configurations to meet specific application or assembly needs. The special end configurations include flat, spherical, crowned, tapered and cone shaped. Applications for special end rollers are quite varied and include the industrial, automotive and aerospace industries. Size Ranges Diameter: .031′ to 1.000′ (.787mm to 25.4mm) Length: .125′ to 3.000′ (3.17mm to 76.2mm) Standard Materials Chrome steel Carbon steel Stainless steel Finish Up to 6 RMS Special End Rollers Applications Roller bearings Linear seat track bearings Thrust roller bearings Parts Cleanliness Clean and ultra-clean parts (Learn more about the ultra-clean requirements.)
Description
Special End Rollers have custom end configurations to meet specific application or assembly needs. The special end configurations include flat, spherical, crowned, tapered and cone shaped. Applications for special end rollers are quite varied and include the industrial, automotive and aerospace industries. Size Ranges Diameter: .031′ to 1.000′ (.787mm to 25.4mm) Length: .125′ to 3.000′ (3.17mm to 76.2mm) Standard Materials Chrome steel Carbon steel Stainless steel Finish Up to 6 RMS Special End Rollers Applications Roller bearings Linear seat track bearings Thrust roller bearings Parts Cleanliness Clean and ultra-clean parts (Learn more about the ultra-clean requirements.)

Suppliers

Company
Product
Description
Supplier Links
Precision Pins and Rollers - Special End Rollers - Hartford Technologies, Inc.
Rocky Hill, CT, United States
Precision Pins and Rollers
Special End Rollers
Precision Pins and Rollers Special End Rollers
Special End Rollers have custom end configurations to meet specific application or assembly needs. The special end configurations include flat, spherical, crowned, tapered and cone shaped. Applications for special end rollers are quite varied and include the industrial, automotive and aerospace industries. Size Ranges Diameter: .031′ to 1.000′ (.787mm to 25.4mm) Length: .125′ to 3.000′ (3.17mm to 76.2mm) Standard Materials Chrome steel Carbon steel Stainless steel Finish Up to 6 RMS Special End Rollers Applications Roller bearings Linear seat track bearings Thrust roller bearings Parts Cleanliness Clean and ultra-clean parts (Learn more about the ultra-clean requirements.)

Special End Rollers have custom end configurations to meet specific application or assembly needs.

The special end configurations include flat, spherical, crowned, tapered and cone shaped. Applications for special end rollers are quite varied and include the industrial, automotive and aerospace industries.

Size Ranges

  • Diameter: .031″ to 1.000″ (.787mm to 25.4mm)
  • Length: .125″ to 3.000″ (3.17mm to 76.2mm)

Standard Materials

  • Chrome steel
  • Carbon steel
  • Stainless steel

Finish

  • Up to 6 RMS

Special End Rollers Applications

  • Roller bearings
  • Linear seat track bearings
  • Thrust roller bearings

Parts Cleanliness

  • Clean and ultra-clean parts (Learn more about the ultra-clean requirements.)
Supplier's Site

Technical Specifications

  Hartford Technologies, Inc.
Product Category Bearing Rollers
Product Number Special End Rollers
Product Name Precision Pins and Rollers
Unlock Full Specs
to access all available technical data

Similar Products