Hartford Technologies, Inc. Plastic Balls Acetal (Delrin & Celcon)

Description
Profile Acetal balls offer predictable mechanical, chemical and electrical properties over a broad temperature range for extended periods of time. They exhibit good fatigue resistance, impact resistance, tensile and shear strength and dimensional stability. They have very low moisture absorption characteristics. Delrin balls maintain a natural lubricity, giving them a low coefficient of friction against metals. Most resins used for these balls meet FDA, USDA and UL requirements. Other names include polyoxymethylene (POM) and polyacetal. Delrin is a DuPont product: Celcon is a Hoechst Celanese product. Applications Due to their low coefficient of friction, acetal balls are used in pump, valve, slide and rolling applications. Specific Gravity 1.41-1.42 gm/cc Hardness R119-122
Description
Profile Acetal balls offer predictable mechanical, chemical and electrical properties over a broad temperature range for extended periods of time. They exhibit good fatigue resistance, impact resistance, tensile and shear strength and dimensional stability. They have very low moisture absorption characteristics. Delrin balls maintain a natural lubricity, giving them a low coefficient of friction against metals. Most resins used for these balls meet FDA, USDA and UL requirements. Other names include polyoxymethylene (POM) and polyacetal. Delrin is a DuPont product: Celcon is a Hoechst Celanese product. Applications Due to their low coefficient of friction, acetal balls are used in pump, valve, slide and rolling applications. Specific Gravity 1.41-1.42 gm/cc Hardness R119-122

Suppliers

Company
Product
Description
Supplier Links
Plastic Balls - Acetal (Delrin & Celcon) - Hartford Technologies, Inc.
Rocky Hill, CT, United States
Profile Acetal balls offer predictable mechanical, chemical and electrical properties over a broad temperature range for extended periods of time. They exhibit good fatigue resistance, impact resistance, tensile and shear strength and dimensional stability. They have very low moisture absorption characteristics. Delrin balls maintain a natural lubricity, giving them a low coefficient of friction against metals. Most resins used for these balls meet FDA, USDA and UL requirements. Other names include polyoxymethylene (POM) and polyacetal. Delrin is a DuPont product: Celcon is a Hoechst Celanese product. Applications Due to their low coefficient of friction, acetal balls are used in pump, valve, slide and rolling applications. Specific Gravity 1.41-1.42 gm/cc Hardness R119-122

Profile

Acetal balls offer predictable mechanical, chemical and electrical properties over a broad temperature range for extended periods of time. They exhibit good fatigue resistance, impact resistance, tensile and shear strength and dimensional stability. They have very low moisture absorption characteristics. Delrin balls maintain a natural lubricity, giving them a low coefficient of friction against metals.

Most resins used for these balls meet FDA, USDA and UL requirements. Other names include polyoxymethylene (POM) and polyacetal.

Delrin is a DuPont product: Celcon is a Hoechst Celanese product.

Applications

Due to their low coefficient of friction, acetal balls are used in pump, valve, slide and rolling applications.

Specific Gravity

1.41-1.42 gm/cc

Hardness

R119-122

Supplier's Site

Technical Specifications

  Hartford Technologies, Inc.
Product Category Balls and Sphere Shapes
Product Number Acetal (Delrin & Celcon)
Product Name Plastic Balls
Ball Type Plastic; Acetal or Polyoxymethylene (POM)
Unlock Full Specs
to access all available technical data

Similar Products

420 Stainless Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; Stainless
Applications Bearing; Valve
View Details
Hollow PTFE Balls -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Ball Type Fluoropolymer
Applications Medical / Biotech; Chemical engineering field, food and pharmaceuticals, fluid control, special applications
View Details
PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
Denstone® deltaP® Support Media -  - Saint-Gobain NorPro
Specs
Ball Type Ceramic; Alumina
Diameter 0.1181 to 0.7480 inch (3 to 19 mm)
Applications Petrochemical Refining, Desiccant Dryer
View Details