Hardware House, LLC 914-5970: TOILET BOWL BRUSH 8-02062-58798-3

Description
58-7980 BOWL BRUSHPoly bristle toilet bowl brushSoft grip handleDesigned to reach under the rim15-1/2" overall length
Description
58-7980 BOWL BRUSHPoly bristle toilet bowl brushSoft grip handleDesigned to reach under the rim15-1/2" overall length

Suppliers

Company
Product
Description
Supplier Links
914-5970: TOILET BOWL BRUSH - 8-02062-58798-3 - Hardware House, LLC
Atchison, KS, USA
914-5970: TOILET BOWL BRUSH
8-02062-58798-3
914-5970: TOILET BOWL BRUSH 8-02062-58798-3
58-7980 BOWL BRUSHPoly bristle toilet bowl brushSoft grip handleDesigned to reach under the rim15-1/2" overall length

58-7980 BOWL BRUSHPoly bristle toilet bowl brushSoft grip handleDesigned to reach under the rim15-1/2" overall length

Technical Specifications

  Hardware House, LLC
Product Category Industrial Brushes
Product Number 8-02062-58798-3
Product Name 914-5970: TOILET BOWL BRUSH
Specific Product Type / Shape End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Paint Brushes - 2009218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1.97 inch (50 mm)
View Details
TSW 1-1/2 HH, 1-1/2 Inch Black Horsehair Hand - 45138 - Maryland Brush Company, Inc.
Specs
Brush Filament / Fill Material Natural Bristle / Hair
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Product / Material Worked Metalworking; Automotive
View Details
40 inch - 24 S.R. Heavy Duty Poly Cyl. Scrub Brush - 1353640 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Poly
Outer / OD 40 inch (1016 mm)
View Details