Hardware House, LLC 910-0595: PALMYRA PUSHBROOM 8-02062-29332-7

Description
29-3324 18" PALMYRA BROOMPalmyra bristlesPoly block will not crack, warp or bendBlock has two acme thread holesCoated metal handle w/swivel hang-up holeFor driveways, patios, sidewalks & rough surfacesUse broom brace 560 (29-2904) for added strengthBristle length: 4", handle length: 60"Size: 18"
Description
29-3324 18" PALMYRA BROOMPalmyra bristlesPoly block will not crack, warp or bendBlock has two acme thread holesCoated metal handle w/swivel hang-up holeFor driveways, patios, sidewalks & rough surfacesUse broom brace 560 (29-2904) for added strengthBristle length: 4", handle length: 60"Size: 18"

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
910-0595: PALMYRA PUSHBROOM
8-02062-29332-7
910-0595: PALMYRA PUSHBROOM 8-02062-29332-7
29-3324 18" PALMYRA BROOMPalmyra bristlesPoly block will not crack, warp or bendBlock has two acme thread holesCoated metal handle w/swivel hang-up holeFor driveways, patios, sidewalks & rough surfacesUse broom brace 560 (29-2904) for added strengthBristle length: 4", handle length: 60"Size: 18"

29-3324 18" PALMYRA BROOMPalmyra bristlesPoly block will not crack, warp or bendBlock has two acme thread holesCoated metal handle w/swivel hang-up holeFor driveways, patios, sidewalks & rough surfacesUse broom brace 560 (29-2904) for added strengthBristle length: 4", handle length: 60"Size: 18"

Technical Specifications

  Hardware House, LLC
Product Category Industrial Brushes
Product Number 8-02062-29332-7
Product Name 910-0595: PALMYRA PUSHBROOM
Applications Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 1884125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 2.76 inch (70 mm)
View Details
Wire Stripping Wheel - AC1252 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.9843 to ? inch (25 to ? mm)
View Details
Thread Cleaning Brushes - TCS Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details