Hardware House, LLC 910-0165: POINTED END SCRUB BRUSH 8-02062-29239-9

Description
29-2391 9" PALM SCRUB BRUSHStiff scrubbingPoly block won't crack, warp, mar or scratchMoisture-resi stantBristle length: 1-1/8"Size: 9"Bristles: Palmyra
Description
29-2391 9" PALM SCRUB BRUSHStiff scrubbingPoly block won't crack, warp, mar or scratchMoisture-resi stantBristle length: 1-1/8"Size: 9"Bristles: Palmyra

Suppliers

Company
Product
Description
Supplier Links
910-0165: POINTED END SCRUB BRUSH - 8-02062-29239-9 - Hardware House, LLC
Atchison, KS, USA
910-0165: POINTED END SCRUB BRUSH
8-02062-29239-9
910-0165: POINTED END SCRUB BRUSH 8-02062-29239-9
29-2391 9" PALM SCRUB BRUSHStiff scrubbingPoly block won't crack, warp, mar or scratchMoisture-resi stantBristle length: 1-1/8"Size: 9"Bristles: Palmyra

29-2391 9" PALM SCRUB BRUSHStiff scrubbingPoly block won't crack, warp, mar or scratchMoisture-resistantBristle length: 1-1/8"Size: 9"Bristles: Palmyra

Technical Specifications

  Hardware House, LLC
Product Category Industrial Brushes
Product Number 8-02062-29239-9
Product Name 910-0165: POINTED END SCRUB BRUSH
Specific Product Type / Shape End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Scrubbing Brushes - 1787659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Pet
Applications Commercial, industrial
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0117100 - Abtex Corporation
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743203-4B - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details