Key Features:
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Enclosures
Units shown: inch. Switch units to: mm
Part Number - Width - Depth - Rear Height
SCEM101110WH - 4.00 4.50 4.00
SCEM161110WH - 6.50 4.50 4.00
SCEM161414WH - 6.50 5.50 5.50
SCEM251414WH - 10.00 5.50 5.50
SCEM251619WH - 10.00 6.50 7.50
SCEM351619WH - 14.00 6.50 7.50
Replacement Screw Pack
Part No. - 1421J8
"Console Metal, Aluminum Blue, Gray Slanted Top 10.180"" L x 5.710"" W (258.57mm x 145.03mm) X 5.710"" (145.03mm)"
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | SCEM251414WH | HM5827-ND | SCEM251414WH |
| Product Name | Small Enclosures - General Purpose Metal | Boxes | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Console Enclosures; Junction Box | Junction Box |
| Length | 10 inch (254 mm) | ||
| Width | 5.5 inch (140 mm) |