Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal SCEM101110WH

Description
Key Features: Convection ventilation is provided by slots in the bottom and removable rear panels. Aluminum case is finished in satin blue with a contempra grey panel. Vented back panel, bottom, and sides are made from 0.081" thick aluminum. Sloped front panel is made from 0.064" aluminum Supplied with hardware and rubber feet. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Rear Height SCEM101110WH - 4.00 4.50 4.00 SCEM161110WH - 6.50 4.50 4.00 SCEM161414WH - 6.50 5.50 5.50 SCEM251414WH - 10.00 5.50 5.50 SCEM251619WH - 10.00 6.50 7.50 SCEM351619WH - 14.00 6.50 7.50 Replacement Screw Pack Part No. - 1421J8
Request a Quote Datasheet
Description
Key Features: Convection ventilation is provided by slots in the bottom and removable rear panels. Aluminum case is finished in satin blue with a contempra grey panel. Vented back panel, bottom, and sides are made from 0.081" thick aluminum. Sloped front panel is made from 0.064" aluminum Supplied with hardware and rubber feet. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Rear Height SCEM101110WH - 4.00 4.50 4.00 SCEM161110WH - 6.50 4.50 4.00 SCEM161414WH - 6.50 5.50 5.50 SCEM251414WH - 10.00 5.50 5.50 SCEM251619WH - 10.00 6.50 7.50 SCEM351619WH - 14.00 6.50 7.50 Replacement Screw Pack Part No. - 1421J8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - SCEM101110WH - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
SCEM101110WH
Small Enclosures - General Purpose Metal SCEM101110WH
Key Features: Convection ventilation is provided by slots in the bottom and removable rear panels. Aluminum case is finished in satin blue with a contempra grey panel. Vented back panel, bottom, and sides are made from 0.081" thick aluminum. Sloped front panel is made from 0.064" aluminum Supplied with hardware and rubber feet. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Rear Height SCEM101110WH - 4.00 4.50 4.00 SCEM161110WH - 6.50 4.50 4.00 SCEM161414WH - 6.50 5.50 5.50 SCEM251414WH - 10.00 5.50 5.50 SCEM251619WH - 10.00 6.50 7.50 SCEM351619WH - 14.00 6.50 7.50 Replacement Screw Pack Part No. - 1421J8

Key Features:

  • Convection ventilation is provided by slots in the bottom and removable rear panels.
  • Aluminum case is finished in satin blue with a contempra grey panel.
    • Vented back panel, bottom, and sides are made from 0.081" thick aluminum.
    • Sloped front panel is made from 0.064" aluminum
  • Supplied with hardware and rubber feet.
  • Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws).

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - Width - Depth - Rear Height
SCEM101110WH - 4.00 4.50 4.00
SCEM161110WH - 6.50 4.50 4.00
SCEM161414WH - 6.50 5.50 5.50
SCEM251414WH - 10.00 5.50 5.50
SCEM251619WH - 10.00 6.50 7.50
SCEM351619WH - 14.00 6.50 7.50

Replacement Screw Pack


Part No. - 1421J8

Supplier's Site
Enclosures, Boxes, & Cases - SCEM101110WH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
SCEM101110WH
Enclosures, Boxes, & Cases SCEM101110WH
ALUM. CASE 4.0X4.5X4.0

ALUM. CASE 4.0X4.5X4.0

Buy Now
Boxes - SCEM101110WH-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum Blue, Gray Slanted Top 4.710"" L x 4.180"" W (119.33mm x 106.17mm) X 4.210"" (106.93mm)"

"Console Metal, Aluminum Blue, Gray Slanted Top 4.710"" L x 4.180"" W (119.33mm x 106.17mm) X 4.210"" (106.93mm)"

Buy Now Datasheet
Boxes - SCEM101110WH - SCEM101110WH - Win Source Electronics
Laguna Hills, CA, United States
Boxes - SCEM101110WH
SCEM101110WH
Boxes - SCEM101110WH SCEM101110WH
Manufacturer: Hammond Manufacturing Win Source Part Number: 1064773-SCEM101110WH Color: Blue, Gray Features: Vented Panels Height: 4.210" (106.93mm) Material: Metal, Aluminum Design: Slanted Top Shipping Info: Shipped from Digi-Key Container Type: Console Area (L x W): 19.7" (127cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1064773-SCEM101110WH
Color: Blue, Gray
Features: Vented Panels
Height: 4.210" (106.93mm)
Material: Metal, Aluminum
Design: Slanted Top
Shipping Info: Shipped from Digi-Key
Container Type: Console
Area (L x W): 19.7" (127cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SCEM101110WH SCEM101110WH SCEM101110WH-ND SCEM101110WH
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes Boxes - SCEM101110WH
Type Electronic and Instrument Enclosures Junction Box Console Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418N4ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1490MD4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 3.5 inch (88.9 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1415D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers