Hammond Manufacturing Company Inc. Electrical - Climate Control - Heat Exchangers - Air/Air PKS3203A115N4LG

Description
Description Designed for outdoor applications. Air to air heat exchangers provide superior technology when there is a lower surrounding air temperature compared to the target internal temperature (difference of at least 10°C/18°F). Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Superior energy efficiency and lower maintenance costs versus air conditioners. Standards Maintains enclosure's NEMA 3R/4 rating IP 56 UR, cUR and CE Features Compact Standard Size: 35"H x 12"W x 16"D (louvers extend 1.5" on either side) R134a refrigerant. Thermostat control accessible from inside enclosure. EMI/RFI suppression meets CE. Door contact provision for power down when enclosure door is opened. Gasket, mounting kit and template for cutout and drilling are included. Can be mounted vertically or horizontally for application flexibility. Cover finished in Light Gray (RAL7035) powder coated steel. See Manual/Technical Data Sheet for drilling template and full electrical specifications. Accessories Remote Door Switches Gasket Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Cooling Capacity - Dimensions - Sample Performance Part No. - Voltage - Frequency - W/°C - W/°F - H - W - D - ΔT = 20°C/36°F PKS3133A115N4LG - 115V 60 Hz 65 36 35.30 11.97 16.04 1300W (4400 BTU) PKS3133A230N4LG - 230V 50/60 Hz 65 36 35.30 11.97 16.04 1300W (4400 BTU) PKS3133A460N4LG - 400/460V 50/60 Hz 65 36 35.30 11.97 16.04 1300W (4400BTU) PKS3203A115N4LG - 115V 60 Hz 100 56 35.30 11.97 16.04 2000W (6800 BTU) PKS3203A230N4LG - 230V 50/60 Hz 100 56 35.30 11.97 16.04 2000W (6800 BTU) PKS3203A460N4LG - 400/460V 50/60 Hz 100 56 35.30 11.97 16.04 2000W (6800 BTU) PKS3303A115N4LG - 115V 60 Hz 150 83 35.30 11.97 16.04 3000W (10200 BTU) PKS3303A230N4LG - 230V 50/60 Hz 150 83 35.30 11.97 16.04 3000W (10200 BTU) PKS3303A460N4LG - 400/460V 50/60 Hz 150 83 35.30 11.97 16.04 3000W (10200 BTU) PKS3363A115N4LG - 115V 60 Hz 180 100 35.30 11.97 16.04 3600W (12200 BTU) PKS3363A230N4LG - 230V 50/60 Hz 180 100 35.30 11.97 16.04 3600W (12200 BTU) PKS3363A460N4LG - 400/460V 50/60 Hz 180 100 35.30 11.97 16.04 3600W (12200 BTU) Actual cooling performance based on difference (ΔT) between ambient and target internal temperature.
Request a Quote
Description
Description Designed for outdoor applications. Air to air heat exchangers provide superior technology when there is a lower surrounding air temperature compared to the target internal temperature (difference of at least 10°C/18°F). Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Superior energy efficiency and lower maintenance costs versus air conditioners. Standards Maintains enclosure's NEMA 3R/4 rating IP 56 UR, cUR and CE Features Compact Standard Size: 35"H x 12"W x 16"D (louvers extend 1.5" on either side) R134a refrigerant. Thermostat control accessible from inside enclosure. EMI/RFI suppression meets CE. Door contact provision for power down when enclosure door is opened. Gasket, mounting kit and template for cutout and drilling are included. Can be mounted vertically or horizontally for application flexibility. Cover finished in Light Gray (RAL7035) powder coated steel. See Manual/Technical Data Sheet for drilling template and full electrical specifications. Accessories Remote Door Switches Gasket Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Cooling Capacity - Dimensions - Sample Performance Part No. - Voltage - Frequency - W/°C - W/°F - H - W - D - ΔT = 20°C/36°F PKS3133A115N4LG - 115V 60 Hz 65 36 35.30 11.97 16.04 1300W (4400 BTU) PKS3133A230N4LG - 230V 50/60 Hz 65 36 35.30 11.97 16.04 1300W (4400 BTU) PKS3133A460N4LG - 400/460V 50/60 Hz 65 36 35.30 11.97 16.04 1300W (4400BTU) PKS3203A115N4LG - 115V 60 Hz 100 56 35.30 11.97 16.04 2000W (6800 BTU) PKS3203A230N4LG - 230V 50/60 Hz 100 56 35.30 11.97 16.04 2000W (6800 BTU) PKS3203A460N4LG - 400/460V 50/60 Hz 100 56 35.30 11.97 16.04 2000W (6800 BTU) PKS3303A115N4LG - 115V 60 Hz 150 83 35.30 11.97 16.04 3000W (10200 BTU) PKS3303A230N4LG - 230V 50/60 Hz 150 83 35.30 11.97 16.04 3000W (10200 BTU) PKS3303A460N4LG - 400/460V 50/60 Hz 150 83 35.30 11.97 16.04 3000W (10200 BTU) PKS3363A115N4LG - 115V 60 Hz 180 100 35.30 11.97 16.04 3600W (12200 BTU) PKS3363A230N4LG - 230V 50/60 Hz 180 100 35.30 11.97 16.04 3600W (12200 BTU) PKS3363A460N4LG - 400/460V 50/60 Hz 180 100 35.30 11.97 16.04 3600W (12200 BTU) Actual cooling performance based on difference (ΔT) between ambient and target internal temperature.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Heat Exchangers - Air/Air - PKS3203A115N4LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Heat Exchangers - Air/Air
PKS3203A115N4LG
Electrical - Climate Control - Heat Exchangers - Air/Air PKS3203A115N4LG
Description Designed for outdoor applications. Air to air heat exchangers provide superior technology when there is a lower surrounding air temperature compared to the target internal temperature (difference of at least 10°C/18°F). Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Superior energy efficiency and lower maintenance costs versus air conditioners. Standards Maintains enclosure's NEMA 3R/4 rating IP 56 UR, cUR and CE Features Compact Standard Size: 35"H x 12"W x 16"D (louvers extend 1.5" on either side) R134a refrigerant. Thermostat control accessible from inside enclosure. EMI/RFI suppression meets CE. Door contact provision for power down when enclosure door is opened. Gasket, mounting kit and template for cutout and drilling are included. Can be mounted vertically or horizontally for application flexibility. Cover finished in Light Gray (RAL7035) powder coated steel. See Manual/Technical Data Sheet for drilling template and full electrical specifications. Accessories Remote Door Switches Gasket Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Cooling Capacity - Dimensions - Sample Performance Part No. - Voltage - Frequency - W/°C - W/°F - H - W - D - ΔT = 20°C/36°F PKS3133A115N4LG - 115V 60 Hz 65 36 35.30 11.97 16.04 1300W (4400 BTU) PKS3133A230N4LG - 230V 50/60 Hz 65 36 35.30 11.97 16.04 1300W (4400 BTU) PKS3133A460N4LG - 400/460V 50/60 Hz 65 36 35.30 11.97 16.04 1300W (4400BTU) PKS3203A115N4LG - 115V 60 Hz 100 56 35.30 11.97 16.04 2000W (6800 BTU) PKS3203A230N4LG - 230V 50/60 Hz 100 56 35.30 11.97 16.04 2000W (6800 BTU) PKS3203A460N4LG - 400/460V 50/60 Hz 100 56 35.30 11.97 16.04 2000W (6800 BTU) PKS3303A115N4LG - 115V 60 Hz 150 83 35.30 11.97 16.04 3000W (10200 BTU) PKS3303A230N4LG - 230V 50/60 Hz 150 83 35.30 11.97 16.04 3000W (10200 BTU) PKS3303A460N4LG - 400/460V 50/60 Hz 150 83 35.30 11.97 16.04 3000W (10200 BTU) PKS3363A115N4LG - 115V 60 Hz 180 100 35.30 11.97 16.04 3600W (12200 BTU) PKS3363A230N4LG - 230V 50/60 Hz 180 100 35.30 11.97 16.04 3600W (12200 BTU) PKS3363A460N4LG - 400/460V 50/60 Hz 180 100 35.30 11.97 16.04 3600W (12200 BTU) Actual cooling performance based on difference (ΔT) between ambient and target internal temperature.

Description

  • Designed for outdoor applications.
  • Air to air heat exchangers provide superior technology when there is a lower surrounding air temperature compared to the target internal temperature (difference of at least 10°C/18°F).
  • Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air.
  • Superior energy efficiency and lower maintenance costs versus air conditioners.

Standards

  • Maintains enclosure's NEMA 3R/4 rating
  • IP 56
  • UR, cUR and CE

Features

  • Compact Standard Size: 35"H x 12"W x 16"D (louvers extend 1.5" on either side)
  • R134a refrigerant.
  • Thermostat control accessible from inside enclosure.
  • EMI/RFI suppression meets CE.
  • Door contact provision for power down when enclosure door is opened.
  • Gasket, mounting kit and template for cutout and drilling are included.
  • Can be mounted vertically or horizontally for application flexibility.
  • Cover finished in Light Gray (RAL7035) powder coated steel.
  • See Manual/Technical Data Sheet for drilling template and full electrical specifications.

Accessories

  • Remote Door Switches
  • Gasket Kits

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


- - Cooling Capacity - Dimensions - Sample Performance
Part No. - Voltage - Frequency - W/°C - W/°F - H - W - D - ΔT = 20°C/36°F
PKS3133A115N4LG - 115V 60 Hz 65 36 35.30 11.97 16.04 1300W (4400 BTU)
PKS3133A230N4LG - 230V 50/60 Hz 65 36 35.30 11.97 16.04 1300W (4400 BTU)
PKS3133A460N4LG - 400/460V 50/60 Hz 65 36 35.30 11.97 16.04 1300W (4400BTU)
PKS3203A115N4LG - 115V 60 Hz 100 56 35.30 11.97 16.04 2000W (6800 BTU)
PKS3203A230N4LG - 230V 50/60 Hz 100 56 35.30 11.97 16.04 2000W (6800 BTU)
PKS3203A460N4LG - 400/460V 50/60 Hz 100 56 35.30 11.97 16.04 2000W (6800 BTU)
PKS3303A115N4LG - 115V 60 Hz 150 83 35.30 11.97 16.04 3000W (10200 BTU)
PKS3303A230N4LG - 230V 50/60 Hz 150 83 35.30 11.97 16.04 3000W (10200 BTU)
PKS3303A460N4LG - 400/460V 50/60 Hz 150 83 35.30 11.97 16.04 3000W (10200 BTU)
PKS3363A115N4LG - 115V 60 Hz 180 100 35.30 11.97 16.04 3600W (12200 BTU)
PKS3363A230N4LG - 230V 50/60 Hz 180 100 35.30 11.97 16.04 3600W (12200 BTU)
PKS3363A460N4LG - 400/460V 50/60 Hz 180 100 35.30 11.97 16.04 3600W (12200 BTU)
Actual cooling performance based on difference (ΔT) between ambient and target internal temperature.

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Heat Exchangers
Product Number PKS3203A115N4LG
Product Name Electrical - Climate Control - Heat Exchangers - Air/Air
Unlock Full Specs
to access all available technical data

Similar Products