Hammond Manufacturing Company Inc. Electrical - Climate Control - Heat Exchangers - Air/Air PKS3092A115N4SS

Description
Description Designed for indoor, outdoor, corrosive outdoor or washdown applications. Air to air heat exchangers provide superior technology when there is a lower surrounding air temperature compared to the target internal temperature (difference of at least 10°C/18°F). Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Superior energy efficiency and lower maintenance costs versus air conditioners. Standards Maintains enclosure's NEMA 4X rating IP 56 UR, cUR and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. EMI/RFI suppression meets CE. Door contact provision for power down when enclosure door is opened. Gasket, mounting kit and template for cutout and drilling are included. Can be mounted vertically or horizontally for application flexibility. Cover finished in unpainted 316 stainless steel See Manual/Technical Data Sheet for drilling template and full electrical specifications. Accessories Remote Door Switches Gasket Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Cooling Capacity - Dimensions - Sample Performance Part No. - Voltage - Frequency - W/°C - W/°F - H - W - D - ΔT = 20°C/36°F PKS3042A115N4SS - 115V 60 Hz 22 12 12.00 12.00 7.89 440W (1400 BTU) PKS3092A115N4SS - 115V 60 Hz 45 25 22.75 12.00 7.89 900W (3000 BTU) Actual cooling performance based on difference (ΔT) between ambient and target internal temperature.
Request a Quote
Description
Description Designed for indoor, outdoor, corrosive outdoor or washdown applications. Air to air heat exchangers provide superior technology when there is a lower surrounding air temperature compared to the target internal temperature (difference of at least 10°C/18°F). Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Superior energy efficiency and lower maintenance costs versus air conditioners. Standards Maintains enclosure's NEMA 4X rating IP 56 UR, cUR and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. EMI/RFI suppression meets CE. Door contact provision for power down when enclosure door is opened. Gasket, mounting kit and template for cutout and drilling are included. Can be mounted vertically or horizontally for application flexibility. Cover finished in unpainted 316 stainless steel See Manual/Technical Data Sheet for drilling template and full electrical specifications. Accessories Remote Door Switches Gasket Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Cooling Capacity - Dimensions - Sample Performance Part No. - Voltage - Frequency - W/°C - W/°F - H - W - D - ΔT = 20°C/36°F PKS3042A115N4SS - 115V 60 Hz 22 12 12.00 12.00 7.89 440W (1400 BTU) PKS3092A115N4SS - 115V 60 Hz 45 25 22.75 12.00 7.89 900W (3000 BTU) Actual cooling performance based on difference (ΔT) between ambient and target internal temperature.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Heat Exchangers - Air/Air - PKS3092A115N4SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Heat Exchangers - Air/Air
PKS3092A115N4SS
Electrical - Climate Control - Heat Exchangers - Air/Air PKS3092A115N4SS
Description Designed for indoor, outdoor, corrosive outdoor or washdown applications. Air to air heat exchangers provide superior technology when there is a lower surrounding air temperature compared to the target internal temperature (difference of at least 10°C/18°F). Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Superior energy efficiency and lower maintenance costs versus air conditioners. Standards Maintains enclosure's NEMA 4X rating IP 56 UR, cUR and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. EMI/RFI suppression meets CE. Door contact provision for power down when enclosure door is opened. Gasket, mounting kit and template for cutout and drilling are included. Can be mounted vertically or horizontally for application flexibility. Cover finished in unpainted 316 stainless steel See Manual/Technical Data Sheet for drilling template and full electrical specifications. Accessories Remote Door Switches Gasket Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Cooling Capacity - Dimensions - Sample Performance Part No. - Voltage - Frequency - W/°C - W/°F - H - W - D - ΔT = 20°C/36°F PKS3042A115N4SS - 115V 60 Hz 22 12 12.00 12.00 7.89 440W (1400 BTU) PKS3092A115N4SS - 115V 60 Hz 45 25 22.75 12.00 7.89 900W (3000 BTU) Actual cooling performance based on difference (ΔT) between ambient and target internal temperature.

Description

  • Designed for indoor, outdoor, corrosive outdoor or washdown applications.
  • Air to air heat exchangers provide superior technology when there is a lower surrounding air temperature compared to the target internal temperature (difference of at least 10°C/18°F).
  • Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air.
  • Superior energy efficiency and lower maintenance costs versus air conditioners.

Standards

  • Maintains enclosure's NEMA 4X rating
  • IP 56
  • UR, cUR and CE

Features

  • R134a refrigerant.
  • Thermostat control accessible from inside enclosure.
  • EMI/RFI suppression meets CE.
  • Door contact provision for power down when enclosure door is opened.
  • Gasket, mounting kit and template for cutout and drilling are included.
  • Can be mounted vertically or horizontally for application flexibility.
  • Cover finished in unpainted 316 stainless steel
  • See Manual/Technical Data Sheet for drilling template and full electrical specifications.

Accessories

  • Remote Door Switches
  • Gasket Kits

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


- - Cooling Capacity - Dimensions - Sample Performance
Part No. - Voltage - Frequency - W/°C - W/°F - H - W - D - ΔT = 20°C/36°F
PKS3042A115N4SS - 115V 60 Hz 22 12 12.00 12.00 7.89 440W (1400 BTU)
PKS3092A115N4SS - 115V 60 Hz 45 25 22.75 12.00 7.89 900W (3000 BTU)
Actual cooling performance based on difference (ΔT) between ambient and target internal temperature.

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Heat Exchangers
Product Number PKS3092A115N4SS
Product Name Electrical - Climate Control - Heat Exchangers - Air/Air
Unlock Full Specs
to access all available technical data

Similar Products