Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures PJ944P3

Description
Application Designed for use as pushbutton enclosures for 22.5mm or 30.5mm devices. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Mounting through rear holes on enclosure. Use #8 x 1 inch screw (not included). Enhanced UV inhibitors protect against outdoor weathering. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional aluminum inner panel natural finish. Accessories Hole Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - # of - Enclosure - Optional Aluminum Panel Part No. - Part No. - Holes - H - W - D - Part No. - H - W PJ744P1 - PJ744P221 - 1 6.74 3.93 3.88 PJP74 - 4.00 3.13 PJ744P2 - PJ744P222 - 2 6.74 3.93 3.88 PJP74 - 4.00 3.13 PJ944P3 - PJ944P223 - 3 8.99 3.93 3.88 PJP94 - 6.25 3.13
Request a Quote Datasheet
Description
Application Designed for use as pushbutton enclosures for 22.5mm or 30.5mm devices. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Mounting through rear holes on enclosure. Use #8 x 1 inch screw (not included). Enhanced UV inhibitors protect against outdoor weathering. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional aluminum inner panel natural finish. Accessories Hole Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - # of - Enclosure - Optional Aluminum Panel Part No. - Part No. - Holes - H - W - D - Part No. - H - W PJ744P1 - PJ744P221 - 1 6.74 3.93 3.88 PJP74 - 4.00 3.13 PJ744P2 - PJ744P222 - 2 6.74 3.93 3.88 PJP74 - 4.00 3.13 PJ944P3 - PJ944P223 - 3 8.99 3.93 3.88 PJP94 - 6.25 3.13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - PJ944P3 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
PJ944P3
Electrical - Operator Interface - Pushbutton Enclosures PJ944P3
Application Designed for use as pushbutton enclosures for 22.5mm or 30.5mm devices. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Mounting through rear holes on enclosure. Use #8 x 1 inch screw (not included). Enhanced UV inhibitors protect against outdoor weathering. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional aluminum inner panel natural finish. Accessories Hole Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - # of - Enclosure - Optional Aluminum Panel Part No. - Part No. - Holes - H - W - D - Part No. - H - W PJ744P1 - PJ744P221 - 1 6.74 3.93 3.88 PJP74 - 4.00 3.13 PJ744P2 - PJ744P222 - 2 6.74 3.93 3.88 PJP74 - 4.00 3.13 PJ944P3 - PJ944P223 - 3 8.99 3.93 3.88 PJP94 - 6.25 3.13

Application

  • Designed for use as pushbutton enclosures for 22.5mm or 30.5mm devices.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12 and 13
  • CSA Type 1, 2, 3, 4, 4X, 12 and 13
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Cover is fastened with captive stainless steel screws in threaded brass inserts.
  • Captive oil resistant gasket provides a positive seal.
  • Mounting through rear holes on enclosure. Use #8 x 1 inch screw (not included).
  • Enhanced UV inhibitors protect against outdoor weathering.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in Technical Information.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional aluminum inner panel natural finish.

Accessories

  • Hole Plugs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


30.5mm PB - 22.5mm PB - # of - Enclosure - Optional Aluminum Panel
Part No. - Part No. - Holes - H - W - D - Part No. - H - W
PJ744P1 - PJ744P221 - 1 6.74 3.93 3.88 PJP74 - 4.00 3.13
PJ744P2 - PJ744P222 - 2 6.74 3.93 3.88 PJP74 - 4.00 3.13
PJ944P3 - PJ944P223 - 3 8.99 3.93 3.88 PJP94 - 6.25 3.13

Supplier's Site
Enclosures, Boxes, & Cases - PJ944P3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJ944P3
Enclosures, Boxes, & Cases PJ944P3
9X4X4 3 HOLE PBUTTON

9X4X4 3 HOLE PBUTTON

Buy Now
Boxes - PJ944P3-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Cover Included 8.990"" L x 3.930"" W (228.35mm x 99.82mm) X 3.880"" (98.55mm)"

"Box Fiberglass/Polyester Gray Cover Included 8.990"" L x 3.930"" W (228.35mm x 99.82mm) X 3.880"" (98.55mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PJ944P3
Electrical Enclosures PJ944P3
Electrical Enclosures 4/4X Polyester 9x4x4 30.5Pushbutton 3Hole

Electrical Enclosures 4/4X Polyester 9x4x4 30.5Pushbutton 3Hole

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJ944P3 PJ944P3 PJ944P3-ND PJ944P3
Product Name Electrical - Operator Interface - Pushbutton Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 8.99 inch (228 mm) 9 inch (229 mm)
Width 3.93 inch (99.82 mm) 3.93 inch (99.82 mm)
Depth 3.88 inch (98.55 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1412J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455L2201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1454D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.88 inch (149 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455D802BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 1.77 inch (44.96 mm)
View Details
4 suppliers