Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures PJ664HP4

Description
Application Designed for use as pushbutton enclosures for 30.5mm devices. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Enhanced UV inhibitors protect against outdoor weathering. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum. Accessories Additional Inner Panels Terminal Kit Assemblies PJ Stainless Replacement Mounting Feet Hole Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Lift Off Cover - Hinged Cover - No. - Enclosure - Optional Inner Panel 30.5mm PB Part No. - 30.5mm PB Part No. - Holes - H - W - D - Part No. - H - W PJ664P4 - PJ664HP4 - 4 6.10 6.10 4.18 14R0505 - 4.88 4.88 PJ864P6 - PJ864HP6 - 6 8.00 6.12 4.13 14R0705 - 6.75 4.88 PJ1084P9 - PJ1084HP9 - 9 10.13 8.26 4.13 14R0907 - 8.75 6.88 PJ1086P9 - PJ1086HP9 - 9 10.13 8.26 6.13 14R0907 - 8.75 6.88 PJ1086P12 - PJ1086HP12 - 12 10.13 8.26 6.13 14R0907 - 8.75 6.88 PJ12106P16 - PJ12106HP16 - 16 12.13 10.26 6.13 14R1109 - 10.75 8.88 PJ12106P20 - PJ12106HP20 - 20 12.13 10.26 6.13 14R1109 - 10.75 8.88 PJ14126P25 - PJ14126HP25 - 25 14.13 12.26 6.13 14R1311 - 12.75 10.88 PJ16148P30 - PJ16148HP30 - 30 16.27 14.40 8.13 14R1513 - 14.75 12.88 PJ18168P42 - PJ18168HP42 - 42 18.40 16.40 8.13 P1868 - 16.88 14.88 Alternative inner panel options available.
Request a Quote Datasheet
Description
Application Designed for use as pushbutton enclosures for 30.5mm devices. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Enhanced UV inhibitors protect against outdoor weathering. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum. Accessories Additional Inner Panels Terminal Kit Assemblies PJ Stainless Replacement Mounting Feet Hole Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Lift Off Cover - Hinged Cover - No. - Enclosure - Optional Inner Panel 30.5mm PB Part No. - 30.5mm PB Part No. - Holes - H - W - D - Part No. - H - W PJ664P4 - PJ664HP4 - 4 6.10 6.10 4.18 14R0505 - 4.88 4.88 PJ864P6 - PJ864HP6 - 6 8.00 6.12 4.13 14R0705 - 6.75 4.88 PJ1084P9 - PJ1084HP9 - 9 10.13 8.26 4.13 14R0907 - 8.75 6.88 PJ1086P9 - PJ1086HP9 - 9 10.13 8.26 6.13 14R0907 - 8.75 6.88 PJ1086P12 - PJ1086HP12 - 12 10.13 8.26 6.13 14R0907 - 8.75 6.88 PJ12106P16 - PJ12106HP16 - 16 12.13 10.26 6.13 14R1109 - 10.75 8.88 PJ12106P20 - PJ12106HP20 - 20 12.13 10.26 6.13 14R1109 - 10.75 8.88 PJ14126P25 - PJ14126HP25 - 25 14.13 12.26 6.13 14R1311 - 12.75 10.88 PJ16148P30 - PJ16148HP30 - 30 16.27 14.40 8.13 14R1513 - 14.75 12.88 PJ18168P42 - PJ18168HP42 - 42 18.40 16.40 8.13 P1868 - 16.88 14.88 Alternative inner panel options available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - PJ664HP4 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
PJ664HP4
Electrical - Operator Interface - Pushbutton Enclosures PJ664HP4
Application Designed for use as pushbutton enclosures for 30.5mm devices. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Enhanced UV inhibitors protect against outdoor weathering. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum. Accessories Additional Inner Panels Terminal Kit Assemblies PJ Stainless Replacement Mounting Feet Hole Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Lift Off Cover - Hinged Cover - No. - Enclosure - Optional Inner Panel 30.5mm PB Part No. - 30.5mm PB Part No. - Holes - H - W - D - Part No. - H - W PJ664P4 - PJ664HP4 - 4 6.10 6.10 4.18 14R0505 - 4.88 4.88 PJ864P6 - PJ864HP6 - 6 8.00 6.12 4.13 14R0705 - 6.75 4.88 PJ1084P9 - PJ1084HP9 - 9 10.13 8.26 4.13 14R0907 - 8.75 6.88 PJ1086P9 - PJ1086HP9 - 9 10.13 8.26 6.13 14R0907 - 8.75 6.88 PJ1086P12 - PJ1086HP12 - 12 10.13 8.26 6.13 14R0907 - 8.75 6.88 PJ12106P16 - PJ12106HP16 - 16 12.13 10.26 6.13 14R1109 - 10.75 8.88 PJ12106P20 - PJ12106HP20 - 20 12.13 10.26 6.13 14R1109 - 10.75 8.88 PJ14126P25 - PJ14126HP25 - 25 14.13 12.26 6.13 14R1311 - 12.75 10.88 PJ16148P30 - PJ16148HP30 - 30 16.27 14.40 8.13 14R1513 - 14.75 12.88 PJ18168P42 - PJ18168HP42 - 42 18.40 16.40 8.13 P1868 - 16.88 14.88 Alternative inner panel options available.

Application

  • Designed for use as pushbutton enclosures for 30.5mm devices.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12 and 13
  • CSA Type 1, 2, 3, 4, 4X, 12 and 13
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Standard JIC sizes under 18" x 16".
  • Threaded brass inserts are provided for optional inner panel or terminal kit mounting.
  • Cover is fastened with captive stainless steel screws in threaded brass inserts.
  • Captive oil resistant gasket provides a positive seal.
  • Threaded brass inserts are provided for mounting feet to the rear of the enclosure.
  • Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure.
  • Enhanced UV inhibitors protect against outdoor weathering.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in Technical Information.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional inner panels are available in white powder coated finished steel or unfinished aluminum.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • PJ Stainless Replacement Mounting Feet
  • Hole Plugs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Lift Off Cover - Hinged Cover - No. - Enclosure - Optional Inner Panel
30.5mm PB Part No. - 30.5mm PB Part No. - Holes - H - W - D - Part No. - H - W
PJ664P4 - PJ664HP4 - 4 6.10 6.10 4.18 14R0505 - 4.88 4.88
PJ864P6 - PJ864HP6 - 6 8.00 6.12 4.13 14R0705 - 6.75 4.88
PJ1084P9 - PJ1084HP9 - 9 10.13 8.26 4.13 14R0907 - 8.75 6.88
PJ1086P9 - PJ1086HP9 - 9 10.13 8.26 6.13 14R0907 - 8.75 6.88
PJ1086P12 - PJ1086HP12 - 12 10.13 8.26 6.13 14R0907 - 8.75 6.88
PJ12106P16 - PJ12106HP16 - 16 12.13 10.26 6.13 14R1109 - 10.75 8.88
PJ12106P20 - PJ12106HP20 - 20 12.13 10.26 6.13 14R1109 - 10.75 8.88
PJ14126P25 - PJ14126HP25 - 25 14.13 12.26 6.13 14R1311 - 12.75 10.88
PJ16148P30 - PJ16148HP30 - 30 16.27 14.40 8.13 14R1513 - 14.75 12.88
PJ18168P42 - PJ18168HP42 - 42 18.40 16.40 8.13 P1868 - 16.88 14.88
Alternative inner panel options available.

Supplier's Site
Enclosures, Boxes, & Cases - PJ664HP4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJ664HP4
Enclosures, Boxes, & Cases PJ664HP4
NON MET HINGED SCREW COVER

NON MET HINGED SCREW COVER

Buy Now
Boxes - PJ664HP4-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.690"" L x 7.690"" W (195.33mm x 195.33mm) X 4.520"" (114.81mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.690"" L x 7.690"" W (195.33mm x 195.33mm) X 4.520"" (114.81mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PJ664HP4
Electrical Enclosures PJ664HP4
Electrical Enclosures Type 4/4X Polyester Hinge Pushbutton Box

Electrical Enclosures Type 4/4X Polyester Hinge Pushbutton Box

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJ664HP4 PJ664HP4 PJ664HP4-ND PJ664HP4
Product Name Electrical - Operator Interface - Pushbutton Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 6.1 inch (155 mm) 6.1 inch (155 mm)
Width 6.1 inch (155 mm) 6.1 inch (155 mm)
Depth 4.18 inch (106 mm)
Features Hinged Cover Hinged Cover RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455K1201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
5 suppliers
Enclosures, Boxes, & Cases - 1414PHL6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Boxes - 1414PHO8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers