Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures MPB9LG

Description
Application Designed to accept 22mm miniature oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except the MPB1 which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Offered in 2 colors - Cover and enclosure are phosphatized and finished in (a) ANSI 61 gray or (b) RAL7035 light gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - No. of - Enclosure Part No. - Part No. - Holes - H - W - D MPB1¹ - MPB1LG¹ - 1 3.25 2.75 3.50 MPB2¹ - MPB2LG¹ - 2 5.13 2.75 3.50 MPB3¹ - MPB3LG¹ - 3 7.00 2.75 3.50 MPB4¹ - MPB4LG¹ - 4 8.88 2.75 3.50 MPB6 - MPB6LG - 6 8.50 5.00 4.25 MPB9 - MPB9LG - 9 8.50 6.50 4.25 MPB12 - MPB12LG - 12 10.38 6.50 4.25 ¹ Not hinged
Request a Quote Datasheet
Description
Application Designed to accept 22mm miniature oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except the MPB1 which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Offered in 2 colors - Cover and enclosure are phosphatized and finished in (a) ANSI 61 gray or (b) RAL7035 light gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - No. of - Enclosure Part No. - Part No. - Holes - H - W - D MPB1¹ - MPB1LG¹ - 1 3.25 2.75 3.50 MPB2¹ - MPB2LG¹ - 2 5.13 2.75 3.50 MPB3¹ - MPB3LG¹ - 3 7.00 2.75 3.50 MPB4¹ - MPB4LG¹ - 4 8.88 2.75 3.50 MPB6 - MPB6LG - 6 8.50 5.00 4.25 MPB9 - MPB9LG - 9 8.50 6.50 4.25 MPB12 - MPB12LG - 12 10.38 6.50 4.25 ¹ Not hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - MPB9LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
MPB9LG
Electrical - Operator Interface - Pushbutton Enclosures MPB9LG
Application Designed to accept 22mm miniature oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except the MPB1 which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Offered in 2 colors - Cover and enclosure are phosphatized and finished in (a) ANSI 61 gray or (b) RAL7035 light gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - No. of - Enclosure Part No. - Part No. - Holes - H - W - D MPB1¹ - MPB1LG¹ - 1 3.25 2.75 3.50 MPB2¹ - MPB2LG¹ - 2 5.13 2.75 3.50 MPB3¹ - MPB3LG¹ - 3 7.00 2.75 3.50 MPB4¹ - MPB4LG¹ - 4 8.88 2.75 3.50 MPB6 - MPB6LG - 6 8.50 5.00 4.25 MPB9 - MPB9LG - 9 8.50 6.50 4.25 MPB12 - MPB12LG - 12 10.38 6.50 4.25 ¹ Not hinged

Application

  • Designed to accept 22mm miniature oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed 14 gauge steel except the MPB1 which is 16 gauge.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Captive cover screws thread into sealed wells.
  • Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table).
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Offered in 2 colors - Cover and enclosure are phosphatized and finished in (a) ANSI 61 gray or (b) RAL7035 light gray powder coating.

Accessories

  • Hole Plugs
  • Pedestal and Base
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


ANSI 61 Gray - RAL7035 Light Gray - No. of - Enclosure
Part No. - Part No. - Holes - H - W - D
MPB1¹ - MPB1LG¹ - 1 3.25 2.75 3.50
MPB2¹ - MPB2LG¹ - 2 5.13 2.75 3.50
MPB3¹ - MPB3LG¹ - 3 7.00 2.75 3.50
MPB4¹ - MPB4LG¹ - 4 8.88 2.75 3.50
MPB6 - MPB6LG - 6 8.50 5.00 4.25
MPB9 - MPB9LG - 9 8.50 6.50 4.25
MPB12 - MPB12LG - 12 10.38 6.50 4.25
¹ Not hinged

Supplier's Site
Boxes - 164-MPB9LG-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 6.5""L X 4.33""W"

"ENCLOSURE STL 6.5""L X 4.33""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - MPB9LG - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
MPB9LG
Enclosures, Boxes, & Cases MPB9LG
9 HOLE 22MM PUSHBUTTON BOX

9 HOLE 22MM PUSHBUTTON BOX

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number MPB9LG 164-MPB9LG-ND MPB9LG
Product Name Electrical - Operator Interface - Pushbutton Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBFBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414SCE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411FBXBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers