Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures MPB4

Description
Application Designed to accept 22mm miniature oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except the MPB1 which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Offered in 2 colors - Cover and enclosure are phosphatized and finished in (a) ANSI 61 gray or (b) RAL7035 light gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - No. of - Enclosure Part No. - Part No. - Holes - H - W - D MPB1¹ - MPB1LG¹ - 1 3.25 2.75 3.50 MPB2¹ - MPB2LG¹ - 2 5.13 2.75 3.50 MPB3¹ - MPB3LG¹ - 3 7.00 2.75 3.50 MPB4¹ - MPB4LG¹ - 4 8.88 2.75 3.50 MPB6 - MPB6LG - 6 8.50 5.00 4.25 MPB9 - MPB9LG - 9 8.50 6.50 4.25 MPB12 - MPB12LG - 12 10.38 6.50 4.25 ¹ Not hinged
Request a Quote Datasheet
Description
Application Designed to accept 22mm miniature oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except the MPB1 which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Offered in 2 colors - Cover and enclosure are phosphatized and finished in (a) ANSI 61 gray or (b) RAL7035 light gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - No. of - Enclosure Part No. - Part No. - Holes - H - W - D MPB1¹ - MPB1LG¹ - 1 3.25 2.75 3.50 MPB2¹ - MPB2LG¹ - 2 5.13 2.75 3.50 MPB3¹ - MPB3LG¹ - 3 7.00 2.75 3.50 MPB4¹ - MPB4LG¹ - 4 8.88 2.75 3.50 MPB6 - MPB6LG - 6 8.50 5.00 4.25 MPB9 - MPB9LG - 9 8.50 6.50 4.25 MPB12 - MPB12LG - 12 10.38 6.50 4.25 ¹ Not hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - MPB4 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
MPB4
Electrical - Operator Interface - Pushbutton Enclosures MPB4
Application Designed to accept 22mm miniature oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except the MPB1 which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Offered in 2 colors - Cover and enclosure are phosphatized and finished in (a) ANSI 61 gray or (b) RAL7035 light gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - No. of - Enclosure Part No. - Part No. - Holes - H - W - D MPB1¹ - MPB1LG¹ - 1 3.25 2.75 3.50 MPB2¹ - MPB2LG¹ - 2 5.13 2.75 3.50 MPB3¹ - MPB3LG¹ - 3 7.00 2.75 3.50 MPB4¹ - MPB4LG¹ - 4 8.88 2.75 3.50 MPB6 - MPB6LG - 6 8.50 5.00 4.25 MPB9 - MPB9LG - 9 8.50 6.50 4.25 MPB12 - MPB12LG - 12 10.38 6.50 4.25 ¹ Not hinged

Application

  • Designed to accept 22mm miniature oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed 14 gauge steel except the MPB1 which is 16 gauge.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Captive cover screws thread into sealed wells.
  • Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table).
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Offered in 2 colors - Cover and enclosure are phosphatized and finished in (a) ANSI 61 gray or (b) RAL7035 light gray powder coating.

Accessories

  • Hole Plugs
  • Pedestal and Base
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


ANSI 61 Gray - RAL7035 Light Gray - No. of - Enclosure
Part No. - Part No. - Holes - H - W - D
MPB1¹ - MPB1LG¹ - 1 3.25 2.75 3.50
MPB2¹ - MPB2LG¹ - 2 5.13 2.75 3.50
MPB3¹ - MPB3LG¹ - 3 7.00 2.75 3.50
MPB4¹ - MPB4LG¹ - 4 8.88 2.75 3.50
MPB6 - MPB6LG - 6 8.50 5.00 4.25
MPB9 - MPB9LG - 9 8.50 6.50 4.25
MPB12 - MPB12LG - 12 10.38 6.50 4.25
¹ Not hinged

Supplier's Site
Enclosures, Boxes, & Cases - MPB4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
MPB4
Enclosures, Boxes, & Cases MPB4
MINI PUSHBUTTON BOX

MINI PUSHBUTTON BOX

Buy Now
Boxes - MPB4-ND - DigiKey
Thief River Falls, MN, United States
Boxes
MPB4-ND
Boxes MPB4-ND
"Box Metal, Steel Gray Cover Included 9.190"" L x 3.060"" W (233.43mm x 77.72mm) X 3.500"" (88.90mm)"

"Box Metal, Steel Gray Cover Included 9.190"" L x 3.060"" W (233.43mm x 77.72mm) X 3.500"" (88.90mm)"

Buy Now Datasheet
Enclosure - 1026150 - Radwell International
Willingboro, NJ, United States
Enclosure
1026150
Enclosure 1026150
PUSHBUTTON ENCLOSURE, 4 HOLES, 22MM, NEMA 12/13, 9 X 3 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON ENCLOSURE, 4 HOLES, 22MM, NEMA 12/13, 9 X 3 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
MPB4
Electrical Enclosures MPB4
Electrical Enclosures N12 Steel Pushbutton 8.88x3.5x2.75" 4Hole

Electrical Enclosures N12 Steel Pushbutton 8.88x3.5x2.75" 4Hole

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Radwell International VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number MPB4 MPB4 MPB4-ND 1026150 MPB4
Product Name Electrical - Operator Interface - Pushbutton Enclosures Enclosures, Boxes, & Cases Boxes Enclosure Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 8.88 inch (226 mm) 8.88 inch (226 mm)
Width 2.75 inch (69.85 mm) 2.75 inch (69.85 mm)
Depth 3.5 inch (88.9 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBHU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBLBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411BU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418CA6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers