Hammond Manufacturing Company Inc. Electrical - Modular - IME Series IJK208

Description
Connects side by side units at 6 points. Maintains UL/CSA Type 12 approvals. Finished in beige. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - For Use With Enclosure A x C (mm) IJK166 - 1600 x 600 IJK168 - 1600 x 800 IJK184 - 1800 x 400 IJK185 - 1800 x 500 IJK186 - 1800 x 600 IJK188 - 1800 x 800 IJK204 - 2000 x 400 IJK205 - 2000 x 500 IJK206 - 2000 x 600 IJK208 - 2000 x 800
Request a Quote
Description
Connects side by side units at 6 points. Maintains UL/CSA Type 12 approvals. Finished in beige. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - For Use With Enclosure A x C (mm) IJK166 - 1600 x 600 IJK168 - 1600 x 800 IJK184 - 1800 x 400 IJK185 - 1800 x 500 IJK186 - 1800 x 600 IJK188 - 1800 x 800 IJK204 - 2000 x 400 IJK205 - 2000 x 500 IJK206 - 2000 x 600 IJK208 - 2000 x 800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - IME Series - IJK208 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - IME Series
IJK208
Electrical - Modular - IME Series IJK208
Connects side by side units at 6 points. Maintains UL/CSA Type 12 approvals. Finished in beige. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - For Use With Enclosure A x C (mm) IJK166 - 1600 x 600 IJK168 - 1600 x 800 IJK184 - 1800 x 400 IJK185 - 1800 x 500 IJK186 - 1800 x 600 IJK188 - 1800 x 800 IJK204 - 2000 x 400 IJK205 - 2000 x 500 IJK206 - 2000 x 600 IJK208 - 2000 x 800
  • Connects side by side units at 6 points.
  • Maintains UL/CSA Type 12 approvals.
  • Finished in beige.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - For Use With Enclosure A x C (mm)
IJK166 - 1600 x 600
IJK168 - 1600 x 800
IJK184 - 1800 x 400
IJK185 - 1800 x 500
IJK186 - 1800 x 600
IJK188 - 1800 x 800
IJK204 - 2000 x 400
IJK205 - 2000 x 500
IJK206 - 2000 x 600
IJK208 - 2000 x 800

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number IJK208
Product Name Electrical - Modular - IME Series
Type Electronic and Instrument Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414N4PHELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers
Boxes - 1414PHM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Electrical - Modular - HME Series - HME1668 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 62.99 inch (1600 mm)
Width 23.62 inch (600 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1401C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers