Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures HYMPB2SS

Description
Application Designed to pushbuttons and indicators while protecting against harsh, hygienic environments. Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation. Hex head design screws and door-edge mounted silicone gasket allow for easy cleaning in hose-down environments. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 12, 4, 4X CSA Type 3R, 12, 4, 4X NSF – ANSI 169 Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics. Complies with NEMA 3R, 12, 4, 4X IEC 60529, IP69, IP69K Construction Formed 304 stainless steel. Sloped 3° on all 4 sides Continuously welded seams ground smooth. Hex head screw cover can be completely removed for modifications. Silicone gasket mounts around entire door edge allowing for efficient cleaning in hygienic environments. Gasket can be easily removed and re-installed for cleaning or replacement. Additional silicone gaskets can be ordered separately. Multiple pushbutton hole configurations with either 22.5mm or 30.5mm notched holes. No pre-drilled wall mounting holes allow for flexible mounting alternatives - weld-in-place, stand-offs Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with a smooth #4 dairy finish. Accessories Wallmount Stand-offs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22mm Hole - 30mm Hole - - Enclosure - Replacement Part No. - Part No. - # Holes - H - W - D - Gasket HYMPB1SS - HYPB1SS - 1 7.94 4.88 4.00 HYG85 HYMPB2SS - HYPB2SS - 2 7.94 4.88 4.00 HYG85 HYMPB3SS - HYPB3SS - 3 9.94 4.88 4.00 HYG105 HYMPB4VSS - HYPB4VSS - 4 11.94 4.88 4.00 HYG125 HYMPB4SS - HYPB4SS - 4 9.94 6.88 4.00 HYG107 HYMPB6SS - HYPB6SS - 6 11.94 8.88 4.00 HYG129
Request a Quote Datasheet
Description
Application Designed to pushbuttons and indicators while protecting against harsh, hygienic environments. Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation. Hex head design screws and door-edge mounted silicone gasket allow for easy cleaning in hose-down environments. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 12, 4, 4X CSA Type 3R, 12, 4, 4X NSF – ANSI 169 Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics. Complies with NEMA 3R, 12, 4, 4X IEC 60529, IP69, IP69K Construction Formed 304 stainless steel. Sloped 3° on all 4 sides Continuously welded seams ground smooth. Hex head screw cover can be completely removed for modifications. Silicone gasket mounts around entire door edge allowing for efficient cleaning in hygienic environments. Gasket can be easily removed and re-installed for cleaning or replacement. Additional silicone gaskets can be ordered separately. Multiple pushbutton hole configurations with either 22.5mm or 30.5mm notched holes. No pre-drilled wall mounting holes allow for flexible mounting alternatives - weld-in-place, stand-offs Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with a smooth #4 dairy finish. Accessories Wallmount Stand-offs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22mm Hole - 30mm Hole - - Enclosure - Replacement Part No. - Part No. - # Holes - H - W - D - Gasket HYMPB1SS - HYPB1SS - 1 7.94 4.88 4.00 HYG85 HYMPB2SS - HYPB2SS - 2 7.94 4.88 4.00 HYG85 HYMPB3SS - HYPB3SS - 3 9.94 4.88 4.00 HYG105 HYMPB4VSS - HYPB4VSS - 4 11.94 4.88 4.00 HYG125 HYMPB4SS - HYPB4SS - 4 9.94 6.88 4.00 HYG107 HYMPB6SS - HYPB6SS - 6 11.94 8.88 4.00 HYG129
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - HYMPB2SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
HYMPB2SS
Electrical - Operator Interface - Pushbutton Enclosures HYMPB2SS
Application Designed to pushbuttons and indicators while protecting against harsh, hygienic environments. Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation. Hex head design screws and door-edge mounted silicone gasket allow for easy cleaning in hose-down environments. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 12, 4, 4X CSA Type 3R, 12, 4, 4X NSF – ANSI 169 Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics. Complies with NEMA 3R, 12, 4, 4X IEC 60529, IP69, IP69K Construction Formed 304 stainless steel. Sloped 3° on all 4 sides Continuously welded seams ground smooth. Hex head screw cover can be completely removed for modifications. Silicone gasket mounts around entire door edge allowing for efficient cleaning in hygienic environments. Gasket can be easily removed and re-installed for cleaning or replacement. Additional silicone gaskets can be ordered separately. Multiple pushbutton hole configurations with either 22.5mm or 30.5mm notched holes. No pre-drilled wall mounting holes allow for flexible mounting alternatives - weld-in-place, stand-offs Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with a smooth #4 dairy finish. Accessories Wallmount Stand-offs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22mm Hole - 30mm Hole - - Enclosure - Replacement Part No. - Part No. - # Holes - H - W - D - Gasket HYMPB1SS - HYPB1SS - 1 7.94 4.88 4.00 HYG85 HYMPB2SS - HYPB2SS - 2 7.94 4.88 4.00 HYG85 HYMPB3SS - HYPB3SS - 3 9.94 4.88 4.00 HYG105 HYMPB4VSS - HYPB4VSS - 4 11.94 4.88 4.00 HYG125 HYMPB4SS - HYPB4SS - 4 9.94 6.88 4.00 HYG107 HYMPB6SS - HYPB6SS - 6 11.94 8.88 4.00 HYG129

Application

  • Designed to pushbuttons and indicators while protecting against harsh, hygienic environments.
  • Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation.
  • Hex head design screws and door-edge mounted silicone gasket allow for easy cleaning in hose-down environments.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 3R, 12, 4, 4X
  • CSA Type 3R, 12, 4, 4X
  • NSF – ANSI 169
    • Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable. Refer to each accessory individually or call factory for specifics.
  • Complies with
    • NEMA 3R, 12, 4, 4X
    • IEC 60529, IP69, IP69K

Construction

  • Formed 304 stainless steel.
  • Sloped 3° on all 4 sides
  • Continuously welded seams ground smooth.
  • Hex head screw cover can be completely removed for modifications.
  • Silicone gasket mounts around entire door edge allowing for efficient cleaning in hygienic environments.
  • Gasket can be easily removed and re-installed for cleaning or replacement. Additional silicone gaskets can be ordered separately.
  • Multiple pushbutton hole configurations with either 22.5mm or 30.5mm notched holes.
  • No pre-drilled wall mounting holes allow for flexible mounting alternatives - weld-in-place, stand-offs
  • Bonding stud provided on door and grounding stud installed in enclosure.

Finish

  • Cover and enclosure are natural stainless steel with a smooth #4 dairy finish.

Accessories

  • Wallmount Stand-offs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


22mm Hole - 30mm Hole - - Enclosure - Replacement
Part No. - Part No. - # Holes - H - W - D - Gasket
HYMPB1SS - HYPB1SS - 1 7.94 4.88 4.00 HYG85
HYMPB2SS - HYPB2SS - 2 7.94 4.88 4.00 HYG85
HYMPB3SS - HYPB3SS - 3 9.94 4.88 4.00 HYG105
HYMPB4VSS - HYPB4VSS - 4 11.94 4.88 4.00 HYG125
HYMPB4SS - HYPB4SS - 4 9.94 6.88 4.00 HYG107
HYMPB6SS - HYPB6SS - 6 11.94 8.88 4.00 HYG129

Supplier's Site
Boxes - 164-HYMPB2SS-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE S STL GRY 4.98""L X 4""W"

"ENCLOSURE S STL GRY 4.98""L X 4""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - HYMPB2SS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HYMPB2SS
Enclosures, Boxes, & Cases HYMPB2SS
Hygienic HY 22.5mm Pushbutton Encl - 2 H

Hygienic HY 22.5mm Pushbutton Encl - 2 H

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HYMPB2SS 164-HYMPB2SS-ND HYMPB2SS
Product Name Electrical - Operator Interface - Pushbutton Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box
Length 8 inch (203 mm)
Width 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418N4K12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Boxes - 1414PHM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBXU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBUBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers