Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets HWC3012USR

Description
Looking for a dust-resistant cabinet? Add a solid or window door along with the HWCF Cabinet Sealing and Filter Kit. Features Available in three (3) heights, two (2) widths and two (2) depths. Optional locking doors are constructed in 16-gauge steel. The door installs in minutes and is available in the vented, tinted window and solid options. The main body is constructed in 16-gauge welded steel and includes four (4) vents for optional fans on the sides of the cabinet. The main body can be installed to swing from left to right or right to left. Includes one (1) pair of adjustable depth 10-32 tapped EIA-compliant mounting rack rails. Thirty (30) inch wide mounting rails include cutouts for optional 1U 19" accessories, such as cable management or power bars. 10-32 tapped rails are easy to remove on-site and replace with square hole rails (sold separately) if needed. Includes starter pack of SCREW1032-50 screws. Rear Section Features The heavy-duty rear bracket is constructed in 14-gauge welded steel and features a spring-hinge pin for easy installation and removal. 2.50” and 2.00” conduit knockouts are located on the side. 3.00", 2.00”, 1.38” and 1.12” conduit knockouts are located on the top and bottom. Fan knockouts/cable access is located on the top and bottom. Numerous cable management mounting points are included. Heavy-duty keyhole for wall mounting. Large openings in the rear for cable access. Dedicated bonding and grounding points that also provide drill-less mounting of electrical utility boxes. Ground Cable Kit sold separately. Specifications UL Listed 2416 load rated for up to 350 lbs (158 kg). Static Load tested to 1,400 lbs (635 kg). NEW: Seismic rated up to 200 lbs (90.72 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Rugged sand-textured black powder paint reduces fingerprints and marks. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements, when the door is installed. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Universal Rack Shelf Two Post Sliding Rack Shelf Rack Unit Label Fan Kits Wall Rack Cabinet Sealing and Filter Kit Grounding & Bonding Rack Screws with Pilot Point Power Distribution Units (PDUs)
Request a Quote
Description
Looking for a dust-resistant cabinet? Add a solid or window door along with the HWCF Cabinet Sealing and Filter Kit. Features Available in three (3) heights, two (2) widths and two (2) depths. Optional locking doors are constructed in 16-gauge steel. The door installs in minutes and is available in the vented, tinted window and solid options. The main body is constructed in 16-gauge welded steel and includes four (4) vents for optional fans on the sides of the cabinet. The main body can be installed to swing from left to right or right to left. Includes one (1) pair of adjustable depth 10-32 tapped EIA-compliant mounting rack rails. Thirty (30) inch wide mounting rails include cutouts for optional 1U 19" accessories, such as cable management or power bars. 10-32 tapped rails are easy to remove on-site and replace with square hole rails (sold separately) if needed. Includes starter pack of SCREW1032-50 screws. Rear Section Features The heavy-duty rear bracket is constructed in 14-gauge welded steel and features a spring-hinge pin for easy installation and removal. 2.50” and 2.00” conduit knockouts are located on the side. 3.00", 2.00”, 1.38” and 1.12” conduit knockouts are located on the top and bottom. Fan knockouts/cable access is located on the top and bottom. Numerous cable management mounting points are included. Heavy-duty keyhole for wall mounting. Large openings in the rear for cable access. Dedicated bonding and grounding points that also provide drill-less mounting of electrical utility boxes. Ground Cable Kit sold separately. Specifications UL Listed 2416 load rated for up to 350 lbs (158 kg). Static Load tested to 1,400 lbs (635 kg). NEW: Seismic rated up to 200 lbs (90.72 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Rugged sand-textured black powder paint reduces fingerprints and marks. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements, when the door is installed. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Universal Rack Shelf Two Post Sliding Rack Shelf Rack Unit Label Fan Kits Wall Rack Cabinet Sealing and Filter Kit Grounding & Bonding Rack Screws with Pilot Point Power Distribution Units (PDUs)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWC3012USR - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets
HWC3012USR
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets HWC3012USR
Looking for a dust-resistant cabinet? Add a solid or window door along with the HWCF Cabinet Sealing and Filter Kit. Features Available in three (3) heights, two (2) widths and two (2) depths. Optional locking doors are constructed in 16-gauge steel. The door installs in minutes and is available in the vented, tinted window and solid options. The main body is constructed in 16-gauge welded steel and includes four (4) vents for optional fans on the sides of the cabinet. The main body can be installed to swing from left to right or right to left. Includes one (1) pair of adjustable depth 10-32 tapped EIA-compliant mounting rack rails. Thirty (30) inch wide mounting rails include cutouts for optional 1U 19" accessories, such as cable management or power bars. 10-32 tapped rails are easy to remove on-site and replace with square hole rails (sold separately) if needed. Includes starter pack of SCREW1032-50 screws. Rear Section Features The heavy-duty rear bracket is constructed in 14-gauge welded steel and features a spring-hinge pin for easy installation and removal. 2.50” and 2.00” conduit knockouts are located on the side. 3.00", 2.00”, 1.38” and 1.12” conduit knockouts are located on the top and bottom. Fan knockouts/cable access is located on the top and bottom. Numerous cable management mounting points are included. Heavy-duty keyhole for wall mounting. Large openings in the rear for cable access. Dedicated bonding and grounding points that also provide drill-less mounting of electrical utility boxes. Ground Cable Kit sold separately. Specifications UL Listed 2416 load rated for up to 350 lbs (158 kg). Static Load tested to 1,400 lbs (635 kg). NEW: Seismic rated up to 200 lbs (90.72 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Rugged sand-textured black powder paint reduces fingerprints and marks. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements, when the door is installed. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Universal Rack Shelf Two Post Sliding Rack Shelf Rack Unit Label Fan Kits Wall Rack Cabinet Sealing and Filter Kit Grounding & Bonding Rack Screws with Pilot Point Power Distribution Units (PDUs)

Looking for a dust-resistant cabinet? Add a solid or window door along with the HWCF Cabinet Sealing and Filter Kit.

Features

  • Available in three (3) heights, two (2) widths and two (2) depths.
  • Optional locking doors are constructed in 16-gauge steel. The door installs in minutes and is available in the vented, tinted window and solid options.
  • The main body is constructed in 16-gauge welded steel and includes four (4) vents for optional fans on the sides of the cabinet.
  • The main body can be installed to swing from left to right or right to left.
  • Includes one (1) pair of adjustable depth 10-32 tapped EIA-compliant mounting rack rails.
    • Thirty (30) inch wide mounting rails include cutouts for optional 1U 19" accessories, such as cable management or power bars.
    • 10-32 tapped rails are easy to remove on-site and replace with square hole rails (sold separately) if needed.
  • Includes starter pack of SCREW1032-50 screws.

Rear Section Features

  • The heavy-duty rear bracket is constructed in 14-gauge welded steel and features a spring-hinge pin for easy installation and removal.
  • 2.50” and 2.00” conduit knockouts are located on the side.
  • 3.00", 2.00”, 1.38” and 1.12” conduit knockouts are located on the top and bottom.
  • Fan knockouts/cable access is located on the top and bottom.
  • Numerous cable management mounting points are included.
  • Heavy-duty keyhole for wall mounting.
  • Large openings in the rear for cable access.
  • Dedicated bonding and grounding points that also provide drill-less mounting of electrical utility boxes. Ground Cable Kit sold separately.

Specifications

  • UL Listed 2416 load rated for up to 350 lbs (158 kg). Static Load tested to 1,400 lbs (635 kg).
  • NEW: Seismic rated up to 200 lbs (90.72 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10.
  • Rugged sand-textured black powder paint reduces fingerprints and marks.
  • Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements, when the door is installed.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Cable Managers
  • Universal Rack Shelf
  • Two Post Sliding Rack Shelf
  • Rack Unit Label
  • Fan Kits
  • Wall Rack Cabinet Sealing and Filter Kit
  • Grounding & Bonding
  • Rack Screws with Pilot Point
  • Power Distribution Units (PDUs)
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number HWC3012USR
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H1AD3045BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 78.75 inch (2000 mm)
Width 30 inch (762 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Racks - EN4DH242424WLG-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
2 suppliers