Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HSP204

Description
Maintains UL/CSA Type 12 approvals. Screws fasten into frame. Optional tamper resistant screws available Bond studs provided for grounding. Finished in RAL 7035 light gray. Sold in quantities of two. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - For Use with HME Part Number - Height - Depth HSP145 - 1400 500 HSP146 - 1400 600 HSP148 - 1400 800 HSP165 - 1600 500 HSP166 - 1600 600 HSP168 - 1600 800 HSP184 - 1800 400 HSP185 - 1800 500 HSP186 - 1800 600 HSP188 - 1800 800 HSP204 - 2000 400 HSP205 - 2000 500 HSP206 - 2000 600 HSP208 - 2000 800 HSP225 - 2200 500 HSP226 - 2200 600 HSP228 - 2200 800
Request a Quote
Description
Maintains UL/CSA Type 12 approvals. Screws fasten into frame. Optional tamper resistant screws available Bond studs provided for grounding. Finished in RAL 7035 light gray. Sold in quantities of two. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - For Use with HME Part Number - Height - Depth HSP145 - 1400 500 HSP146 - 1400 600 HSP148 - 1400 800 HSP165 - 1600 500 HSP166 - 1600 600 HSP168 - 1600 800 HSP184 - 1800 400 HSP185 - 1800 500 HSP186 - 1800 600 HSP188 - 1800 800 HSP204 - 2000 400 HSP205 - 2000 500 HSP206 - 2000 600 HSP208 - 2000 800 HSP225 - 2200 500 HSP226 - 2200 600 HSP228 - 2200 800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HSP204 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HSP204
Electrical - Modular - HME Series HSP204
Maintains UL/CSA Type 12 approvals. Screws fasten into frame. Optional tamper resistant screws available Bond studs provided for grounding. Finished in RAL 7035 light gray. Sold in quantities of two. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - For Use with HME Part Number - Height - Depth HSP145 - 1400 500 HSP146 - 1400 600 HSP148 - 1400 800 HSP165 - 1600 500 HSP166 - 1600 600 HSP168 - 1600 800 HSP184 - 1800 400 HSP185 - 1800 500 HSP186 - 1800 600 HSP188 - 1800 800 HSP204 - 2000 400 HSP205 - 2000 500 HSP206 - 2000 600 HSP208 - 2000 800 HSP225 - 2200 500 HSP226 - 2200 600 HSP228 - 2200 800
  • Maintains UL/CSA Type 12 approvals.
  • Screws fasten into frame. Optional tamper resistant screws available
  • Bond studs provided for grounding.
  • Finished in RAL 7035 light gray.
  • Sold in quantities of two.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- For Use with HME
Part Number - Height - Depth
HSP145 - 1400 500
HSP146 - 1400 600
HSP148 - 1400 800
HSP165 - 1600 500
HSP166 - 1600 600
HSP168 - 1600 800
HSP184 - 1800 400
HSP185 - 1800 500
HSP186 - 1800 600
HSP188 - 1800 800
HSP204 - 2000 400
HSP205 - 2000 500
HSP206 - 2000 600
HSP208 - 2000 800
HSP225 - 2200 500
HSP226 - 2200 600
HSP228 - 2200 800

Supplier's Site
Enclosures Accessories and Hardware - HSP204 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HSP204
Enclosures Accessories and Hardware HSP204
HME SIDES (PAIR) - 2000 X 400

HME SIDES (PAIR) - 2000 X 400

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HSP204 HSP204
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBPBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12.01 inch (305 mm)
Width 20 inch (508 mm)
View Details
Electrical - Modular - HME Series - HMET18188 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 70.87 inch (1800 mm)
Width 70.87 inch (1800 mm)
View Details
3 suppliers