Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HSIP166

Description
Sold individually Formed 14 gauge galvanized steel unpainted Mounts directly to frame Can be used in combination with depth grid straps (top and bottom) Allows installation of 19" mounting rails including center support Reduced height may allow cable pass through on ganged cabinets Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall - For use with Cabinet Part No. - H - W - H - D HSIP145 - 1143 375 1400 500 HSIP146 - 1143 475 1400 600 HSIP148 - 1143 675 1400 800 HSIP165 - 1343 375 1600 500 HSIP166 - 1343 475 1600 600 HSIP168 - 1343 675 1600 800 HSIP184 - 1543 275 1800 400 HSIP185 - 1543 375 1800 500 HSIP186 - 1543 475 1800 600 HSIP188 - 1573 675 1800 800 HSIP204 - 1743 275 2000 400 HSIP205 - 1743 375 2000 500 HSIP206 - 1743 475 2000 600 HSIP208 - 1743 675 2000 800 HSIP225 - 1943 375 2200 500 HSIP226 - 1943 475 2200 600 HSIP228 - 1943 675 2200 800
Request a Quote
Description
Sold individually Formed 14 gauge galvanized steel unpainted Mounts directly to frame Can be used in combination with depth grid straps (top and bottom) Allows installation of 19" mounting rails including center support Reduced height may allow cable pass through on ganged cabinets Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall - For use with Cabinet Part No. - H - W - H - D HSIP145 - 1143 375 1400 500 HSIP146 - 1143 475 1400 600 HSIP148 - 1143 675 1400 800 HSIP165 - 1343 375 1600 500 HSIP166 - 1343 475 1600 600 HSIP168 - 1343 675 1600 800 HSIP184 - 1543 275 1800 400 HSIP185 - 1543 375 1800 500 HSIP186 - 1543 475 1800 600 HSIP188 - 1573 675 1800 800 HSIP204 - 1743 275 2000 400 HSIP205 - 1743 375 2000 500 HSIP206 - 1743 475 2000 600 HSIP208 - 1743 675 2000 800 HSIP225 - 1943 375 2200 500 HSIP226 - 1943 475 2200 600 HSIP228 - 1943 675 2200 800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HSIP166 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HSIP166
Electrical - Modular - HME Series HSIP166
Sold individually Formed 14 gauge galvanized steel unpainted Mounts directly to frame Can be used in combination with depth grid straps (top and bottom) Allows installation of 19" mounting rails including center support Reduced height may allow cable pass through on ganged cabinets Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall - For use with Cabinet Part No. - H - W - H - D HSIP145 - 1143 375 1400 500 HSIP146 - 1143 475 1400 600 HSIP148 - 1143 675 1400 800 HSIP165 - 1343 375 1600 500 HSIP166 - 1343 475 1600 600 HSIP168 - 1343 675 1600 800 HSIP184 - 1543 275 1800 400 HSIP185 - 1543 375 1800 500 HSIP186 - 1543 475 1800 600 HSIP188 - 1573 675 1800 800 HSIP204 - 1743 275 2000 400 HSIP205 - 1743 375 2000 500 HSIP206 - 1743 475 2000 600 HSIP208 - 1743 675 2000 800 HSIP225 - 1943 375 2200 500 HSIP226 - 1943 475 2200 600 HSIP228 - 1943 675 2200 800
  • Sold individually
  • Formed 14 gauge galvanized steel unpainted
  • Mounts directly to frame
  • Can be used in combination with depth grid straps (top and bottom)
  • Allows installation of 19" mounting rails including center support
  • Reduced height may allow cable pass through on ganged cabinets

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- Overall - For use with Cabinet
Part No. - H - W - H - D
HSIP145 - 1143 375 1400 500
HSIP146 - 1143 475 1400 600
HSIP148 - 1143 675 1400 800
HSIP165 - 1343 375 1600 500
HSIP166 - 1343 475 1600 600
HSIP168 - 1343 675 1600 800
HSIP184 - 1543 275 1800 400
HSIP185 - 1543 375 1800 500
HSIP186 - 1543 475 1800 600
HSIP188 - 1573 675 1800 800
HSIP204 - 1743 275 2000 400
HSIP205 - 1743 375 2000 500
HSIP206 - 1743 475 2000 600
HSIP208 - 1743 675 2000 800
HSIP225 - 1943 375 2200 500
HSIP226 - 1943 475 2200 600
HSIP228 - 1943 675 2200 800

Supplier's Site
Enclosures Accessories and Hardware - HSIP166 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HSIP166
Enclosures Accessories and Hardware HSIP166
HME SIDE MTG PANEL-1600 X 600

HME SIDE MTG PANEL-1600 X 600

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HSIP166 HSIP166
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414SCM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Electrical - Modular - HME Series - HSP186 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Electrical - Operator Interface - Modular Console System - 2CCSTL - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411FBNBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers