Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HSBP166

Description
Sold individually Formed 14 gauge galvanized steel unpainted Mounts directly to frame Full height and depth panel creating a full barrier between cells No provision for depth grid straps or 19" mounting rails Can be used as a mounting surface Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall - For use with Cabinet Part No. - Height - Width - Height - Depth HSBP145 - 1293 375 1400 500 HSBP146 - 1293 475 1400 600 HSBP148 - 1293 675 1400 800 HSBP165 - 1493 375 1600 500 HSBP166 - 1493 475 1600 600 HSBP168 - 1493 675 1600 800 HSBP184 - 1693 275 1800 400 HSBP185 - 1693 375 1800 500 HSBP186 - 1693 475 1800 600 HSBP188 - 1693 675 1800 800 HSBP204 - 1893 275 2000 400 HSBP205 - 1893 375 2000 500 HSBP206 - 1893 475 2000 600 HSBP208 - 1893 675 2000 800 HSBP225 - 2093 375 2200 500 HSBP226 - 2093 475 2200 600 HSBP228 - 2093 675 2200 800
Request a Quote
Description
Sold individually Formed 14 gauge galvanized steel unpainted Mounts directly to frame Full height and depth panel creating a full barrier between cells No provision for depth grid straps or 19" mounting rails Can be used as a mounting surface Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall - For use with Cabinet Part No. - Height - Width - Height - Depth HSBP145 - 1293 375 1400 500 HSBP146 - 1293 475 1400 600 HSBP148 - 1293 675 1400 800 HSBP165 - 1493 375 1600 500 HSBP166 - 1493 475 1600 600 HSBP168 - 1493 675 1600 800 HSBP184 - 1693 275 1800 400 HSBP185 - 1693 375 1800 500 HSBP186 - 1693 475 1800 600 HSBP188 - 1693 675 1800 800 HSBP204 - 1893 275 2000 400 HSBP205 - 1893 375 2000 500 HSBP206 - 1893 475 2000 600 HSBP208 - 1893 675 2000 800 HSBP225 - 2093 375 2200 500 HSBP226 - 2093 475 2200 600 HSBP228 - 2093 675 2200 800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HSBP166 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HSBP166
Electrical - Modular - HME Series HSBP166
Sold individually Formed 14 gauge galvanized steel unpainted Mounts directly to frame Full height and depth panel creating a full barrier between cells No provision for depth grid straps or 19" mounting rails Can be used as a mounting surface Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall - For use with Cabinet Part No. - Height - Width - Height - Depth HSBP145 - 1293 375 1400 500 HSBP146 - 1293 475 1400 600 HSBP148 - 1293 675 1400 800 HSBP165 - 1493 375 1600 500 HSBP166 - 1493 475 1600 600 HSBP168 - 1493 675 1600 800 HSBP184 - 1693 275 1800 400 HSBP185 - 1693 375 1800 500 HSBP186 - 1693 475 1800 600 HSBP188 - 1693 675 1800 800 HSBP204 - 1893 275 2000 400 HSBP205 - 1893 375 2000 500 HSBP206 - 1893 475 2000 600 HSBP208 - 1893 675 2000 800 HSBP225 - 2093 375 2200 500 HSBP226 - 2093 475 2200 600 HSBP228 - 2093 675 2200 800
  • Sold individually
  • Formed 14 gauge galvanized steel unpainted
  • Mounts directly to frame
  • Full height and depth panel creating a full barrier between cells
  • No provision for depth grid straps or 19" mounting rails
  • Can be used as a mounting surface

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- Overall - For use with Cabinet
Part No. - Height - Width - Height - Depth
HSBP145 - 1293 375 1400 500
HSBP146 - 1293 475 1400 600
HSBP148 - 1293 675 1400 800
HSBP165 - 1493 375 1600 500
HSBP166 - 1493 475 1600 600
HSBP168 - 1493 675 1600 800
HSBP184 - 1693 275 1800 400
HSBP185 - 1693 375 1800 500
HSBP186 - 1693 475 1800 600
HSBP188 - 1693 675 1800 800
HSBP204 - 1893 275 2000 400
HSBP205 - 1893 375 2000 500
HSBP206 - 1893 475 2000 600
HSBP208 - 1893 675 2000 800
HSBP225 - 2093 375 2200 500
HSBP226 - 2093 475 2200 600
HSBP228 - 2093 675 2200 800

Supplier's Site
Enclosures Accessories and Hardware - HSBP166 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HSBP166
Enclosures Accessories and Hardware HSBP166
HME SIDE BAR PANEL-1600X600

HME SIDE BAR PANEL-1600X600

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HSBP166 HSBP166
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414SCO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Electrical - Modular - HME Series - HSBP206 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Electrical - Operator Interface - Modular Console System - 2CSB266018 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411FBGU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers