Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HSBP146

Description
Sold individually Formed 14 gauge galvanized steel unpainted Mounts directly to frame Full height and depth panel creating a full barrier between cells No provision for depth grid straps or 19" mounting rails Can be used as a mounting surface Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall - For use with Cabinet Part No. - Height - Width - Height - Depth HSBP145 - 1293 375 1400 500 HSBP146 - 1293 475 1400 600 HSBP148 - 1293 675 1400 800 HSBP165 - 1493 375 1600 500 HSBP166 - 1493 475 1600 600 HSBP168 - 1493 675 1600 800 HSBP184 - 1693 275 1800 400 HSBP185 - 1693 375 1800 500 HSBP186 - 1693 475 1800 600 HSBP188 - 1693 675 1800 800 HSBP204 - 1893 275 2000 400 HSBP205 - 1893 375 2000 500 HSBP206 - 1893 475 2000 600 HSBP208 - 1893 675 2000 800 HSBP225 - 2093 375 2200 500 HSBP226 - 2093 475 2200 600 HSBP228 - 2093 675 2200 800
Request a Quote
Description
Sold individually Formed 14 gauge galvanized steel unpainted Mounts directly to frame Full height and depth panel creating a full barrier between cells No provision for depth grid straps or 19" mounting rails Can be used as a mounting surface Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall - For use with Cabinet Part No. - Height - Width - Height - Depth HSBP145 - 1293 375 1400 500 HSBP146 - 1293 475 1400 600 HSBP148 - 1293 675 1400 800 HSBP165 - 1493 375 1600 500 HSBP166 - 1493 475 1600 600 HSBP168 - 1493 675 1600 800 HSBP184 - 1693 275 1800 400 HSBP185 - 1693 375 1800 500 HSBP186 - 1693 475 1800 600 HSBP188 - 1693 675 1800 800 HSBP204 - 1893 275 2000 400 HSBP205 - 1893 375 2000 500 HSBP206 - 1893 475 2000 600 HSBP208 - 1893 675 2000 800 HSBP225 - 2093 375 2200 500 HSBP226 - 2093 475 2200 600 HSBP228 - 2093 675 2200 800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HSBP146 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HSBP146
Electrical - Modular - HME Series HSBP146
Sold individually Formed 14 gauge galvanized steel unpainted Mounts directly to frame Full height and depth panel creating a full barrier between cells No provision for depth grid straps or 19" mounting rails Can be used as a mounting surface Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall - For use with Cabinet Part No. - Height - Width - Height - Depth HSBP145 - 1293 375 1400 500 HSBP146 - 1293 475 1400 600 HSBP148 - 1293 675 1400 800 HSBP165 - 1493 375 1600 500 HSBP166 - 1493 475 1600 600 HSBP168 - 1493 675 1600 800 HSBP184 - 1693 275 1800 400 HSBP185 - 1693 375 1800 500 HSBP186 - 1693 475 1800 600 HSBP188 - 1693 675 1800 800 HSBP204 - 1893 275 2000 400 HSBP205 - 1893 375 2000 500 HSBP206 - 1893 475 2000 600 HSBP208 - 1893 675 2000 800 HSBP225 - 2093 375 2200 500 HSBP226 - 2093 475 2200 600 HSBP228 - 2093 675 2200 800
  • Sold individually
  • Formed 14 gauge galvanized steel unpainted
  • Mounts directly to frame
  • Full height and depth panel creating a full barrier between cells
  • No provision for depth grid straps or 19" mounting rails
  • Can be used as a mounting surface

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- Overall - For use with Cabinet
Part No. - Height - Width - Height - Depth
HSBP145 - 1293 375 1400 500
HSBP146 - 1293 475 1400 600
HSBP148 - 1293 675 1400 800
HSBP165 - 1493 375 1600 500
HSBP166 - 1493 475 1600 600
HSBP168 - 1493 675 1600 800
HSBP184 - 1693 275 1800 400
HSBP185 - 1693 375 1800 500
HSBP186 - 1693 475 1800 600
HSBP188 - 1693 675 1800 800
HSBP204 - 1893 275 2000 400
HSBP205 - 1893 375 2000 500
HSBP206 - 1893 475 2000 600
HSBP208 - 1893 675 2000 800
HSBP225 - 2093 375 2200 500
HSBP226 - 2093 475 2200 600
HSBP228 - 2093 675 2200 800

Supplier's Site
Enclosures Accessories and Hardware - HSBP146 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HSBP146
Enclosures Accessories and Hardware HSBP146
HME SIDE BAR PANEL 1400X600

HME SIDE BAR PANEL 1400X600

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HSBP146 HSBP146
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBNU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16KR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Operator Interface - Modular Console System - 2CLP84818 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers