Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HPLW18

Description
Plinths install under enclosure for additional cable entry space and/or access. Adds 4" (100mm) or 8" (200mm) to overall enclosure height. HPLW contains 4 corner supports along with corresponding front and rear panels. HPLD plinth side panels ordered separately to close ends. HPB solid plinth includes 2 gland plates. All panels are easily removable for quick access. Compatible with leveling feet and bolt down kits. Comes complete with all mounting hardware. Finished in black. Accessories Bolt Down Kit Leveling Feet Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Corners & Front/Back Panels Units shown: mm. Switch units to: inch - Use w/ HME Part Number - Height - Width HPLW14 - 100 400 HPLW16 - 100 600 HPLW18 - 100 800 HPLW110 - 100 1000 HPLW112 - 100 1200 HPLW116 - 100 1600 HPLW118 - 100 1800 HPLW24 - 200 400 HPLW26 - 200 600 HPLW28 - 200 800 HPLW210 - 200 1000 HPLW212 - 200 1200 HPLW216 - 200 1600 HPLW218 - 200 1800 Side Panels (pair) Units shown: mm. Switch units to: inch - Use w/ HME Part Number - Height - Depth HPLD14 - 100 400 HPLD15 - 100 500 HPLD16 - 100 600 HPLD18 - 100 800 HPLD24 - 200 400 HPLD25 - 200 500 HPLD26 - 200 600 HPLD28 - 200 800 Solid Base Units shown: mm. Switch units to: inch - Use w/ HME - Use w/ HME Part Number - Height (mm) - Width (mm) - Depth (mm) HPB165 - 100 600 500 HPB185 - 100 800 500 HPB1105 - 100 1000 500 HPB1125 - 100 1200 500 HPB1165 - 100 1600 500
Request a Quote
Description
Plinths install under enclosure for additional cable entry space and/or access. Adds 4" (100mm) or 8" (200mm) to overall enclosure height. HPLW contains 4 corner supports along with corresponding front and rear panels. HPLD plinth side panels ordered separately to close ends. HPB solid plinth includes 2 gland plates. All panels are easily removable for quick access. Compatible with leveling feet and bolt down kits. Comes complete with all mounting hardware. Finished in black. Accessories Bolt Down Kit Leveling Feet Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Corners & Front/Back Panels Units shown: mm. Switch units to: inch - Use w/ HME Part Number - Height - Width HPLW14 - 100 400 HPLW16 - 100 600 HPLW18 - 100 800 HPLW110 - 100 1000 HPLW112 - 100 1200 HPLW116 - 100 1600 HPLW118 - 100 1800 HPLW24 - 200 400 HPLW26 - 200 600 HPLW28 - 200 800 HPLW210 - 200 1000 HPLW212 - 200 1200 HPLW216 - 200 1600 HPLW218 - 200 1800 Side Panels (pair) Units shown: mm. Switch units to: inch - Use w/ HME Part Number - Height - Depth HPLD14 - 100 400 HPLD15 - 100 500 HPLD16 - 100 600 HPLD18 - 100 800 HPLD24 - 200 400 HPLD25 - 200 500 HPLD26 - 200 600 HPLD28 - 200 800 Solid Base Units shown: mm. Switch units to: inch - Use w/ HME - Use w/ HME Part Number - Height (mm) - Width (mm) - Depth (mm) HPB165 - 100 600 500 HPB185 - 100 800 500 HPB1105 - 100 1000 500 HPB1125 - 100 1200 500 HPB1165 - 100 1600 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HPLW18 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HPLW18
Electrical - Modular - HME Series HPLW18
Plinths install under enclosure for additional cable entry space and/or access. Adds 4" (100mm) or 8" (200mm) to overall enclosure height. HPLW contains 4 corner supports along with corresponding front and rear panels. HPLD plinth side panels ordered separately to close ends. HPB solid plinth includes 2 gland plates. All panels are easily removable for quick access. Compatible with leveling feet and bolt down kits. Comes complete with all mounting hardware. Finished in black. Accessories Bolt Down Kit Leveling Feet Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Corners & Front/Back Panels Units shown: mm. Switch units to: inch - Use w/ HME Part Number - Height - Width HPLW14 - 100 400 HPLW16 - 100 600 HPLW18 - 100 800 HPLW110 - 100 1000 HPLW112 - 100 1200 HPLW116 - 100 1600 HPLW118 - 100 1800 HPLW24 - 200 400 HPLW26 - 200 600 HPLW28 - 200 800 HPLW210 - 200 1000 HPLW212 - 200 1200 HPLW216 - 200 1600 HPLW218 - 200 1800 Side Panels (pair) Units shown: mm. Switch units to: inch - Use w/ HME Part Number - Height - Depth HPLD14 - 100 400 HPLD15 - 100 500 HPLD16 - 100 600 HPLD18 - 100 800 HPLD24 - 200 400 HPLD25 - 200 500 HPLD26 - 200 600 HPLD28 - 200 800 Solid Base Units shown: mm. Switch units to: inch - Use w/ HME - Use w/ HME Part Number - Height (mm) - Width (mm) - Depth (mm) HPB165 - 100 600 500 HPB185 - 100 800 500 HPB1105 - 100 1000 500 HPB1125 - 100 1200 500 HPB1165 - 100 1600 500
  • Plinths install under enclosure for additional cable entry space and/or access.
  • Adds 4" (100mm) or 8" (200mm) to overall enclosure height.
  • HPLW contains 4 corner supports along with corresponding front and rear panels.
  • HPLD plinth side panels ordered separately to close ends.
  • HPB solid plinth includes 2 gland plates.
  • All panels are easily removable for quick access.
  • Compatible with leveling feet and bolt down kits.
  • Comes complete with all mounting hardware.
  • Finished in black.

Accessories

  • Bolt Down Kit
  • Leveling Feet

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Corners & Front/Back Panels

Units shown: mm. Switch units to: inch


- Use w/ HME
Part Number - Height - Width
HPLW14 - 100 400
HPLW16 - 100 600
HPLW18 - 100 800
HPLW110 - 100 1000
HPLW112 - 100 1200
HPLW116 - 100 1600
HPLW118 - 100 1800
HPLW24 - 200 400
HPLW26 - 200 600
HPLW28 - 200 800
HPLW210 - 200 1000
HPLW212 - 200 1200
HPLW216 - 200 1600
HPLW218 - 200 1800

Side Panels (pair)

Units shown: mm. Switch units to: inch


- Use w/ HME
Part Number - Height - Depth
HPLD14 - 100 400
HPLD15 - 100 500
HPLD16 - 100 600
HPLD18 - 100 800
HPLD24 - 200 400
HPLD25 - 200 500
HPLD26 - 200 600
HPLD28 - 200 800

Solid Base

Units shown: mm. Switch units to: inch


- Use w/ HME - Use w/ HME
Part Number - Height (mm) - Width (mm) - Depth (mm)
HPB165 - 100 600 500
HPB185 - 100 800 500
HPB1105 - 100 1000 500
HPB1125 - 100 1200 500
HPB1165 - 100 1600 500

Supplier's Site
Enclosures Accessories and Hardware - HPLW18 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HPLW18
Enclosures Accessories and Hardware HPLW18
PLINTH 100MM - 800W (NO SIDES)

PLINTH 100MM - 800W (NO SIDES)

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HPLW18 HPLW18
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4PHE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1214 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.93 mm)
Width 3.78 inch (96.01 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411SSU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers