Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HMET20125

Description
Application The HMET 2 door product line provides users with a rugged housing for industrial control and operator interface in industrial environments. Modular design permits joining of units together for large scale and mixed use applications. Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility. A broad range of industry standard sizes are offered. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529 IP54 Configuration Frame Removable solid top panel Lifting eyebolts (4) Removable bottom panel w/gland plates Two overlapping solid front doors with door frames Removable rear cover panels (1 or 2 depending on width) with welded rear center post on units 1000 mm and wider. Full width inner mounting panel Construction Formed 14 gauge steel. Fully welded frame with 25mm hole pattern for superior mounting flexibility. Foam gasket on all openings provides a dust-tight seal. Reinforced eyebolts are provided for easy enclosure lifting. Frames can be joined together with an optional joining kit. Doors can be easily interchanged, removed and/or reversed. Door opening 135°. Optional formed 14 gauge steel side panels are sold separately (in pairs). Bonding and grounding studs are provided for all doors and panels. Finish Phosphatized and finished in RAL 7035 light gray powder coating. Inner panel is unpainted galvanized 12 gauge steel. SPECIAL TEMPORARY NOTE: Due to industry shortages of large galvanized steel sheets, some larger inner panels will be substituted with painted steel versions. Accessories Side Mounting Inner Panels Side Mounting Barrier Panels Additional Inner Panels Bridge Panel Grid System Mounting Hardware HME Handles Frame Joining Kit Side Panels Plinth Climate Control Lighting Additional HME Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Enclosure - Inner Panel Part No. - H - W - D - H - W HMET14125 - 1400 1200 500 1296 1099 HMET14126 - 1400 1200 600 1296 1099 HMET14128 - 1400 1200 800 1296 1099 HMET16125 - 1600 1200 500 1496 1099 HMET16126 - 1600 1200 600 1496 1099 HMET16128 - 1600 1200 800 1496 1099 HMET1886 - 1800 800 600 1696 699 HMET1885 - 1800 800 500 1696 699 HMET18104 - 1800 1000 400 1696 899 HMET18124 - 1800 1200 400 1696 1099 HMET18125 - 1800 1200 500 1696 1099 HMET18126 - 1800 1200 600 1696 1099 HMET18128 - 1800 1200 800 1696 1099 HMET18164 - 1800 1600 400 1696 1499 HMET18165 - 1800 1600 500 1696 1499 HMET18166 - 1800 1600 600 1696 1499 HMET18168 - 1800 1600 800 1696 1499 HMET18184 - 1800 1800 400 1696 1699 HMET18185 - 1800 1800 500 1696 1699 HMET18186 - 1800 1800 600 1696 1699 HMET18188 - 1800 1800 800 1696 1699 HMET20105 - 2000 1000 500 1896 899 HMET20106 - 2000 1000 600 1896 899 HMET20124 - 2000 1200 400 1896 1099 HMET20125 - 2000 1200 500 1896 1099 HMET20126 - 2000 1200 600 1896 1099 HMET20128 - 2000 1200 800 1896 1099 HMET20165 - 2000 1600 500 1896 1499 HMET20166 - 2000 1600 600 1896 1499 HMET20168 - 2000 1600 800 1896 1499 HMET20185 - 2000 1800 500 1896 1699 HMET20186 - 2000 1800 600 1896 1699 HMET20188 - 2000 1800 800 1896 1699 HMET22106 - 2200 1000 600 2096 899 HMET22125 - 2200 1200 500 2096 1099 HMET22126 - 2200 1200 600 2096 1099
Request a Quote Datasheet
Description
Application The HMET 2 door product line provides users with a rugged housing for industrial control and operator interface in industrial environments. Modular design permits joining of units together for large scale and mixed use applications. Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility. A broad range of industry standard sizes are offered. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529 IP54 Configuration Frame Removable solid top panel Lifting eyebolts (4) Removable bottom panel w/gland plates Two overlapping solid front doors with door frames Removable rear cover panels (1 or 2 depending on width) with welded rear center post on units 1000 mm and wider. Full width inner mounting panel Construction Formed 14 gauge steel. Fully welded frame with 25mm hole pattern for superior mounting flexibility. Foam gasket on all openings provides a dust-tight seal. Reinforced eyebolts are provided for easy enclosure lifting. Frames can be joined together with an optional joining kit. Doors can be easily interchanged, removed and/or reversed. Door opening 135°. Optional formed 14 gauge steel side panels are sold separately (in pairs). Bonding and grounding studs are provided for all doors and panels. Finish Phosphatized and finished in RAL 7035 light gray powder coating. Inner panel is unpainted galvanized 12 gauge steel. SPECIAL TEMPORARY NOTE: Due to industry shortages of large galvanized steel sheets, some larger inner panels will be substituted with painted steel versions. Accessories Side Mounting Inner Panels Side Mounting Barrier Panels Additional Inner Panels Bridge Panel Grid System Mounting Hardware HME Handles Frame Joining Kit Side Panels Plinth Climate Control Lighting Additional HME Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Enclosure - Inner Panel Part No. - H - W - D - H - W HMET14125 - 1400 1200 500 1296 1099 HMET14126 - 1400 1200 600 1296 1099 HMET14128 - 1400 1200 800 1296 1099 HMET16125 - 1600 1200 500 1496 1099 HMET16126 - 1600 1200 600 1496 1099 HMET16128 - 1600 1200 800 1496 1099 HMET1886 - 1800 800 600 1696 699 HMET1885 - 1800 800 500 1696 699 HMET18104 - 1800 1000 400 1696 899 HMET18124 - 1800 1200 400 1696 1099 HMET18125 - 1800 1200 500 1696 1099 HMET18126 - 1800 1200 600 1696 1099 HMET18128 - 1800 1200 800 1696 1099 HMET18164 - 1800 1600 400 1696 1499 HMET18165 - 1800 1600 500 1696 1499 HMET18166 - 1800 1600 600 1696 1499 HMET18168 - 1800 1600 800 1696 1499 HMET18184 - 1800 1800 400 1696 1699 HMET18185 - 1800 1800 500 1696 1699 HMET18186 - 1800 1800 600 1696 1699 HMET18188 - 1800 1800 800 1696 1699 HMET20105 - 2000 1000 500 1896 899 HMET20106 - 2000 1000 600 1896 899 HMET20124 - 2000 1200 400 1896 1099 HMET20125 - 2000 1200 500 1896 1099 HMET20126 - 2000 1200 600 1896 1099 HMET20128 - 2000 1200 800 1896 1099 HMET20165 - 2000 1600 500 1896 1499 HMET20166 - 2000 1600 600 1896 1499 HMET20168 - 2000 1600 800 1896 1499 HMET20185 - 2000 1800 500 1896 1699 HMET20186 - 2000 1800 600 1896 1699 HMET20188 - 2000 1800 800 1896 1699 HMET22106 - 2200 1000 600 2096 899 HMET22125 - 2200 1200 500 2096 1099 HMET22126 - 2200 1200 600 2096 1099
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HMET20125 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HMET20125
Electrical - Modular - HME Series HMET20125
Application The HMET 2 door product line provides users with a rugged housing for industrial control and operator interface in industrial environments. Modular design permits joining of units together for large scale and mixed use applications. Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility. A broad range of industry standard sizes are offered. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529 IP54 Configuration Frame Removable solid top panel Lifting eyebolts (4) Removable bottom panel w/gland plates Two overlapping solid front doors with door frames Removable rear cover panels (1 or 2 depending on width) with welded rear center post on units 1000 mm and wider. Full width inner mounting panel Construction Formed 14 gauge steel. Fully welded frame with 25mm hole pattern for superior mounting flexibility. Foam gasket on all openings provides a dust-tight seal. Reinforced eyebolts are provided for easy enclosure lifting. Frames can be joined together with an optional joining kit. Doors can be easily interchanged, removed and/or reversed. Door opening 135°. Optional formed 14 gauge steel side panels are sold separately (in pairs). Bonding and grounding studs are provided for all doors and panels. Finish Phosphatized and finished in RAL 7035 light gray powder coating. Inner panel is unpainted galvanized 12 gauge steel. SPECIAL TEMPORARY NOTE: Due to industry shortages of large galvanized steel sheets, some larger inner panels will be substituted with painted steel versions. Accessories Side Mounting Inner Panels Side Mounting Barrier Panels Additional Inner Panels Bridge Panel Grid System Mounting Hardware HME Handles Frame Joining Kit Side Panels Plinth Climate Control Lighting Additional HME Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Enclosure - Inner Panel Part No. - H - W - D - H - W HMET14125 - 1400 1200 500 1296 1099 HMET14126 - 1400 1200 600 1296 1099 HMET14128 - 1400 1200 800 1296 1099 HMET16125 - 1600 1200 500 1496 1099 HMET16126 - 1600 1200 600 1496 1099 HMET16128 - 1600 1200 800 1496 1099 HMET1886 - 1800 800 600 1696 699 HMET1885 - 1800 800 500 1696 699 HMET18104 - 1800 1000 400 1696 899 HMET18124 - 1800 1200 400 1696 1099 HMET18125 - 1800 1200 500 1696 1099 HMET18126 - 1800 1200 600 1696 1099 HMET18128 - 1800 1200 800 1696 1099 HMET18164 - 1800 1600 400 1696 1499 HMET18165 - 1800 1600 500 1696 1499 HMET18166 - 1800 1600 600 1696 1499 HMET18168 - 1800 1600 800 1696 1499 HMET18184 - 1800 1800 400 1696 1699 HMET18185 - 1800 1800 500 1696 1699 HMET18186 - 1800 1800 600 1696 1699 HMET18188 - 1800 1800 800 1696 1699 HMET20105 - 2000 1000 500 1896 899 HMET20106 - 2000 1000 600 1896 899 HMET20124 - 2000 1200 400 1896 1099 HMET20125 - 2000 1200 500 1896 1099 HMET20126 - 2000 1200 600 1896 1099 HMET20128 - 2000 1200 800 1896 1099 HMET20165 - 2000 1600 500 1896 1499 HMET20166 - 2000 1600 600 1896 1499 HMET20168 - 2000 1600 800 1896 1499 HMET20185 - 2000 1800 500 1896 1699 HMET20186 - 2000 1800 600 1896 1699 HMET20188 - 2000 1800 800 1896 1699 HMET22106 - 2200 1000 600 2096 899 HMET22125 - 2200 1200 500 2096 1099 HMET22126 - 2200 1200 600 2096 1099

Application

  • The HMET 2 door product line provides users with a rugged housing for industrial control and operator interface in industrial environments.
  • Modular design permits joining of units together for large scale and mixed use applications.
  • Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility.
  • A broad range of industry standard sizes are offered.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529 IP54

Configuration

  • Frame
  • Removable solid top panel
  • Lifting eyebolts (4)
  • Removable bottom panel w/gland plates
  • Two overlapping solid front doors with door frames
  • Removable rear cover panels (1 or 2 depending on width) with welded rear center post on units 1000 mm and wider.
  • Full width inner mounting panel

Construction

  • Formed 14 gauge steel.
  • Fully welded frame with 25mm hole pattern for superior mounting flexibility.
  • Foam gasket on all openings provides a dust-tight seal.
  • Reinforced eyebolts are provided for easy enclosure lifting.
  • Frames can be joined together with an optional joining kit.
  • Doors can be easily interchanged, removed and/or reversed.
  • Door opening 135°.
  • Optional formed 14 gauge steel side panels are sold separately (in pairs).
  • Bonding and grounding studs are provided for all doors and panels.

Finish

  • Phosphatized and finished in RAL 7035 light gray powder coating.
  • Inner panel is unpainted galvanized 12 gauge steel.
    • SPECIAL TEMPORARY NOTE: Due to industry shortages of large galvanized steel sheets, some larger inner panels will be substituted with painted steel versions.

Accessories

  • Side Mounting Inner Panels
  • Side Mounting Barrier Panels
  • Additional Inner Panels
  • Bridge Panel
  • Grid System
  • Mounting Hardware
  • HME Handles
  • Frame Joining Kit
  • Side Panels
  • Plinth
  • Climate Control
  • Lighting
  • Additional HME Accessories
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
HMET14125 - 1400 1200 500 1296 1099
HMET14126 - 1400 1200 600 1296 1099
HMET14128 - 1400 1200 800 1296 1099
HMET16125 - 1600 1200 500 1496 1099
HMET16126 - 1600 1200 600 1496 1099
HMET16128 - 1600 1200 800 1496 1099
HMET1886 - 1800 800 600 1696 699
HMET1885 - 1800 800 500 1696 699
HMET18104 - 1800 1000 400 1696 899
HMET18124 - 1800 1200 400 1696 1099
HMET18125 - 1800 1200 500 1696 1099
HMET18126 - 1800 1200 600 1696 1099
HMET18128 - 1800 1200 800 1696 1099
HMET18164 - 1800 1600 400 1696 1499
HMET18165 - 1800 1600 500 1696 1499
HMET18166 - 1800 1600 600 1696 1499
HMET18168 - 1800 1600 800 1696 1499
HMET18184 - 1800 1800 400 1696 1699
HMET18185 - 1800 1800 500 1696 1699
HMET18186 - 1800 1800 600 1696 1699
HMET18188 - 1800 1800 800 1696 1699
HMET20105 - 2000 1000 500 1896 899
HMET20106 - 2000 1000 600 1896 899
HMET20124 - 2000 1200 400 1896 1099
HMET20125 - 2000 1200 500 1896 1099
HMET20126 - 2000 1200 600 1896 1099
HMET20128 - 2000 1200 800 1896 1099
HMET20165 - 2000 1600 500 1896 1499
HMET20166 - 2000 1600 600 1896 1499
HMET20168 - 2000 1600 800 1896 1499
HMET20185 - 2000 1800 500 1896 1699
HMET20186 - 2000 1800 600 1896 1699
HMET20188 - 2000 1800 800 1896 1699
HMET22106 - 2200 1000 600 2096 899
HMET22125 - 2200 1200 500 2096 1099
HMET22126 - 2200 1200 600 2096 1099

Supplier's Site
Enclosures, Boxes, & Cases - HMET20125 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HMET20125
Enclosures, Boxes, & Cases HMET20125
MOD 2 DR - 2000X1200X500

MOD 2 DR - 2000X1200X500

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
HMET20125
Electrical Enclosures HMET20125
Electrical Enclosures Modular Double Door 2000x1200x500mm Gray

Electrical Enclosures Modular Double Door 2000x1200x500mm Gray

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HMET20125 HMET20125 HMET20125
Product Name Electrical - Modular - HME Series Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418JC9LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1402B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414M8 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers