Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HMESWF228

Description
Frame provides 19" rack mounting centers. Rails punched for square holed cage nuts. Finished in textured RAL 7035 light gray. Requires Swing Kit sold separately. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Swing Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall Dimensions - Rack - For use with Cabinet Part No. - Height - Width - Depth - Units - Height - Width HMESWF166 - 1494 500 57 32U 1600 600 HMESWF168 - 1494 704 57 32U 1600 800 HMESWF186 - 1694 500 57 37U 1800 600 HMESWF188 - 1694 704 57 37U 1800 800 HMESWF206 - 1894 500 57 41U 2000 600 HMESWF208 - 1894 704 57 41U 2000 800 HMESWF226 - 2094 500 57 45U 2200 600 HMESWF228 - 2094 704 57 45U 2200 800
Request a Quote
Description
Frame provides 19" rack mounting centers. Rails punched for square holed cage nuts. Finished in textured RAL 7035 light gray. Requires Swing Kit sold separately. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Swing Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall Dimensions - Rack - For use with Cabinet Part No. - Height - Width - Depth - Units - Height - Width HMESWF166 - 1494 500 57 32U 1600 600 HMESWF168 - 1494 704 57 32U 1600 800 HMESWF186 - 1694 500 57 37U 1800 600 HMESWF188 - 1694 704 57 37U 1800 800 HMESWF206 - 1894 500 57 41U 2000 600 HMESWF208 - 1894 704 57 41U 2000 800 HMESWF226 - 2094 500 57 45U 2200 600 HMESWF228 - 2094 704 57 45U 2200 800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HMESWF228 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HMESWF228
Electrical - Modular - HME Series HMESWF228
Frame provides 19" rack mounting centers. Rails punched for square holed cage nuts. Finished in textured RAL 7035 light gray. Requires Swing Kit sold separately. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Swing Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall Dimensions - Rack - For use with Cabinet Part No. - Height - Width - Depth - Units - Height - Width HMESWF166 - 1494 500 57 32U 1600 600 HMESWF168 - 1494 704 57 32U 1600 800 HMESWF186 - 1694 500 57 37U 1800 600 HMESWF188 - 1694 704 57 37U 1800 800 HMESWF206 - 1894 500 57 41U 2000 600 HMESWF208 - 1894 704 57 41U 2000 800 HMESWF226 - 2094 500 57 45U 2200 600 HMESWF228 - 2094 704 57 45U 2200 800
  • Frame provides 19" rack mounting centers.
  • Rails punched for square holed cage nuts.
  • Finished in textured RAL 7035 light gray.
  • Requires Swing Kit sold separately.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Swing Kits

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- Overall Dimensions - Rack - For use with Cabinet
Part No. - Height - Width - Depth - Units - Height - Width
HMESWF166 - 1494 500 57 32U 1600 600
HMESWF168 - 1494 704 57 32U 1600 800
HMESWF186 - 1694 500 57 37U 1800 600
HMESWF188 - 1694 704 57 37U 1800 800
HMESWF206 - 1894 500 57 41U 2000 600
HMESWF208 - 1894 704 57 41U 2000 800
HMESWF226 - 2094 500 57 45U 2200 600
HMESWF228 - 2094 704 57 45U 2200 800

Supplier's Site
Enclosures Accessories and Hardware - HMESWF228 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HMESWF228
Enclosures Accessories and Hardware HMESWF228
SWING FRAME FITS 2200X800

SWING FRAME FITS 2200X800

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HMESWF228 HMESWF228
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
6 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALC6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Boxes - 1414PHKC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Boxes - 164-1418A8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details