Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HMESWF226

Description
Frame provides 19" rack mounting centers. Rails punched for square holed cage nuts. Finished in textured RAL 7035 light gray. Requires Swing Kit sold separately. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Swing Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall Dimensions - Rack - For use with Cabinet Part No. - Height - Width - Depth - Units - Height - Width HMESWF166 - 1494 500 57 32U 1600 600 HMESWF168 - 1494 704 57 32U 1600 800 HMESWF186 - 1694 500 57 37U 1800 600 HMESWF188 - 1694 704 57 37U 1800 800 HMESWF206 - 1894 500 57 41U 2000 600 HMESWF208 - 1894 704 57 41U 2000 800 HMESWF226 - 2094 500 57 45U 2200 600 HMESWF228 - 2094 704 57 45U 2200 800
Request a Quote
Description
Frame provides 19" rack mounting centers. Rails punched for square holed cage nuts. Finished in textured RAL 7035 light gray. Requires Swing Kit sold separately. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Swing Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall Dimensions - Rack - For use with Cabinet Part No. - Height - Width - Depth - Units - Height - Width HMESWF166 - 1494 500 57 32U 1600 600 HMESWF168 - 1494 704 57 32U 1600 800 HMESWF186 - 1694 500 57 37U 1800 600 HMESWF188 - 1694 704 57 37U 1800 800 HMESWF206 - 1894 500 57 41U 2000 600 HMESWF208 - 1894 704 57 41U 2000 800 HMESWF226 - 2094 500 57 45U 2200 600 HMESWF228 - 2094 704 57 45U 2200 800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HMESWF226 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HMESWF226
Electrical - Modular - HME Series HMESWF226
Frame provides 19" rack mounting centers. Rails punched for square holed cage nuts. Finished in textured RAL 7035 light gray. Requires Swing Kit sold separately. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Swing Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall Dimensions - Rack - For use with Cabinet Part No. - Height - Width - Depth - Units - Height - Width HMESWF166 - 1494 500 57 32U 1600 600 HMESWF168 - 1494 704 57 32U 1600 800 HMESWF186 - 1694 500 57 37U 1800 600 HMESWF188 - 1694 704 57 37U 1800 800 HMESWF206 - 1894 500 57 41U 2000 600 HMESWF208 - 1894 704 57 41U 2000 800 HMESWF226 - 2094 500 57 45U 2200 600 HMESWF228 - 2094 704 57 45U 2200 800
  • Frame provides 19" rack mounting centers.
  • Rails punched for square holed cage nuts.
  • Finished in textured RAL 7035 light gray.
  • Requires Swing Kit sold separately.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Swing Kits

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- Overall Dimensions - Rack - For use with Cabinet
Part No. - Height - Width - Depth - Units - Height - Width
HMESWF166 - 1494 500 57 32U 1600 600
HMESWF168 - 1494 704 57 32U 1600 800
HMESWF186 - 1694 500 57 37U 1800 600
HMESWF188 - 1694 704 57 37U 1800 800
HMESWF206 - 1894 500 57 41U 2000 600
HMESWF208 - 1894 704 57 41U 2000 800
HMESWF226 - 2094 500 57 45U 2200 600
HMESWF228 - 2094 704 57 45U 2200 800

Supplier's Site
Enclosures Accessories and Hardware - HMESWF226 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HMESWF226
Enclosures Accessories and Hardware HMESWF226
SWING FRAME FITS 2200X600

SWING FRAME FITS 2200X600

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HMESWF226 HMESWF226
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411VU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Electrical - Modular - IME Series - IJK208 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers