Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HMESQK8

Description
Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Type - Description HMESQI7 - Insert For escutcheon - 7mm square HMESQI8 - Insert For escutcheon - 8mm square HMETRI6 - Insert For escutcheon - 6.5mm triangle HMETRI7 - Insert For escutcheon - 7mm triangle HMETRI8 - Insert For escutcheon - 8mm triangle HMEDBPI - Insert For escutcheon - double bit w/3mm pin HMESLCPI - Insert For escutcheon - slot - coin proof HMENLINS - Insert For HMEHLKL non-locking insert 2SQK7 - Key For escutcheon - 7mm square HMESQK8 - Key For escutcheon - 8mm square HMETRK6 - Key For escutcheon - 6.5mm triangle 2TRK7 - Key For escutcheon - 7mm triangle HMETRK8 - Key For escutcheon - 8mm triangle HMEDBPK - Key For escutcheon - double bit w/3mm pin PMKEY - Key For escutcheon - standard double bit
Request a Quote Datasheet
Description
Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Type - Description HMESQI7 - Insert For escutcheon - 7mm square HMESQI8 - Insert For escutcheon - 8mm square HMETRI6 - Insert For escutcheon - 6.5mm triangle HMETRI7 - Insert For escutcheon - 7mm triangle HMETRI8 - Insert For escutcheon - 8mm triangle HMEDBPI - Insert For escutcheon - double bit w/3mm pin HMESLCPI - Insert For escutcheon - slot - coin proof HMENLINS - Insert For HMEHLKL non-locking insert 2SQK7 - Key For escutcheon - 7mm square HMESQK8 - Key For escutcheon - 8mm square HMETRK6 - Key For escutcheon - 6.5mm triangle 2TRK7 - Key For escutcheon - 7mm triangle HMETRK8 - Key For escutcheon - 8mm triangle HMEDBPK - Key For escutcheon - double bit w/3mm pin PMKEY - Key For escutcheon - standard double bit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HMESQK8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HMESQK8
Electrical - Modular - HME Series HMESQK8
Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Type - Description HMESQI7 - Insert For escutcheon - 7mm square HMESQI8 - Insert For escutcheon - 8mm square HMETRI6 - Insert For escutcheon - 6.5mm triangle HMETRI7 - Insert For escutcheon - 7mm triangle HMETRI8 - Insert For escutcheon - 8mm triangle HMEDBPI - Insert For escutcheon - double bit w/3mm pin HMESLCPI - Insert For escutcheon - slot - coin proof HMENLINS - Insert For HMEHLKL non-locking insert 2SQK7 - Key For escutcheon - 7mm square HMESQK8 - Key For escutcheon - 8mm square HMETRK6 - Key For escutcheon - 6.5mm triangle 2TRK7 - Key For escutcheon - 7mm triangle HMETRK8 - Key For escutcheon - 8mm triangle HMEDBPK - Key For escutcheon - double bit w/3mm pin PMKEY - Key For escutcheon - standard double bit
  • Standard door hardware is an escutcheon plate with double bit insert.
  • A variety of other inserts (and matching keys) available as alternatives.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Type - Description
HMESQI7 - Insert For escutcheon - 7mm square
HMESQI8 - Insert For escutcheon - 8mm square
HMETRI6 - Insert For escutcheon - 6.5mm triangle
HMETRI7 - Insert For escutcheon - 7mm triangle
HMETRI8 - Insert For escutcheon - 8mm triangle
HMEDBPI - Insert For escutcheon - double bit w/3mm pin
HMESLCPI - Insert For escutcheon - slot - coin proof
HMENLINS - Insert For HMEHLKL non-locking insert
2SQK7 - Key For escutcheon - 7mm square
HMESQK8 - Key For escutcheon - 8mm square
HMETRK6 - Key For escutcheon - 6.5mm triangle
2TRK7 - Key For escutcheon - 7mm triangle
HMETRK8 - Key For escutcheon - 8mm triangle
HMEDBPK - Key For escutcheon - double bit w/3mm pin
PMKEY - Key For escutcheon - standard double bit

Supplier's Site
Enclosures Accessories and Hardware - HMESQK8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HMESQK8
Enclosures Accessories and Hardware HMESQK8
KEY - 8MM SQUARE

KEY - 8MM SQUARE

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
HMESQK8
Electrical Enclosure Accessories HMESQK8
Electrical Enclosure Accessories Escutcheon Key 8mm Square

Electrical Enclosure Accessories Escutcheon Key 8mm Square

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HMESQK8 HMESQK8 HMESQK8
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16D8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418D6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers