Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HMEP2210

Description
Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * - sold separately) Inner panel attachment hardware sold separately as required Inner Panel Side Support Use to provide extra support for larger loads Attached to either frame support in rear position or optional grid straps Sold in qty pkg of 6, complete with 24 - #12 pan head screws Inner Panel Rear Support Rear support to prevent flexing of inner panel when heavily loaded Material: Mild steel channel Finish: RAL7035 Light Grey Sold in qty pfg of 2 complete with mounting hardware
Request a Quote
Description
Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * - sold separately) Inner panel attachment hardware sold separately as required Inner Panel Side Support Use to provide extra support for larger loads Attached to either frame support in rear position or optional grid straps Sold in qty pkg of 6, complete with 24 - #12 pan head screws Inner Panel Rear Support Rear support to prevent flexing of inner panel when heavily loaded Material: Mild steel channel Finish: RAL7035 Light Grey Sold in qty pfg of 2 complete with mounting hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HMEP2210 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HMEP2210
Electrical - Modular - HME Series HMEP2210
Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * - sold separately) Inner panel attachment hardware sold separately as required Inner Panel Side Support Use to provide extra support for larger loads Attached to either frame support in rear position or optional grid straps Sold in qty pkg of 6, complete with 24 - #12 pan head screws Inner Panel Rear Support Rear support to prevent flexing of inner panel when heavily loaded Material: Mild steel channel Finish: RAL7035 Light Grey Sold in qty pfg of 2 complete with mounting hardware

Base Inner Panel

  • Formed 12 gauge galvanized steel unpainted
  • Included with standard configuration
  • Sold separately as secondary or replacement panel
  • Can be used as swing panel (where indicated * - sold separately)
  • Inner panel attachment hardware sold separately as required

Inner Panel Side Support

  • Use to provide extra support for larger loads
  • Attached to either frame support in rear position or optional grid straps
  • Sold in qty pkg of 6, complete with 24 - #12 pan head screws

Inner Panel Rear Support

  • Rear support to prevent flexing of inner panel when heavily loaded
  • Material: Mild steel channel
  • Finish: RAL7035 Light Grey
  • Sold in qty pfg of 2 complete with mounting hardware
Supplier's Site
Enclosures Accessories and Hardware - HMEP2210 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HMEP2210
Enclosures Accessories and Hardware HMEP2210
HME PANEL - 2200 X 1000 - GALV

HME PANEL - 2200 X 1000 - GALV

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HMEP2210 HMEP2210
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Modular Console System - 2CSP82418 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411TU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Operator Interface - Modular Console System - 2CST204836 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers