Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HMEP146

Description
Formed 12 gauge galvanized steel unpainted Requires Swing Kit sold separately Accessories Swing Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall - For use with Cabinet Part No. - Height - Width - Height - Width HMEP146 - 1296 499 1400 600 HMEP148 - 1296 699 1400 800 HMEP166 - 1496 499 1600 600 HMEP168 - 1496 699 1600 800 HMEP186 - 1696 499 1800 600 HMEP188 - 1696 699 1800 800 HMEP206 - 1896 499 2000 600 HMEP208 - 1896 699 2000 800 HMEP226 - 2096 499 2200 600 HMEP228 - 2096 699 2200 800
Request a Quote Datasheet
Description
Formed 12 gauge galvanized steel unpainted Requires Swing Kit sold separately Accessories Swing Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall - For use with Cabinet Part No. - Height - Width - Height - Width HMEP146 - 1296 499 1400 600 HMEP148 - 1296 699 1400 800 HMEP166 - 1496 499 1600 600 HMEP168 - 1496 699 1600 800 HMEP186 - 1696 499 1800 600 HMEP188 - 1696 699 1800 800 HMEP206 - 1896 499 2000 600 HMEP208 - 1896 699 2000 800 HMEP226 - 2096 499 2200 600 HMEP228 - 2096 699 2200 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HMEP146 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HMEP146
Electrical - Modular - HME Series HMEP146
Formed 12 gauge galvanized steel unpainted Requires Swing Kit sold separately Accessories Swing Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Overall - For use with Cabinet Part No. - Height - Width - Height - Width HMEP146 - 1296 499 1400 600 HMEP148 - 1296 699 1400 800 HMEP166 - 1496 499 1600 600 HMEP168 - 1496 699 1600 800 HMEP186 - 1696 499 1800 600 HMEP188 - 1696 699 1800 800 HMEP206 - 1896 499 2000 600 HMEP208 - 1896 699 2000 800 HMEP226 - 2096 499 2200 600 HMEP228 - 2096 699 2200 800
  • Formed 12 gauge galvanized steel unpainted
  • Requires Swing Kit sold separately

Accessories

  • Swing Kits

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- Overall - For use with Cabinet
Part No. - Height - Width - Height - Width
HMEP146 - 1296 499 1400 600
HMEP148 - 1296 699 1400 800
HMEP166 - 1496 499 1600 600
HMEP168 - 1496 699 1600 800
HMEP186 - 1696 499 1800 600
HMEP188 - 1696 699 1800 800
HMEP206 - 1896 499 2000 600
HMEP208 - 1896 699 2000 800
HMEP226 - 2096 499 2200 600
HMEP228 - 2096 699 2200 800

Supplier's Site
Rack Components - HMEP146 - HMEP146 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - HMEP146
HMEP146
Rack Components - HMEP146 HMEP146
Manufacturer: Hammond Manufacturing Win Source Part Number: 773796-HMEP146 Series: HMEP Type: Panel, Inner Color: Unpainted For Use With/Related Products: HME Series Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Dimension: 51.024" L x 19.646" W x 0.750" H (1296.00mm x 499.00mm x 19.00mm) ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 773796-HMEP146
Series: HMEP
Type: Panel, Inner
Color: Unpainted
For Use With/Related Products: HME Series
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Categories: Boxes, Enclosures, Racks
Dimension: 51.024" L x 19.646" W x 0.750" H (1296.00mm x 499.00mm x 19.00mm)
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enclosures Accessories and Hardware - HMEP146 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HMEP146
Enclosures Accessories and Hardware HMEP146
HME PANEL - 1400 X 600 - GALV

HME PANEL - 1400 X 600 - GALV

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HMEP146 HMEP146 HMEP146
Product Name Electrical - Modular - HME Series Rack Components - HMEP146 Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418N4E10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411DU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALB6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers