Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HMEP1412

Description
Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * - sold separately) Inner panel attachment hardware sold separately as required Inner Panel Side Support Use to provide extra support for larger loads Attached to either frame support in rear position or optional grid straps Sold in qty pkg of 6, complete with 24 - #12 pan head screws Inner Panel Rear Support Rear support to prevent flexing of inner panel when heavily loaded Material: Mild steel channel Finish: RAL7035 Light Grey Sold in qty pfg of 2 complete with mounting hardware
Request a Quote
Description
Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * - sold separately) Inner panel attachment hardware sold separately as required Inner Panel Side Support Use to provide extra support for larger loads Attached to either frame support in rear position or optional grid straps Sold in qty pkg of 6, complete with 24 - #12 pan head screws Inner Panel Rear Support Rear support to prevent flexing of inner panel when heavily loaded Material: Mild steel channel Finish: RAL7035 Light Grey Sold in qty pfg of 2 complete with mounting hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HMEP1412 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HMEP1412
Electrical - Modular - HME Series HMEP1412
Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * - sold separately) Inner panel attachment hardware sold separately as required Inner Panel Side Support Use to provide extra support for larger loads Attached to either frame support in rear position or optional grid straps Sold in qty pkg of 6, complete with 24 - #12 pan head screws Inner Panel Rear Support Rear support to prevent flexing of inner panel when heavily loaded Material: Mild steel channel Finish: RAL7035 Light Grey Sold in qty pfg of 2 complete with mounting hardware

Base Inner Panel

  • Formed 12 gauge galvanized steel unpainted
  • Included with standard configuration
  • Sold separately as secondary or replacement panel
  • Can be used as swing panel (where indicated * - sold separately)
  • Inner panel attachment hardware sold separately as required

Inner Panel Side Support

  • Use to provide extra support for larger loads
  • Attached to either frame support in rear position or optional grid straps
  • Sold in qty pkg of 6, complete with 24 - #12 pan head screws

Inner Panel Rear Support

  • Rear support to prevent flexing of inner panel when heavily loaded
  • Material: Mild steel channel
  • Finish: RAL7035 Light Grey
  • Sold in qty pfg of 2 complete with mounting hardware
Supplier's Site
Enclosures Accessories and Hardware - HMEP1412 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HMEP1412
Enclosures Accessories and Hardware HMEP1412
HME PANEL - 1400 X 1200 - GALV

HME PANEL - 1400 X 1200 - GALV

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HMEP1412 HMEP1412
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16K12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Modular - HME Series - HGD14 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418F10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
3 suppliers