Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HMEDW146

Description
For use with HME Single Door Series only Provides maximum viewing area of enclosure equipment Maintains NEMA/UL/CSA Type 12 rating UL - 94-VO clear polycarbonate window Removable and reversible for left or right hand opening Complete with double bit insert latching mechanisim Door opening 135° Note: check compatibility with HFMD and HFMDT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Viewing Area - - For use with Cabinet Part No. - H - W - E - H - W HMEDW146 - 1219 434 67 1400 600 HMEDW148 - 1219 635 67 1400 800 HMEDW166 - 1419 434 67 1600 600 HMEDW168 - 1419 635 67 1600 800 HMEDW186 - 1617 434 67 1800 600 HMEDW188 - 1617 635 67 1800 800 HMEDW206 - 1819 434 67 2000 600 HMEDW208 - 1819 635 67 2000 800 HMEDW226 - 1819 434 266 2200 600 HMEDW228 - 1819 635 266 2200 800
Request a Quote
Description
For use with HME Single Door Series only Provides maximum viewing area of enclosure equipment Maintains NEMA/UL/CSA Type 12 rating UL - 94-VO clear polycarbonate window Removable and reversible for left or right hand opening Complete with double bit insert latching mechanisim Door opening 135° Note: check compatibility with HFMD and HFMDT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Viewing Area - - For use with Cabinet Part No. - H - W - E - H - W HMEDW146 - 1219 434 67 1400 600 HMEDW148 - 1219 635 67 1400 800 HMEDW166 - 1419 434 67 1600 600 HMEDW168 - 1419 635 67 1600 800 HMEDW186 - 1617 434 67 1800 600 HMEDW188 - 1617 635 67 1800 800 HMEDW206 - 1819 434 67 2000 600 HMEDW208 - 1819 635 67 2000 800 HMEDW226 - 1819 434 266 2200 600 HMEDW228 - 1819 635 266 2200 800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HMEDW146 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HMEDW146
Electrical - Modular - HME Series HMEDW146
For use with HME Single Door Series only Provides maximum viewing area of enclosure equipment Maintains NEMA/UL/CSA Type 12 rating UL - 94-VO clear polycarbonate window Removable and reversible for left or right hand opening Complete with double bit insert latching mechanisim Door opening 135° Note: check compatibility with HFMD and HFMDT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Viewing Area - - For use with Cabinet Part No. - H - W - E - H - W HMEDW146 - 1219 434 67 1400 600 HMEDW148 - 1219 635 67 1400 800 HMEDW166 - 1419 434 67 1600 600 HMEDW168 - 1419 635 67 1600 800 HMEDW186 - 1617 434 67 1800 600 HMEDW188 - 1617 635 67 1800 800 HMEDW206 - 1819 434 67 2000 600 HMEDW208 - 1819 635 67 2000 800 HMEDW226 - 1819 434 266 2200 600 HMEDW228 - 1819 635 266 2200 800
  • For use with HME Single Door Series only
  • Provides maximum viewing area of enclosure equipment
  • Maintains NEMA/UL/CSA Type 12 rating
  • UL - 94-VO clear polycarbonate window
  • Removable and reversible for left or right hand opening
  • Complete with double bit insert latching mechanisim
  • Door opening 135°
  • Note: check compatibility with HFMD and HFMDT

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- Viewing Area - - For use with Cabinet
Part No. - H - W - E - H - W
HMEDW146 - 1219 434 67 1400 600
HMEDW148 - 1219 635 67 1400 800
HMEDW166 - 1419 434 67 1600 600
HMEDW168 - 1419 635 67 1600 800
HMEDW186 - 1617 434 67 1800 600
HMEDW188 - 1617 635 67 1800 800
HMEDW206 - 1819 434 67 2000 600
HMEDW208 - 1819 635 67 2000 800
HMEDW226 - 1819 434 266 2200 600
HMEDW228 - 1819 635 266 2200 800

Supplier's Site
Enclosures Accessories and Hardware - HMEDW146 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HMEDW146
Enclosures Accessories and Hardware HMEDW146
PLEXI DR - FITS 1400X600 LG

PLEXI DR - FITS 1400X600 LG

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HMEDW146 HMEDW146
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBPBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414PHI6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411HU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Electrical - Modular - HME Series - HFMDT18186 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 70.87 inch (1800 mm)
Width 70.87 inch (1800 mm)
View Details
3 suppliers