Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HGV95

Description
Constructed of 14 gauge steel, galvanized. There are 4 styles: (1) 25mm wide Depth Grid Strap, (2) 75mm wide Depth Grid Strap, (3) 75mm wide Vertical Grid Strap and (4) 25mm wide Door Support Rail Grid Straps feature pattern of alternating square holes (for cage nut) and round holes (for M5 or #12 screw) at standard 25mm centers. Door Support Rails have round holes only. Depth Grid Straps and Door Support Rails have mounting flanges at either end. Vertical Grid Straps mount flush (butt end bracket included) to other straps for a smooth continuous mounting surface. (To achieve full height vertical strap, 2 x 75mm Depth Grid Straps required for top and bottom). Sold in pairs. Grid Mounting Hardware A variety of hardware options are available for the Grid System. Square holes accommodate cage nuts listed. Round holes accommodate M5 and #12 thread forming screws listed.
Request a Quote
Description
Constructed of 14 gauge steel, galvanized. There are 4 styles: (1) 25mm wide Depth Grid Strap, (2) 75mm wide Depth Grid Strap, (3) 75mm wide Vertical Grid Strap and (4) 25mm wide Door Support Rail Grid Straps feature pattern of alternating square holes (for cage nut) and round holes (for M5 or #12 screw) at standard 25mm centers. Door Support Rails have round holes only. Depth Grid Straps and Door Support Rails have mounting flanges at either end. Vertical Grid Straps mount flush (butt end bracket included) to other straps for a smooth continuous mounting surface. (To achieve full height vertical strap, 2 x 75mm Depth Grid Straps required for top and bottom). Sold in pairs. Grid Mounting Hardware A variety of hardware options are available for the Grid System. Square holes accommodate cage nuts listed. Round holes accommodate M5 and #12 thread forming screws listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HGV95 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HGV95
Electrical - Modular - HME Series HGV95
Constructed of 14 gauge steel, galvanized. There are 4 styles: (1) 25mm wide Depth Grid Strap, (2) 75mm wide Depth Grid Strap, (3) 75mm wide Vertical Grid Strap and (4) 25mm wide Door Support Rail Grid Straps feature pattern of alternating square holes (for cage nut) and round holes (for M5 or #12 screw) at standard 25mm centers. Door Support Rails have round holes only. Depth Grid Straps and Door Support Rails have mounting flanges at either end. Vertical Grid Straps mount flush (butt end bracket included) to other straps for a smooth continuous mounting surface. (To achieve full height vertical strap, 2 x 75mm Depth Grid Straps required for top and bottom). Sold in pairs. Grid Mounting Hardware A variety of hardware options are available for the Grid System. Square holes accommodate cage nuts listed. Round holes accommodate M5 and #12 thread forming screws listed.
  • Constructed of 14 gauge steel, galvanized.
  • There are 4 styles: (1) 25mm wide Depth Grid Strap, (2) 75mm wide Depth Grid Strap, (3) 75mm wide Vertical Grid Strap and (4) 25mm wide Door Support Rail
  • Grid Straps feature pattern of alternating square holes (for cage nut) and round holes (for M5 or #12 screw) at standard 25mm centers.
  • Door Support Rails have round holes only.
  • Depth Grid Straps and Door Support Rails have mounting flanges at either end.
  • Vertical Grid Straps mount flush (butt end bracket included) to other straps for a smooth continuous mounting surface. (To achieve full height vertical strap, 2 x 75mm Depth Grid Straps required for top and bottom).
  • Sold in pairs.

Grid Mounting Hardware

  • A variety of hardware options are available for the Grid System.
  • Square holes accommodate cage nuts listed.
  • Round holes accommodate M5 and #12 thread forming screws listed.
Supplier's Site
Enclosures Accessories and Hardware - HGV95 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HGV95
Enclosures Accessories and Hardware HGV95
VERT GRID STRAPS (2)-950MM

VERT GRID STRAPS (2)-950MM

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HGV95 HGV95
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBLBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Electrical - Operator Interface - Modular Console System - 2CHPS - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 14.5 inch (368 mm)
Width 16.77 inch (426 mm)
View Details
2 suppliers
Boxes - 1414N4PHSSELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
2 suppliers