Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HFMD20106

Description
Application Provides users with a rugged housing for flange mount disconnect and circuit breaker requirements. Modular design permits joining of units together for large scale and mixed use applications. Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility. A broad range of industry standard sizes are offered. HME/HMET Series enclosures can be used as slave units to HFMD/HFMDT Disconnect Series. The flange mount disconnect units accommodate today's most popular disconnect hardware. ABB Controls: Disconnect Switches up to (and including) 200 amp, also operators for ABB circuit breakers up to 800 amp. Allen Bradley: 1494V variable depth flange mounted disconnect up to and including 200 amp and operators for C-H Westinghouse circuit breakers up to 400 amp. C-H Westinghouse: C361 flange mounted disconnect switches up to and including 200 amp and C371 circuit breakers up to 600 amp, also Flex Shaft handle mechanisms for circuit breakers. General Electric: Type STDA flange mounted variable depth flange operators for disconnect switches up to and including 200 amp and circuit breakers up to 600 amp or Spectra Flex™ cable operators for circuit breakers. ITE Siemens Max-Flex: flange mounted variable depth cable operators for disconnect switches up to 200 amp and circuit breakers up to 600 amp. Square D: class 9422 variable depth flange mounted operating mechanisms for disconnect switches up to and including 200 amp or cable mechanism for 30, 60 or 100 amp, also circuit breakers with variable depth operators or cable mechanism up to 400 amp. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529 IP54 Appropriate components are required to maintain these standards. Standard Configuration Frame Removable solid top panel Lifting eyebolts (4) Removable bottom panel w/gland plates Solid front door(s) with door frame(s). Removable rear cover panel(s) – two door version with removable center post Inner mounting panel Disconnect to door handle activation hardware Hinged flange door Construction Formed 14 gauge steel. Fully welded frame with 25mm hole pattern for superior mounting flexibility. Foam gasket on all openings provides a dust-tight seal. Reinforced eyebolts are provided for easy enclosure lifting. Frames can be joined together with an optional joining kit. Doors can be easily interchanged, removed and/or reversed. Door opening 135°. Optional formed 14 gauge steel side panels are sold separately (in pairs). Bonding and grounding studs are provided for all doors and panels. Finish Phosphatized and finished in RAL 7035 light gray powder coating. Inner panel is unpainted galvanized 12 gauge steel. Accessories Interlock Kit Side Mounting Barrier Panels Side Mounting Inner Panels Grid System Mounting Hardware Side Panels Frame Joining Kit Plinth HME Handles Climate Control Additional HME Accessories Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Enclosure - Inner Panel Part No. - H - W - D - H - W HFMD1485 - 1400 800 500 1296 699 HFMD14105 - 1400 1000 500 1296 899 HFMD1685 - 1600 800 500 1496 699 HFMD1686 - 1600 800 600 1496 699 HFMD1884 - 1800 800 400 1696 699 HFMD1885 - 1800 800 500 1696 699 HFMD18105 - 1800 1000 500 1696 899 HFMD2085 - 2000 800 500 1896 699 HFMD2086 - 2000 800 600 1896 699 HFMD2088 - 2000 800 800 1896 699 HFMD20105 - 2000 1000 500 1896 899 HFMD20106 - 2000 1000 600 1896 899 HFMD2286 - 2200 800 600 2096 699 HFMD22105 - 2200 1000 500 2096 899
Request a Quote
Description
Application Provides users with a rugged housing for flange mount disconnect and circuit breaker requirements. Modular design permits joining of units together for large scale and mixed use applications. Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility. A broad range of industry standard sizes are offered. HME/HMET Series enclosures can be used as slave units to HFMD/HFMDT Disconnect Series. The flange mount disconnect units accommodate today's most popular disconnect hardware. ABB Controls: Disconnect Switches up to (and including) 200 amp, also operators for ABB circuit breakers up to 800 amp. Allen Bradley: 1494V variable depth flange mounted disconnect up to and including 200 amp and operators for C-H Westinghouse circuit breakers up to 400 amp. C-H Westinghouse: C361 flange mounted disconnect switches up to and including 200 amp and C371 circuit breakers up to 600 amp, also Flex Shaft handle mechanisms for circuit breakers. General Electric: Type STDA flange mounted variable depth flange operators for disconnect switches up to and including 200 amp and circuit breakers up to 600 amp or Spectra Flex™ cable operators for circuit breakers. ITE Siemens Max-Flex: flange mounted variable depth cable operators for disconnect switches up to 200 amp and circuit breakers up to 600 amp. Square D: class 9422 variable depth flange mounted operating mechanisms for disconnect switches up to and including 200 amp or cable mechanism for 30, 60 or 100 amp, also circuit breakers with variable depth operators or cable mechanism up to 400 amp. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529 IP54 Appropriate components are required to maintain these standards. Standard Configuration Frame Removable solid top panel Lifting eyebolts (4) Removable bottom panel w/gland plates Solid front door(s) with door frame(s). Removable rear cover panel(s) – two door version with removable center post Inner mounting panel Disconnect to door handle activation hardware Hinged flange door Construction Formed 14 gauge steel. Fully welded frame with 25mm hole pattern for superior mounting flexibility. Foam gasket on all openings provides a dust-tight seal. Reinforced eyebolts are provided for easy enclosure lifting. Frames can be joined together with an optional joining kit. Doors can be easily interchanged, removed and/or reversed. Door opening 135°. Optional formed 14 gauge steel side panels are sold separately (in pairs). Bonding and grounding studs are provided for all doors and panels. Finish Phosphatized and finished in RAL 7035 light gray powder coating. Inner panel is unpainted galvanized 12 gauge steel. Accessories Interlock Kit Side Mounting Barrier Panels Side Mounting Inner Panels Grid System Mounting Hardware Side Panels Frame Joining Kit Plinth HME Handles Climate Control Additional HME Accessories Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Enclosure - Inner Panel Part No. - H - W - D - H - W HFMD1485 - 1400 800 500 1296 699 HFMD14105 - 1400 1000 500 1296 899 HFMD1685 - 1600 800 500 1496 699 HFMD1686 - 1600 800 600 1496 699 HFMD1884 - 1800 800 400 1696 699 HFMD1885 - 1800 800 500 1696 699 HFMD18105 - 1800 1000 500 1696 899 HFMD2085 - 2000 800 500 1896 699 HFMD2086 - 2000 800 600 1896 699 HFMD2088 - 2000 800 800 1896 699 HFMD20105 - 2000 1000 500 1896 899 HFMD20106 - 2000 1000 600 1896 899 HFMD2286 - 2200 800 600 2096 699 HFMD22105 - 2200 1000 500 2096 899
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HFMD20106 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HFMD20106
Electrical - Modular - HME Series HFMD20106
Application Provides users with a rugged housing for flange mount disconnect and circuit breaker requirements. Modular design permits joining of units together for large scale and mixed use applications. Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility. A broad range of industry standard sizes are offered. HME/HMET Series enclosures can be used as slave units to HFMD/HFMDT Disconnect Series. The flange mount disconnect units accommodate today's most popular disconnect hardware. ABB Controls: Disconnect Switches up to (and including) 200 amp, also operators for ABB circuit breakers up to 800 amp. Allen Bradley: 1494V variable depth flange mounted disconnect up to and including 200 amp and operators for C-H Westinghouse circuit breakers up to 400 amp. C-H Westinghouse: C361 flange mounted disconnect switches up to and including 200 amp and C371 circuit breakers up to 600 amp, also Flex Shaft handle mechanisms for circuit breakers. General Electric: Type STDA flange mounted variable depth flange operators for disconnect switches up to and including 200 amp and circuit breakers up to 600 amp or Spectra Flex™ cable operators for circuit breakers. ITE Siemens Max-Flex: flange mounted variable depth cable operators for disconnect switches up to 200 amp and circuit breakers up to 600 amp. Square D: class 9422 variable depth flange mounted operating mechanisms for disconnect switches up to and including 200 amp or cable mechanism for 30, 60 or 100 amp, also circuit breakers with variable depth operators or cable mechanism up to 400 amp. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529 IP54 Appropriate components are required to maintain these standards. Standard Configuration Frame Removable solid top panel Lifting eyebolts (4) Removable bottom panel w/gland plates Solid front door(s) with door frame(s). Removable rear cover panel(s) – two door version with removable center post Inner mounting panel Disconnect to door handle activation hardware Hinged flange door Construction Formed 14 gauge steel. Fully welded frame with 25mm hole pattern for superior mounting flexibility. Foam gasket on all openings provides a dust-tight seal. Reinforced eyebolts are provided for easy enclosure lifting. Frames can be joined together with an optional joining kit. Doors can be easily interchanged, removed and/or reversed. Door opening 135°. Optional formed 14 gauge steel side panels are sold separately (in pairs). Bonding and grounding studs are provided for all doors and panels. Finish Phosphatized and finished in RAL 7035 light gray powder coating. Inner panel is unpainted galvanized 12 gauge steel. Accessories Interlock Kit Side Mounting Barrier Panels Side Mounting Inner Panels Grid System Mounting Hardware Side Panels Frame Joining Kit Plinth HME Handles Climate Control Additional HME Accessories Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Enclosure - Inner Panel Part No. - H - W - D - H - W HFMD1485 - 1400 800 500 1296 699 HFMD14105 - 1400 1000 500 1296 899 HFMD1685 - 1600 800 500 1496 699 HFMD1686 - 1600 800 600 1496 699 HFMD1884 - 1800 800 400 1696 699 HFMD1885 - 1800 800 500 1696 699 HFMD18105 - 1800 1000 500 1696 899 HFMD2085 - 2000 800 500 1896 699 HFMD2086 - 2000 800 600 1896 699 HFMD2088 - 2000 800 800 1896 699 HFMD20105 - 2000 1000 500 1896 899 HFMD20106 - 2000 1000 600 1896 899 HFMD2286 - 2200 800 600 2096 699 HFMD22105 - 2200 1000 500 2096 899

Application

  • Provides users with a rugged housing for flange mount disconnect and circuit breaker requirements.
  • Modular design permits joining of units together for large scale and mixed use applications.
  • Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility.
  • A broad range of industry standard sizes are offered.
  • HME/HMET Series enclosures can be used as slave units to HFMD/HFMDT Disconnect Series.
  • The flange mount disconnect units accommodate today's most popular disconnect hardware.
  • ABB Controls: Disconnect Switches up to (and including) 200 amp, also operators for ABB circuit breakers up to 800 amp.
  • Allen Bradley: 1494V variable depth flange mounted disconnect up to and including 200 amp and operators for C-H Westinghouse circuit breakers up to 400 amp.
  • C-H Westinghouse: C361 flange mounted disconnect switches up to and including 200 amp and C371 circuit breakers up to 600 amp, also Flex Shaft handle mechanisms for circuit breakers.
  • General Electric: Type STDA flange mounted variable depth flange operators for disconnect switches up to and including 200 amp and circuit breakers up to 600 amp or Spectra Flex™ cable operators for circuit breakers.
  • ITE Siemens Max-Flex: flange mounted variable depth cable operators for disconnect switches up to 200 amp and circuit breakers up to 600 amp.
  • Square D: class 9422 variable depth flange mounted operating mechanisms for disconnect switches up to and including 200 amp or cable mechanism for 30, 60 or 100 amp, also circuit breakers with variable depth operators or cable mechanism up to 400 amp.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529 IP54
  • Appropriate components are required to maintain these standards.

Standard Configuration

  • Frame
  • Removable solid top panel
  • Lifting eyebolts (4)
  • Removable bottom panel w/gland plates
  • Solid front door(s) with door frame(s).
  • Removable rear cover panel(s) – two door version with removable center post
  • Inner mounting panel
  • Disconnect to door handle activation hardware
  • Hinged flange door

Construction

  • Formed 14 gauge steel.
  • Fully welded frame with 25mm hole pattern for superior mounting flexibility.
  • Foam gasket on all openings provides a dust-tight seal.
  • Reinforced eyebolts are provided for easy enclosure lifting.
  • Frames can be joined together with an optional joining kit.
  • Doors can be easily interchanged, removed and/or reversed.
  • Door opening 135°.
  • Optional formed 14 gauge steel side panels are sold separately (in pairs).
  • Bonding and grounding studs are provided for all doors and panels.

Finish

  • Phosphatized and finished in RAL 7035 light gray powder coating.
  • Inner panel is unpainted galvanized 12 gauge steel.

Accessories

  • Interlock Kit
  • Side Mounting Barrier Panels
  • Side Mounting Inner Panels
  • Grid System
  • Mounting Hardware
  • Side Panels
  • Frame Joining Kit
  • Plinth
  • HME Handles
  • Climate Control
  • Additional HME Accessories
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
HFMD1485 - 1400 800 500 1296 699
HFMD14105 - 1400 1000 500 1296 899
HFMD1685 - 1600 800 500 1496 699
HFMD1686 - 1600 800 600 1496 699
HFMD1884 - 1800 800 400 1696 699
HFMD1885 - 1800 800 500 1696 699
HFMD18105 - 1800 1000 500 1696 899
HFMD2085 - 2000 800 500 1896 699
HFMD2086 - 2000 800 600 1896 699
HFMD2088 - 2000 800 800 1896 699
HFMD20105 - 2000 1000 500 1896 899
HFMD20106 - 2000 1000 600 1896 899
HFMD2286 - 2200 800 600 2096 699
HFMD22105 - 2200 1000 500 2096 899

Supplier's Site
Enclosures, Boxes, & Cases - HFMD20106 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HFMD20106
Enclosures, Boxes, & Cases HFMD20106
MOD FMD 1DR 2000X1000X600

MOD FMD 1DR 2000X1000X600

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HFMD20106 HFMD20106
Product Name Electrical - Modular - HME Series Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JJ7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Electrical - Operator Interface - Modular Console System - 2CLP82418 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411FBLU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers