Hammond Manufacturing Company Inc. Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks HDR8UBK

Description
The Hammond Desktop Rack (HDR) Series features a small form factor perfect for small projects. Available in 6U, 8U, 12U and 16U options, this rack series is ideal for smaller IT, HomeLab, Security and AV applications. Features Base and panel constructed in 16-gauge steel. Includes two (2) 12-gauge steel 19 inch EIA compliant mounting rails. Rails are 10-32 tapped rails with rack space indicators. Rails are angled 10-degrees when rack is assembled. Starter pack SCREW1032-25 rack screws included. Available in 6U, 8U, 12U and 16U rack spacing. Side of rails include multiple tie points for cable management. Finished in smooth black powder paint. Knockdown design ships unassembled for easy handling and shipping protection. 195 lbs (89 kg) load rating. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Panels Universal Rack Shelf Two Post Mounting Adjustable Shelf 10-32 Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet
Description
The Hammond Desktop Rack (HDR) Series features a small form factor perfect for small projects. Available in 6U, 8U, 12U and 16U options, this rack series is ideal for smaller IT, HomeLab, Security and AV applications. Features Base and panel constructed in 16-gauge steel. Includes two (2) 12-gauge steel 19 inch EIA compliant mounting rails. Rails are 10-32 tapped rails with rack space indicators. Rails are angled 10-degrees when rack is assembled. Starter pack SCREW1032-25 rack screws included. Available in 6U, 8U, 12U and 16U rack spacing. Side of rails include multiple tie points for cable management. Finished in smooth black powder paint. Knockdown design ships unassembled for easy handling and shipping protection. 195 lbs (89 kg) load rating. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Panels Universal Rack Shelf Two Post Mounting Adjustable Shelf 10-32 Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks - HDR8UBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks
HDR8UBK
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks HDR8UBK
The Hammond Desktop Rack (HDR) Series features a small form factor perfect for small projects. Available in 6U, 8U, 12U and 16U options, this rack series is ideal for smaller IT, HomeLab, Security and AV applications. Features Base and panel constructed in 16-gauge steel. Includes two (2) 12-gauge steel 19 inch EIA compliant mounting rails. Rails are 10-32 tapped rails with rack space indicators. Rails are angled 10-degrees when rack is assembled. Starter pack SCREW1032-25 rack screws included. Available in 6U, 8U, 12U and 16U rack spacing. Side of rails include multiple tie points for cable management. Finished in smooth black powder paint. Knockdown design ships unassembled for easy handling and shipping protection. 195 lbs (89 kg) load rating. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Panels Universal Rack Shelf Two Post Mounting Adjustable Shelf 10-32 Mounting Hardware PDUs and Outlet Strips

The Hammond Desktop Rack (HDR) Series features a small form factor perfect for small projects. Available in 6U, 8U, 12U and 16U options, this rack series is ideal for smaller IT, HomeLab, Security and AV applications.

Features

  • Base and panel constructed in 16-gauge steel.
  • Includes two (2) 12-gauge steel 19 inch EIA compliant mounting rails.
    • Rails are 10-32 tapped rails with rack space indicators.
    • Rails are angled 10-degrees when rack is assembled.
    • Starter pack SCREW1032-25 rack screws included.
  • Available in 6U, 8U, 12U and 16U rack spacing.
  • Side of rails include multiple tie points for cable management.
  • Finished in smooth black powder paint.
  • Knockdown design ships unassembled for easy handling and shipping protection.
  • 195 lbs (89 kg) load rating.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Rack Panels
  • Universal Rack Shelf
  • Two Post Mounting Adjustable Shelf
  • 10-32 Mounting Hardware
  • PDUs and Outlet Strips
Supplier's Site
Racks - HM5458-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Open Rack Open Rack, Single Frame 11.496"" L x 19.921"" W x 15.748"" H (292.00mm x 506.00mm x 400.00mm) Black"

"Metal, Steel Open Rack Open Rack, Single Frame 11.496"" L x 19.921"" W x 15.748"" H (292.00mm x 506.00mm x 400.00mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
HDR8UBK
Racks & Rack Cabinets HDR8UBK
Racks & Rack Cabinets DESKTOP 2 POST RACK 16_Hx20_Wx11.50_D

Racks & Rack Cabinets DESKTOP 2 POST RACK 16_Hx20_Wx11.50_D

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HDR8UBK HM5458-ND HDR8UBK
Product Name Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks Racks Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Length 15.7 inch (399 mm) 11.5 inch (292 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 11.5 inch (292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Racks - HM683-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
2 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1210GY - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers