Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HCR20SZPL

Description
Provides 19" rack mounting centers in 600mm wide cabinets. Provides 19" rack mounting centers in 800mm wide cabinets when combined with Width Adapter Kits (Part # HAK19800). Can mount directly to frame in full front and full back positions or can have full front to back depth adjustment when used with Depth Grid Straps (sold separately). Rails are 12 gauge, include mounting hardware and are clear zinc plated (ZPL) finish. Square holed rails with full EIA centers. Sold in pairs. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Mounting Space - Part Number - Style - U - Inches - Use with H HPR16SZPL - Panel (L shape) 33 57.75 1600 HPR18SZPL - Panel (L shape) 38 66.5 1800 HPR20SZPL - Panel (L shape) 42 73.5 2000 HPR22SZPL - Panel (L shape) 47 82.25 2200 HCR16SZPL - Combination 33 57.75 1600 HCR18SZPL - Combination 38 66.5 1800 HCR20SZPL - Combination 42 73.5 2000 HCR22SZPL - Combination 47 82.25 2200 Part Number - Description HAK19800 - Adapts 800mm wide cabinets to 19" rack mounting (includes 4 brackets)
Request a Quote Datasheet
Description
Provides 19" rack mounting centers in 600mm wide cabinets. Provides 19" rack mounting centers in 800mm wide cabinets when combined with Width Adapter Kits (Part # HAK19800). Can mount directly to frame in full front and full back positions or can have full front to back depth adjustment when used with Depth Grid Straps (sold separately). Rails are 12 gauge, include mounting hardware and are clear zinc plated (ZPL) finish. Square holed rails with full EIA centers. Sold in pairs. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Mounting Space - Part Number - Style - U - Inches - Use with H HPR16SZPL - Panel (L shape) 33 57.75 1600 HPR18SZPL - Panel (L shape) 38 66.5 1800 HPR20SZPL - Panel (L shape) 42 73.5 2000 HPR22SZPL - Panel (L shape) 47 82.25 2200 HCR16SZPL - Combination 33 57.75 1600 HCR18SZPL - Combination 38 66.5 1800 HCR20SZPL - Combination 42 73.5 2000 HCR22SZPL - Combination 47 82.25 2200 Part Number - Description HAK19800 - Adapts 800mm wide cabinets to 19" rack mounting (includes 4 brackets)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HCR20SZPL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HCR20SZPL
Electrical - Modular - HME Series HCR20SZPL
Provides 19" rack mounting centers in 600mm wide cabinets. Provides 19" rack mounting centers in 800mm wide cabinets when combined with Width Adapter Kits (Part # HAK19800). Can mount directly to frame in full front and full back positions or can have full front to back depth adjustment when used with Depth Grid Straps (sold separately). Rails are 12 gauge, include mounting hardware and are clear zinc plated (ZPL) finish. Square holed rails with full EIA centers. Sold in pairs. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Mounting Space - Part Number - Style - U - Inches - Use with H HPR16SZPL - Panel (L shape) 33 57.75 1600 HPR18SZPL - Panel (L shape) 38 66.5 1800 HPR20SZPL - Panel (L shape) 42 73.5 2000 HPR22SZPL - Panel (L shape) 47 82.25 2200 HCR16SZPL - Combination 33 57.75 1600 HCR18SZPL - Combination 38 66.5 1800 HCR20SZPL - Combination 42 73.5 2000 HCR22SZPL - Combination 47 82.25 2200 Part Number - Description HAK19800 - Adapts 800mm wide cabinets to 19" rack mounting (includes 4 brackets)
  • Provides 19" rack mounting centers in 600mm wide cabinets.
  • Provides 19" rack mounting centers in 800mm wide cabinets when combined with Width Adapter Kits (Part # HAK19800).
  • Can mount directly to frame in full front and full back positions or can have full front to back depth adjustment when used with Depth Grid Straps (sold separately).
  • Rails are 12 gauge, include mounting hardware and are clear zinc plated (ZPL) finish.
  • Square holed rails with full EIA centers.
  • Sold in pairs.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- Mounting Space -
Part Number - Style - U - Inches - Use with H
HPR16SZPL - Panel (L shape) 33 57.75 1600
HPR18SZPL - Panel (L shape) 38 66.5 1800
HPR20SZPL - Panel (L shape) 42 73.5 2000
HPR22SZPL - Panel (L shape) 47 82.25 2200
HCR16SZPL - Combination 33 57.75 1600
HCR18SZPL - Combination 38 66.5 1800
HCR20SZPL - Combination 42 73.5 2000
HCR22SZPL - Combination 47 82.25 2200
Part Number - Description
HAK19800 - Adapts 800mm wide cabinets to 19" rack mounting (includes 4 brackets)

Supplier's Site
Enclosures Accessories and Hardware - HCR20SZPL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HCR20SZPL
Enclosures Accessories and Hardware HCR20SZPL
42U COMBI RAILS SQ 19 MTG PAIR

42U COMBI RAILS SQ 19 MTG PAIR

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
HCR20SZPL
Electrical Enclosure Accessories HCR20SZPL
Electrical Enclosure Accessories 42U Combi Rails For 19" Rack Mounting-pr

Electrical Enclosure Accessories 42U Combi Rails For 19" Rack Mounting-pr

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HCR20SZPL HCR20SZPL HCR20SZPL
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414PHRO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411SU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1402HV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JF7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers