Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HAK19800

Description
Provides 19" rack mounting centers in 600mm wide cabinets. Provides 19" rack mounting centers in 800mm wide cabinets when combined with Width Adapter Kits (Part # HAK19800). Can mount directly to frame in full front and full back positions or can have full front to back depth adjustment when used with Depth Grid Straps (sold separately). Rails are 12 gauge, include mounting hardware and are clear zinc plated (ZPL) finish. Square holed rails with full EIA centers. Sold in pairs. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Mounting Space - Part Number - Style - U - Inches - Use with H HPR16SZPL - Panel (L shape) 33 57.75 1600 HPR18SZPL - Panel (L shape) 38 66.5 1800 HPR20SZPL - Panel (L shape) 42 73.5 2000 HPR22SZPL - Panel (L shape) 47 82.25 2200 HCR16SZPL - Combination 33 57.75 1600 HCR18SZPL - Combination 38 66.5 1800 HCR20SZPL - Combination 42 73.5 2000 HCR22SZPL - Combination 47 82.25 2200 Part Number - Description HAK19800 - Adapts 800mm wide cabinets to 19" rack mounting (includes 4 brackets)
Request a Quote Datasheet
Description
Provides 19" rack mounting centers in 600mm wide cabinets. Provides 19" rack mounting centers in 800mm wide cabinets when combined with Width Adapter Kits (Part # HAK19800). Can mount directly to frame in full front and full back positions or can have full front to back depth adjustment when used with Depth Grid Straps (sold separately). Rails are 12 gauge, include mounting hardware and are clear zinc plated (ZPL) finish. Square holed rails with full EIA centers. Sold in pairs. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Mounting Space - Part Number - Style - U - Inches - Use with H HPR16SZPL - Panel (L shape) 33 57.75 1600 HPR18SZPL - Panel (L shape) 38 66.5 1800 HPR20SZPL - Panel (L shape) 42 73.5 2000 HPR22SZPL - Panel (L shape) 47 82.25 2200 HCR16SZPL - Combination 33 57.75 1600 HCR18SZPL - Combination 38 66.5 1800 HCR20SZPL - Combination 42 73.5 2000 HCR22SZPL - Combination 47 82.25 2200 Part Number - Description HAK19800 - Adapts 800mm wide cabinets to 19" rack mounting (includes 4 brackets)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HAK19800 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HAK19800
Electrical - Modular - HME Series HAK19800
Provides 19" rack mounting centers in 600mm wide cabinets. Provides 19" rack mounting centers in 800mm wide cabinets when combined with Width Adapter Kits (Part # HAK19800). Can mount directly to frame in full front and full back positions or can have full front to back depth adjustment when used with Depth Grid Straps (sold separately). Rails are 12 gauge, include mounting hardware and are clear zinc plated (ZPL) finish. Square holed rails with full EIA centers. Sold in pairs. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Mounting Space - Part Number - Style - U - Inches - Use with H HPR16SZPL - Panel (L shape) 33 57.75 1600 HPR18SZPL - Panel (L shape) 38 66.5 1800 HPR20SZPL - Panel (L shape) 42 73.5 2000 HPR22SZPL - Panel (L shape) 47 82.25 2200 HCR16SZPL - Combination 33 57.75 1600 HCR18SZPL - Combination 38 66.5 1800 HCR20SZPL - Combination 42 73.5 2000 HCR22SZPL - Combination 47 82.25 2200 Part Number - Description HAK19800 - Adapts 800mm wide cabinets to 19" rack mounting (includes 4 brackets)
  • Provides 19" rack mounting centers in 600mm wide cabinets.
  • Provides 19" rack mounting centers in 800mm wide cabinets when combined with Width Adapter Kits (Part # HAK19800).
  • Can mount directly to frame in full front and full back positions or can have full front to back depth adjustment when used with Depth Grid Straps (sold separately).
  • Rails are 12 gauge, include mounting hardware and are clear zinc plated (ZPL) finish.
  • Square holed rails with full EIA centers.
  • Sold in pairs.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- Mounting Space -
Part Number - Style - U - Inches - Use with H
HPR16SZPL - Panel (L shape) 33 57.75 1600
HPR18SZPL - Panel (L shape) 38 66.5 1800
HPR20SZPL - Panel (L shape) 42 73.5 2000
HPR22SZPL - Panel (L shape) 47 82.25 2200
HCR16SZPL - Combination 33 57.75 1600
HCR18SZPL - Combination 38 66.5 1800
HCR20SZPL - Combination 42 73.5 2000
HCR22SZPL - Combination 47 82.25 2200
Part Number - Description
HAK19800 - Adapts 800mm wide cabinets to 19" rack mounting (includes 4 brackets)

Supplier's Site
Enclosures Accessories and Hardware - HAK19800 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HAK19800
Enclosures Accessories and Hardware HAK19800
ADAPTORS FOR 800MM (SET OF 4)

ADAPTORS FOR 800MM (SET OF 4)

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
HAK19800
Electrical Enclosure Accessories HAK19800
Electrical Enclosure Accessories Adaptor

Electrical Enclosure Accessories Adaptor

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HAK19800 HAK19800 HAK19800
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBFU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Modular - HME Series - HSBP186 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Electrical - Modular - HME Series - HSBP208 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers