Hammond Manufacturing Company Inc. Electrical - Modular GRDBAR19

Description
Details The GRDBAR Series comes in vertical, horizontal mounting as well as horizontal rack mounting. The grounding bar is made from heavy-gauge copper that attaches to the inside of an enclosure, cabinet or open frame rack to provide consolidated equipment grounds. Ground points have been drilled and tapped to accommodate a #10-32 screw (included). Use with our Bonding Wire Kits to bond your equipment to the busbar. HME Busbar Specifications: Constructed of Solid 0.125” Copper with 10-32 drilled and tapped holes and 1-0.312 main ground point. Mounts directly to grid straps or frame mounting surface. Busbar kit includes (quantities depend on product) 1x Copper Busbar 10-32 x 0.5 Screws Flat Washers Rack Mount Busbar Specifications: Available in both 19 and 23 inch rack mounting widths. Constructed of Solid 0.188” Copper Bar Includes ten (10) 10-32 drilled and tapped holes spaced at one (1) inch. Includes two (2) Ø 0.31 ground lug holes. Mounts directly to EIA mounting rails. Busbar kit includes: 1x Copper Busbar 10x 10-32 x 0.375" Screws 2x 10-32 x 0.625" Screws 2x 12-24 x 0.625" Screws 2x 0.25" Flat Washers 12x #10 Flat Washers 1x Instruction bulletin Accessories Rack Isolation Kit Grounding Bar and Bus Bars
Request a Quote Datasheet
Description
Details The GRDBAR Series comes in vertical, horizontal mounting as well as horizontal rack mounting. The grounding bar is made from heavy-gauge copper that attaches to the inside of an enclosure, cabinet or open frame rack to provide consolidated equipment grounds. Ground points have been drilled and tapped to accommodate a #10-32 screw (included). Use with our Bonding Wire Kits to bond your equipment to the busbar. HME Busbar Specifications: Constructed of Solid 0.125” Copper with 10-32 drilled and tapped holes and 1-0.312 main ground point. Mounts directly to grid straps or frame mounting surface. Busbar kit includes (quantities depend on product) 1x Copper Busbar 10-32 x 0.5 Screws Flat Washers Rack Mount Busbar Specifications: Available in both 19 and 23 inch rack mounting widths. Constructed of Solid 0.188” Copper Bar Includes ten (10) 10-32 drilled and tapped holes spaced at one (1) inch. Includes two (2) Ø 0.31 ground lug holes. Mounts directly to EIA mounting rails. Busbar kit includes: 1x Copper Busbar 10x 10-32 x 0.375" Screws 2x 10-32 x 0.625" Screws 2x 12-24 x 0.625" Screws 2x 0.25" Flat Washers 12x #10 Flat Washers 1x Instruction bulletin Accessories Rack Isolation Kit Grounding Bar and Bus Bars
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - GRDBAR19 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular
GRDBAR19
Electrical - Modular GRDBAR19
Details The GRDBAR Series comes in vertical, horizontal mounting as well as horizontal rack mounting. The grounding bar is made from heavy-gauge copper that attaches to the inside of an enclosure, cabinet or open frame rack to provide consolidated equipment grounds. Ground points have been drilled and tapped to accommodate a #10-32 screw (included). Use with our Bonding Wire Kits to bond your equipment to the busbar. HME Busbar Specifications: Constructed of Solid 0.125” Copper with 10-32 drilled and tapped holes and 1-0.312 main ground point. Mounts directly to grid straps or frame mounting surface. Busbar kit includes (quantities depend on product) 1x Copper Busbar 10-32 x 0.5 Screws Flat Washers Rack Mount Busbar Specifications: Available in both 19 and 23 inch rack mounting widths. Constructed of Solid 0.188” Copper Bar Includes ten (10) 10-32 drilled and tapped holes spaced at one (1) inch. Includes two (2) Ø 0.31 ground lug holes. Mounts directly to EIA mounting rails. Busbar kit includes: 1x Copper Busbar 10x 10-32 x 0.375" Screws 2x 10-32 x 0.625" Screws 2x 12-24 x 0.625" Screws 2x 0.25" Flat Washers 12x #10 Flat Washers 1x Instruction bulletin Accessories Rack Isolation Kit Grounding Bar and Bus Bars

Details

  • The GRDBAR Series comes in vertical, horizontal mounting as well as horizontal rack mounting.
  • The grounding bar is made from heavy-gauge copper that attaches to the inside of an enclosure, cabinet or open frame rack to provide consolidated equipment grounds.
  • Ground points have been drilled and tapped to accommodate a #10-32 screw (included).
  • Use with our Bonding Wire Kits to bond your equipment to the busbar.

HME Busbar Specifications:

  • Constructed of Solid 0.125” Copper with 10-32 drilled and tapped holes and
  • 1-0.312 main ground point.
  • Mounts directly to grid straps or frame mounting surface.
  • Busbar kit includes (quantities depend on product)
    • 1x Copper Busbar
    • 10-32 x 0.5 Screws
    • Flat Washers

Rack Mount Busbar Specifications:

  • Available in both 19 and 23 inch rack mounting widths.
  • Constructed of Solid 0.188” Copper Bar
  • Includes ten (10) 10-32 drilled and tapped holes spaced at one (1) inch.
  • Includes two (2) Ø 0.31 ground lug holes.
  • Mounts directly to EIA mounting rails.
  • Busbar kit includes:
    • 1x Copper Busbar
    • 10x 10-32 x 0.375" Screws
    • 2x 10-32 x 0.625" Screws
    • 2x 12-24 x 0.625" Screws
    • 2x 0.25" Flat Washers
    • 12x #10 Flat Washers
    • 1x Instruction bulletin

Accessories

  • Rack Isolation Kit
  • Grounding Bar and Bus Bars
Supplier's Site
Enclosures Accessories and Hardware - GRDBAR19 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
GRDBAR19
Enclosures Accessories and Hardware GRDBAR19
HORIZ GRND BAR (19)

HORIZ GRND BAR (19)

Buy Now
Rack Accessories - GRDBAR19 - ODG (Origin Data Global)
Shenzhen, China
Rack Accessories
GRDBAR19
Rack Accessories GRDBAR19
BUSBAR COPPER RACK 19" HRZNTL

BUSBAR COPPER RACK 19" HRZNTL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
GRDBAR19
Electrical Enclosure Accessories GRDBAR19
Electrical Enclosure Accessories HORIZ GRND BAR 19"

Electrical Enclosure Accessories HORIZ GRND BAR 19"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number GRDBAR19 GRDBAR19 GRDBAR19 GRDBAR19
Product Name Electrical - Modular Enclosures Accessories and Hardware Rack Accessories Electrical Enclosure Accessories
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBGU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Boxes - 164-1418F10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Enclosures Accessories and Hardware - 131623 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details