Hammond Manufacturing Company Inc. Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks DNRR77HDKB

Description
When strength and reliability are the highest priority, be sure to choose the Data/Networking Robust Rack (DNRR) from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks. Features: Weighing in at just over 75 lbs., the DNRR Heavy Duty Knockdown Series boasts a 10-gauge steel frame which is the thickest steel rack on the market. Rack rails are constructed in 10-gauge welded steel. Base angles are constructed in 1/4" steel plates. The knockdown self-squaring design takes just minutes to assemble. Our automated tapping process provides EIA-compliant tapped rails on both the front and back to ensure flexibility when mounting equipment. Includes marked rack unit dividers to aid in equipment mounting. When connecting multiple racks together, Hammond provided a 1.25” cable pass-thru. In addition, we added numerous tapped and non-tapped holes for mounting power distribution, cable management and other accessories. Includes two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, a pair is located near the top of the rack, while the other pair is located at the lower side. To keep it looking great, the DNRR undergoes a three-stage paint process which includes a coat of premium smooth black powder paint. In order to prevent any damage that may occur during transportation, we cover the rails and base of the DNRR with a thick layer of cardboard. 1,200 lbs (544 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Rack Panels Hinged Clear Security Cover Universal Rack Shelf Two Post Mounting Adjustable Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Mounting Clamping Shelf Adjustable Rack Mount DIN Rail Kit Rack Unit Label Open Frame Rack and Rack Cabinet Joining Kit Grounding & Bonding 10-32 Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet
Description
When strength and reliability are the highest priority, be sure to choose the Data/Networking Robust Rack (DNRR) from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks. Features: Weighing in at just over 75 lbs., the DNRR Heavy Duty Knockdown Series boasts a 10-gauge steel frame which is the thickest steel rack on the market. Rack rails are constructed in 10-gauge welded steel. Base angles are constructed in 1/4" steel plates. The knockdown self-squaring design takes just minutes to assemble. Our automated tapping process provides EIA-compliant tapped rails on both the front and back to ensure flexibility when mounting equipment. Includes marked rack unit dividers to aid in equipment mounting. When connecting multiple racks together, Hammond provided a 1.25” cable pass-thru. In addition, we added numerous tapped and non-tapped holes for mounting power distribution, cable management and other accessories. Includes two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, a pair is located near the top of the rack, while the other pair is located at the lower side. To keep it looking great, the DNRR undergoes a three-stage paint process which includes a coat of premium smooth black powder paint. In order to prevent any damage that may occur during transportation, we cover the rails and base of the DNRR with a thick layer of cardboard. 1,200 lbs (544 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Rack Panels Hinged Clear Security Cover Universal Rack Shelf Two Post Mounting Adjustable Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Mounting Clamping Shelf Adjustable Rack Mount DIN Rail Kit Rack Unit Label Open Frame Rack and Rack Cabinet Joining Kit Grounding & Bonding 10-32 Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks - DNRR77HDKB - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks
DNRR77HDKB
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks DNRR77HDKB
When strength and reliability are the highest priority, be sure to choose the Data/Networking Robust Rack (DNRR) from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks. Features: Weighing in at just over 75 lbs., the DNRR Heavy Duty Knockdown Series boasts a 10-gauge steel frame which is the thickest steel rack on the market. Rack rails are constructed in 10-gauge welded steel. Base angles are constructed in 1/4" steel plates. The knockdown self-squaring design takes just minutes to assemble. Our automated tapping process provides EIA-compliant tapped rails on both the front and back to ensure flexibility when mounting equipment. Includes marked rack unit dividers to aid in equipment mounting. When connecting multiple racks together, Hammond provided a 1.25” cable pass-thru. In addition, we added numerous tapped and non-tapped holes for mounting power distribution, cable management and other accessories. Includes two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, a pair is located near the top of the rack, while the other pair is located at the lower side. To keep it looking great, the DNRR undergoes a three-stage paint process which includes a coat of premium smooth black powder paint. In order to prevent any damage that may occur during transportation, we cover the rails and base of the DNRR with a thick layer of cardboard. 1,200 lbs (544 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Rack Panels Hinged Clear Security Cover Universal Rack Shelf Two Post Mounting Adjustable Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Mounting Clamping Shelf Adjustable Rack Mount DIN Rail Kit Rack Unit Label Open Frame Rack and Rack Cabinet Joining Kit Grounding & Bonding 10-32 Mounting Hardware PDUs and Outlet Strips

When strength and reliability are the highest priority, be sure to choose the Data/Networking Robust Rack (DNRR) from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks.

Features:

  • Weighing in at just over 75 lbs., the DNRR Heavy Duty Knockdown Series boasts a 10-gauge steel frame which is the thickest steel rack on the market. Rack rails are constructed in 10-gauge welded steel. Base angles are constructed in 1/4" steel plates.
  • The knockdown self-squaring design takes just minutes to assemble.
  • Our automated tapping process provides EIA-compliant tapped rails on both the front and back to ensure flexibility when mounting equipment.
    • Includes marked rack unit dividers to aid in equipment mounting.
  • When connecting multiple racks together, Hammond provided a 1.25” cable pass-thru. In addition, we added numerous tapped and non-tapped holes for mounting power distribution, cable management and other accessories.
  • Includes two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, a pair is located near the top of the rack, while the other pair is located at the lower side.
  • To keep it looking great, the DNRR undergoes a three-stage paint process which includes a coat of premium smooth black powder paint.
  • In order to prevent any damage that may occur during transportation, we cover the rails and base of the DNRR with a thick layer of cardboard.
  • 1,200 lbs (544 kg) load rating.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Cable Managers
  • Rack Panels
  • Hinged Clear Security Cover
  • Universal Rack Shelf
  • Two Post Mounting Adjustable Shelf
  • Two Post Centered Shelf
  • Two Post Mounting Keyboard & Equipment Shelf
  • Two Post Mounting Clamping Shelf
  • Adjustable Rack Mount DIN Rail Kit
  • Rack Unit Label
  • Open Frame Rack and Rack Cabinet Joining Kit
  • Grounding & Bonding
  • 10-32 Mounting Hardware
  • PDUs and Outlet Strips
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
DNRR77HDKB
Racks & Rack Cabinets DNRR77HDKB
Racks & Rack Cabinets Rack - Welded Relay

Racks & Rack Cabinets Rack - Welded Relay

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number DNRR77HDKB DNRR77HDKB
Product Name Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414PHRM6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H13042U48WH - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 73.5 inch (1867 mm)
Width 30 inch (762 mm)
View Details
Boxes - 164-1414SCM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks - DNRR77HDW - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 83.13 inch (2112 mm)
Width 20 inch (508 mm)
View Details
2 suppliers