Hammond Manufacturing Company Inc. Rack Mounting Solutions - Open Frame Racks - 2-Post Welded Open Frame Racks DC2R44

Description
Available as special order Features: Constructed in 12-gauge steel. 19" EIA compliant front and rear square hole punched. Side ganging and accessory mounting holes. Includes two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, a pair is located near the top of the rack, while the other at lower side. Finished in smooth black powder paint. Knockdown design ships unassembled for easy handling and shipping protection. 800 lbs (363 kg) load rating. RoHS Compliant. Manufactured in North America.
Request a Quote Datasheet
Description
Available as special order Features: Constructed in 12-gauge steel. 19" EIA compliant front and rear square hole punched. Side ganging and accessory mounting holes. Includes two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, a pair is located near the top of the rack, while the other at lower side. Finished in smooth black powder paint. Knockdown design ships unassembled for easy handling and shipping protection. 800 lbs (363 kg) load rating. RoHS Compliant. Manufactured in North America.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Open Frame Racks - 2-Post Welded Open Frame Racks - DC2R44 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Open Frame Racks - 2-Post Welded Open Frame Racks
DC2R44
Rack Mounting Solutions - Open Frame Racks - 2-Post Welded Open Frame Racks DC2R44
Available as special order Features: Constructed in 12-gauge steel. 19" EIA compliant front and rear square hole punched. Side ganging and accessory mounting holes. Includes two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, a pair is located near the top of the rack, while the other at lower side. Finished in smooth black powder paint. Knockdown design ships unassembled for easy handling and shipping protection. 800 lbs (363 kg) load rating. RoHS Compliant. Manufactured in North America.

Available as special order

Features:

  • Constructed in 12-gauge steel.
  • 19" EIA compliant front and rear square hole punched.
  • Side ganging and accessory mounting holes.
  • Includes two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, a pair is located near the top of the rack, while the other at lower side.
  • Finished in smooth black powder paint.
  • Knockdown design ships unassembled for easy handling and shipping protection.
  • 800 lbs (363 kg) load rating.
  • RoHS Compliant.
  • Manufactured in North America.
Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
DC2R44
Enclosures Accessories and Hardware DC2R44
44U KD SQR HOLE RELAY RACK

44U KD SQR HOLE RELAY RACK

Buy Now
Racks - DC2R44-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Open Rack Open Rack, Single Frame 15.000"" L x 20.560"" W x 83.130"" H (381.00mm x 522.22mm x 2111.50mm) Black"

"Metal, Steel Open Rack Open Rack, Single Frame 15.000"" L x 20.560"" W x 83.130"" H (381.00mm x 522.22mm x 2111.50mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
DC2R44
Racks & Rack Cabinets DC2R44
Racks & Rack Cabinets 44U Square Hole Knockdown 2Post Rack

Racks & Rack Cabinets 44U Square Hole Knockdown 2Post Rack

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number DC2R44 DC2R44 DC2R44-ND DC2R44
Product Name Rack Mounting Solutions - Open Frame Racks - 2-Post Welded Open Frame Racks Enclosures Accessories and Hardware Racks Racks & Rack Cabinets
Type Rack Enclosures Junction Box Rack Enclosures
Length 83.13 inch (2112 mm)
Width 20.56 inch (522 mm) 20.56 inch (522 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - HN4WM24488S16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 48 inch (1219 mm)
View Details
3 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1212 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
View Details
3 suppliers