Hammond Manufacturing Company Inc. Transformers - Instrument Transformers CT100A

Description
Features Toroidal design. Supplied with 24" insulated secondary leads, terminated with crimped ring connectors. Suitable for use with bare (uninsulated) primary conductor in circuits up to 600 V (4 KV Hi pot); or at higher voltages when a suitably insulated conductor is used. All units have 5 A secondary for use with standard AC ammeters with 5 A movements. Two hole mounting bracket on all models. UL E227616 volume #1 file number X0DW2 Application Data To obtain current measurement: Pass the wire carrying the current to be measured through the window of the CT transformer (acting as a primary winding). Connect the CT secondary to an ammeter with a 5 A movement. For higher accuracy or higher VA burden rating: Choose a CT with a primary which is a multiple of the required primary rating and which has the accuracy or VA burden you require. Loop the wire carrying the current to be measured through the window a number of times equal to the multiple. This "winding" will reduce the ratio back to required primary rating. Example "A": To obtain an accuracy of 1.2% at 10VA burden with a ratio of 100:5, use a CT400 and loop 4 primary turns through the window. Example "B": To obtain a 25:5 ratio, use a CT75 with 3 primary turns to yield 2% accuracy or a CT50 with 2 primary turns to yield 3.2% accuracy.
Request a Quote Datasheet
Description
Features Toroidal design. Supplied with 24" insulated secondary leads, terminated with crimped ring connectors. Suitable for use with bare (uninsulated) primary conductor in circuits up to 600 V (4 KV Hi pot); or at higher voltages when a suitably insulated conductor is used. All units have 5 A secondary for use with standard AC ammeters with 5 A movements. Two hole mounting bracket on all models. UL E227616 volume #1 file number X0DW2 Application Data To obtain current measurement: Pass the wire carrying the current to be measured through the window of the CT transformer (acting as a primary winding). Connect the CT secondary to an ammeter with a 5 A movement. For higher accuracy or higher VA burden rating: Choose a CT with a primary which is a multiple of the required primary rating and which has the accuracy or VA burden you require. Loop the wire carrying the current to be measured through the window a number of times equal to the multiple. This "winding" will reduce the ratio back to required primary rating. Example "A": To obtain an accuracy of 1.2% at 10VA burden with a ratio of 100:5, use a CT400 and loop 4 primary turns through the window. Example "B": To obtain a 25:5 ratio, use a CT75 with 3 primary turns to yield 2% accuracy or a CT50 with 2 primary turns to yield 3.2% accuracy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Instrument Transformers - CT100A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Instrument Transformers
CT100A
Transformers - Instrument Transformers CT100A
Features Toroidal design. Supplied with 24" insulated secondary leads, terminated with crimped ring connectors. Suitable for use with bare (uninsulated) primary conductor in circuits up to 600 V (4 KV Hi pot); or at higher voltages when a suitably insulated conductor is used. All units have 5 A secondary for use with standard AC ammeters with 5 A movements. Two hole mounting bracket on all models. UL E227616 volume #1 file number X0DW2 Application Data To obtain current measurement: Pass the wire carrying the current to be measured through the window of the CT transformer (acting as a primary winding). Connect the CT secondary to an ammeter with a 5 A movement. For higher accuracy or higher VA burden rating: Choose a CT with a primary which is a multiple of the required primary rating and which has the accuracy or VA burden you require. Loop the wire carrying the current to be measured through the window a number of times equal to the multiple. This "winding" will reduce the ratio back to required primary rating. Example "A": To obtain an accuracy of 1.2% at 10VA burden with a ratio of 100:5, use a CT400 and loop 4 primary turns through the window. Example "B": To obtain a 25:5 ratio, use a CT75 with 3 primary turns to yield 2% accuracy or a CT50 with 2 primary turns to yield 3.2% accuracy.

Features

  • Toroidal design.
  • Supplied with 24" insulated secondary leads, terminated with crimped ring connectors.
  • Suitable for use with bare (uninsulated) primary conductor in circuits up to 600 V (4 KV Hi pot); or at higher voltages when a suitably insulated conductor is used.
  • All units have 5 A secondary for use with standard AC ammeters with 5 A movements.
  • Two hole mounting bracket on all models.
  • UL E227616 volume #1 file number X0DW2

Application Data

To obtain current measurement:

  1. Pass the wire carrying the current to be measured through the window of the CT transformer (acting as a primary winding).
  2. Connect the CT secondary to an ammeter with a 5 A movement.

For higher accuracy or higher VA burden rating:

  1. Choose a CT with a primary which is a multiple of the required primary rating and which has the accuracy or VA burden you require.
  2. Loop the wire carrying the current to be measured through the window a number of times equal to the multiple. This "winding" will reduce the ratio back to required primary rating.
    • Example "A": To obtain an accuracy of 1.2% at 10VA burden with a ratio of 100:5, use a CT400 and loop 4 primary turns through the window.
    • Example "B": To obtain a 25:5 ratio, use a CT75 with 3 primary turns to yield 2% accuracy or a CT50 with 2 primary turns to yield 3.2% accuracy.
Supplier's Site
Current Sense Transformers - HM5334-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
HM5334-ND
Current Sense Transformers HM5334-ND
5A Current Sense Transformer Chassis Mount

5A Current Sense Transformer Chassis Mount

Buy Now Datasheet
Transformers - CT100A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
CT100A
Transformers CT100A
TOR CT RATIO 100:5

TOR CT RATIO 100:5

Buy Now
Transformers - Current Sense Transformers - 1154996-CT100A - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1154996-CT100A
Transformers - Current Sense Transformers 1154996-CT100A
Win Source Part Number: 1154996-CT100A Category: Transformers>Current Sense Transformers Series: CT Type: Non-Invasive (Solid Core) Termination Style: Wire Leads Package: Box Height - Seated (Max): 3.250" (82.55mm) Standard Package: 1 Weight: 1 lb (453.59 g) Mounting Type: Chassis Mount Dimension: 3.750" L x 1.750" W (95.25mm x 44.45mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Hammond Manufacturing Other Names: HM5334,CT100A-ND Base Product Number: CT100

Win Source Part Number: 1154996-CT100A
Category: Transformers>Current Sense Transformers
Series: CT
Type: Non-Invasive (Solid Core)
Termination Style: Wire Leads
Package: Box
Height - Seated (Max): 3.250" (82.55mm)
Standard Package: 1
Weight: 1 lb (453.59 g)
Mounting Type: Chassis Mount
Dimension: 3.750" L x 1.750" W (95.25mm x 44.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Hammond Manufacturing
Other Names: HM5334,CT100A-ND
Base Product Number: CT100

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
CT100A
Transformers - Current Sense Transformers CT100A
CURR SENSE XFMR 5A CHAS MNT

CURR SENSE XFMR 5A CHAS MNT

Supplier's Site
Current Sense Transformers - CT100A - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CT100A
Current Sense Transformers CT100A
CURR SENSE XFMR 5A CHAS MNT

CURR SENSE XFMR 5A CHAS MNT

Supplier's Site Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number CT100A HM5334-ND CT100A 1154996-CT100A CT100A CT100A
Product Name Transformers - Instrument Transformers Current Sense Transformers Transformers Transformers - Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 158L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Power Transformers - 1182M30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Power Transformers - 1182K9 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 146K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers