Hammond Manufacturing Company Inc. Electrical - Commercial - Metering Cabinets CMC271310

Description
Application Designed for indoor housing of metering transformers. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panel. Single and Double Door versions Hinged covers - single door with hasp closure, double door with hasp and quarter turn closure. 2 cutouts in top of each cabinet with metering plates included (except 27x13x10") Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in white powder coating Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type - Enclosure - Inner Panel Part No. - of Door - H - W - D - H - W CMC202010 - Single 20.00 20.00 10.00 16.00 16.00 CMC271310* - Single 27.00 13.00 10.00 23.00 9.00 CMC302010 - Single 30.00 20.00 10.00 26.00 16.00 CMC303010 - Double 30.00 30.00 10.00 26.00 26.00 CMC363612 - Double 36.00 36.00 12.00 32.00 32.00 CMC484812 - Double 48.00 48.00 12.00 44.00 44.00 * No cutouts in top or metering plates
Request a Quote Datasheet
Description
Application Designed for indoor housing of metering transformers. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panel. Single and Double Door versions Hinged covers - single door with hasp closure, double door with hasp and quarter turn closure. 2 cutouts in top of each cabinet with metering plates included (except 27x13x10") Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in white powder coating Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type - Enclosure - Inner Panel Part No. - of Door - H - W - D - H - W CMC202010 - Single 20.00 20.00 10.00 16.00 16.00 CMC271310* - Single 27.00 13.00 10.00 23.00 9.00 CMC302010 - Single 30.00 20.00 10.00 26.00 16.00 CMC303010 - Double 30.00 30.00 10.00 26.00 26.00 CMC363612 - Double 36.00 36.00 12.00 32.00 32.00 CMC484812 - Double 48.00 48.00 12.00 44.00 44.00 * No cutouts in top or metering plates
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Metering Cabinets - CMC271310 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Metering Cabinets
CMC271310
Electrical - Commercial - Metering Cabinets CMC271310
Application Designed for indoor housing of metering transformers. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panel. Single and Double Door versions Hinged covers - single door with hasp closure, double door with hasp and quarter turn closure. 2 cutouts in top of each cabinet with metering plates included (except 27x13x10") Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in white powder coating Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type - Enclosure - Inner Panel Part No. - of Door - H - W - D - H - W CMC202010 - Single 20.00 20.00 10.00 16.00 16.00 CMC271310* - Single 27.00 13.00 10.00 23.00 9.00 CMC302010 - Single 30.00 20.00 10.00 26.00 16.00 CMC303010 - Double 30.00 30.00 10.00 26.00 26.00 CMC363612 - Double 36.00 36.00 12.00 32.00 32.00 CMC484812 - Double 48.00 48.00 12.00 44.00 44.00 * No cutouts in top or metering plates

Application

  • Designed for indoor housing of metering transformers.

Standards

  • CSA Type 1
  • Complies with
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 14 or 16 gauge steel.
  • Spot welded construction and formed edges.
  • Removable inner panel.
  • Single and Double Door versions
  • Hinged covers - single door with hasp closure, double door with hasp and quarter turn closure.
  • 2 cutouts in top of each cabinet with metering plates included (except 27x13x10")

Finish

  • Enclosure and cover are finished in ANSI 61 gray inside and out.
  • Inner panel is finished in white powder coating

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Type - Enclosure - Inner Panel
Part No. - of Door - H - W - D - H - W
CMC202010 - Single 20.00 20.00 10.00 16.00 16.00
CMC271310* - Single 27.00 13.00 10.00 23.00 9.00
CMC302010 - Single 30.00 20.00 10.00 26.00 16.00
CMC303010 - Double 30.00 30.00 10.00 26.00 26.00
CMC363612 - Double 36.00 36.00 12.00 32.00 32.00
CMC484812 - Double 48.00 48.00 12.00 44.00 44.00
* No cutouts in top or metering plates

Supplier's Site
Enclosures, Boxes, & Cases - CMC271310 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CMC271310
Enclosures, Boxes, & Cases CMC271310
NEMA 1 METERING CAB. 27X13X10

NEMA 1 METERING CAB. 27X13X10

Buy Now
Racks - CMC271310-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000"" L x 13.000"" W x 27.000"" H (254.00mm x 330.20mm x 685.80mm) Gray"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000"" L x 13.000"" W x 27.000"" H (254.00mm x 330.20mm x 685.80mm) Gray"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CMC271310
Electrical Enclosures CMC271310
Electrical Enclosures Rack, 2 Latch Hasp 27x10x13" 1Door

Electrical Enclosures Rack, 2 Latch Hasp 27x10x13" 1Door

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CMC271310 CMC271310 CMC271310-ND CMC271310
Product Name Electrical - Commercial - Metering Cabinets Enclosures, Boxes, & Cases Racks Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Rack Enclosures Electronic and Instrument Enclosures
Length 27 inch (686 mm)
Width 13 inch (330 mm) 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - C2F194931BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 56.31 inch (1430 mm)
Width 23 inch (584 mm)
View Details
2 suppliers
Boxes - 164-1418JC7LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1411FBXU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4SSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers