Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Assembled C4RR247736SBK1

Description
When you need cabinets quickly, our pre-assembled C4RR cabinets are a great option. Based on our most popular requested configurations, each cabinet is factory configured and packaged and ready to ship. Click here to view our C4 Series components. Features Available in 42U and 44U mounting heights. 24” Width Frame Features: Generous cabling space The cabinet top includes four (4) 3.5” wide cable entry holes. 30” Width Frame Features: Mounting rails include cable-tie support and cable pass-through holes. The cabinet top includes four (4) 3.5” wide cable entry holes. Support for vertical cable managers without obstructing mounting rails. Available in 31.5", 36" and 42" overall depths. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Flush-mounted doors with quarter-turn lock. One (1) interchangeable top panel. Specifications Cabinet frame is constructed in 14-gauge mild steel with 12-gauge mild steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge steel. Square hole 19" mounting rails are constructed in 12-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg). Seismic rated up to 1,200 lbs (544 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2015, ASCE 7-16 and ASCE 7-10. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately). Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components All configurations include: Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters. Two (2) pairs of adjustable depth EIA-compliant square hole punched mounting rails. Starter pack of CAGKIT1032-25 screws and cage nuts. Two (2) removable side panels (with 1/4 turn latches). One (1) four (4) fan cutout top panel. C4RR "D" Cabinet Specific Components include: One (1) window front door with a quarter-turn lock. One (1) perforated rear door (65% open area vented) with a quarter-turn lock. One (1) vertical cable tray with button PDU mounting. C4RR "S" Cabinet Specific Components include: One (1) perforated front door (65% open area vented) with a quarter-turn lock. One (1) perforated split/barn rear door (65% open area vented) with quarter-turn lock. Two (2) vertical cable trays with button PDU mounting. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Need 23" Mounting Rails? Click here for our cabinet components available for factory assembly. Accessories Bolt Down Kit Vertical Finger Cable Manager with Door Vertical Cable Manager with Door Vertical Cable Tray Rack Equipment Installation Tool Horizontal Finger Cable Manager Horizontal Ring Cable Manager Horizontal Steel Finger Cable Manager Horizontal Hinged Cable Manager Horizontal Lacing Strip Rack Panels Adjustable Depth Cable Manager Universal Rack Shelf Adjustable Depth Shelf Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Rack Mount Locking Storage Drawer Cabinet Top Panels Side Panel Locking Kit Rack and Cabinet Caster Set Copper Bonding Busbar Grounding & Bonding Mounting Hardware PDUs and Outlet Strips
Request a Quote
Description
When you need cabinets quickly, our pre-assembled C4RR cabinets are a great option. Based on our most popular requested configurations, each cabinet is factory configured and packaged and ready to ship. Click here to view our C4 Series components. Features Available in 42U and 44U mounting heights. 24” Width Frame Features: Generous cabling space The cabinet top includes four (4) 3.5” wide cable entry holes. 30” Width Frame Features: Mounting rails include cable-tie support and cable pass-through holes. The cabinet top includes four (4) 3.5” wide cable entry holes. Support for vertical cable managers without obstructing mounting rails. Available in 31.5", 36" and 42" overall depths. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Flush-mounted doors with quarter-turn lock. One (1) interchangeable top panel. Specifications Cabinet frame is constructed in 14-gauge mild steel with 12-gauge mild steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge steel. Square hole 19" mounting rails are constructed in 12-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg). Seismic rated up to 1,200 lbs (544 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2015, ASCE 7-16 and ASCE 7-10. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately). Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components All configurations include: Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters. Two (2) pairs of adjustable depth EIA-compliant square hole punched mounting rails. Starter pack of CAGKIT1032-25 screws and cage nuts. Two (2) removable side panels (with 1/4 turn latches). One (1) four (4) fan cutout top panel. C4RR "D" Cabinet Specific Components include: One (1) window front door with a quarter-turn lock. One (1) perforated rear door (65% open area vented) with a quarter-turn lock. One (1) vertical cable tray with button PDU mounting. C4RR "S" Cabinet Specific Components include: One (1) perforated front door (65% open area vented) with a quarter-turn lock. One (1) perforated split/barn rear door (65% open area vented) with quarter-turn lock. Two (2) vertical cable trays with button PDU mounting. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Need 23" Mounting Rails? Click here for our cabinet components available for factory assembly. Accessories Bolt Down Kit Vertical Finger Cable Manager with Door Vertical Cable Manager with Door Vertical Cable Tray Rack Equipment Installation Tool Horizontal Finger Cable Manager Horizontal Ring Cable Manager Horizontal Steel Finger Cable Manager Horizontal Hinged Cable Manager Horizontal Lacing Strip Rack Panels Adjustable Depth Cable Manager Universal Rack Shelf Adjustable Depth Shelf Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Rack Mount Locking Storage Drawer Cabinet Top Panels Side Panel Locking Kit Rack and Cabinet Caster Set Copper Bonding Busbar Grounding & Bonding Mounting Hardware PDUs and Outlet Strips
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - C4RR247736SBK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Assembled
C4RR247736SBK1
Rack Mounting Solutions - Server Racks and Cabinets - Assembled C4RR247736SBK1
When you need cabinets quickly, our pre-assembled C4RR cabinets are a great option. Based on our most popular requested configurations, each cabinet is factory configured and packaged and ready to ship. Click here to view our C4 Series components. Features Available in 42U and 44U mounting heights. 24” Width Frame Features: Generous cabling space The cabinet top includes four (4) 3.5” wide cable entry holes. 30” Width Frame Features: Mounting rails include cable-tie support and cable pass-through holes. The cabinet top includes four (4) 3.5” wide cable entry holes. Support for vertical cable managers without obstructing mounting rails. Available in 31.5", 36" and 42" overall depths. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Flush-mounted doors with quarter-turn lock. One (1) interchangeable top panel. Specifications Cabinet frame is constructed in 14-gauge mild steel with 12-gauge mild steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge steel. Square hole 19" mounting rails are constructed in 12-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg). Seismic rated up to 1,200 lbs (544 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2015, ASCE 7-16 and ASCE 7-10. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately). Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components All configurations include: Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters. Two (2) pairs of adjustable depth EIA-compliant square hole punched mounting rails. Starter pack of CAGKIT1032-25 screws and cage nuts. Two (2) removable side panels (with 1/4 turn latches). One (1) four (4) fan cutout top panel. C4RR "D" Cabinet Specific Components include: One (1) window front door with a quarter-turn lock. One (1) perforated rear door (65% open area vented) with a quarter-turn lock. One (1) vertical cable tray with button PDU mounting. C4RR "S" Cabinet Specific Components include: One (1) perforated front door (65% open area vented) with a quarter-turn lock. One (1) perforated split/barn rear door (65% open area vented) with quarter-turn lock. Two (2) vertical cable trays with button PDU mounting. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Need 23" Mounting Rails? Click here for our cabinet components available for factory assembly. Accessories Bolt Down Kit Vertical Finger Cable Manager with Door Vertical Cable Manager with Door Vertical Cable Tray Rack Equipment Installation Tool Horizontal Finger Cable Manager Horizontal Ring Cable Manager Horizontal Steel Finger Cable Manager Horizontal Hinged Cable Manager Horizontal Lacing Strip Rack Panels Adjustable Depth Cable Manager Universal Rack Shelf Adjustable Depth Shelf Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Rack Mount Locking Storage Drawer Cabinet Top Panels Side Panel Locking Kit Rack and Cabinet Caster Set Copper Bonding Busbar Grounding & Bonding Mounting Hardware PDUs and Outlet Strips

When you need cabinets quickly, our pre-assembled C4RR cabinets are a great option. Based on our most popular requested configurations, each cabinet is factory configured and packaged and ready to ship. Click here to view our C4 Series components.

Features

  • Available in 42U and 44U mounting heights.
  • 24” Width Frame Features:
    • Generous cabling space
    • The cabinet top includes four (4) 3.5” wide cable entry holes.
  • 30” Width Frame Features:
    • Mounting rails include cable-tie support and cable pass-through holes.
    • The cabinet top includes four (4) 3.5” wide cable entry holes.
    • Support for vertical cable managers without obstructing mounting rails.
  • Available in 31.5", 36" and 42" overall depths.
  • C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails.
  • Flush-mounted doors with quarter-turn lock.
  • One (1) interchangeable top panel.

Specifications

  • Cabinet frame is constructed in 14-gauge mild steel with 12-gauge mild steel reinforced corner brackets.
  • Cabinet doors and side panels are constructed in 16-gauge steel.
  • Square hole 19" mounting rails are constructed in 12-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding.
  • UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg).
  • Seismic rated up to 1,200 lbs (544 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2015, ASCE 7-16 and ASCE 7-10. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately).
  • Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET.
  • Finished in textured RAL9005 black powder paint.
  • Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Included Components

  • All configurations include:
    • Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters.
    • Two (2) pairs of adjustable depth EIA-compliant square hole punched mounting rails.
      • Starter pack of CAGKIT1032-25 screws and cage nuts.
    • Two (2) removable side panels (with 1/4 turn latches).
    • One (1) four (4) fan cutout top panel.
  • C4RR "D" Cabinet Specific Components include:
    • One (1) window front door with a quarter-turn lock.
    • One (1) perforated rear door (65% open area vented) with a quarter-turn lock.
    • One (1) vertical cable tray with button PDU mounting.
  • C4RR "S" Cabinet Specific Components include:
    • One (1) perforated front door (65% open area vented) with a quarter-turn lock.
    • One (1) perforated split/barn rear door (65% open area vented) with quarter-turn lock.
    • Two (2) vertical cable trays with button PDU mounting.

Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity.
Ask your local representative for details.

Need 23" Mounting Rails? Click here for our cabinet components available for factory assembly.

Accessories

  • Bolt Down Kit
  • Vertical Finger Cable Manager with Door
  • Vertical Cable Manager with Door
  • Vertical Cable Tray
  • Rack Equipment Installation Tool
  • Horizontal Finger Cable Manager
  • Horizontal Ring Cable Manager
  • Horizontal Steel Finger Cable Manager
  • Horizontal Hinged Cable Manager
  • Horizontal Lacing Strip
  • Rack Panels
  • Adjustable Depth Cable Manager
  • Universal Rack Shelf
  • Adjustable Depth Shelf
  • Four Post Mounting Sliding Shelf
  • Sliding Keyboard Shelf
  • Rack Mount Locking Storage Drawer
  • Cabinet Top Panels
  • Side Panel Locking Kit
  • Rack and Cabinet Caster Set
  • Copper Bonding Busbar
  • Grounding & Bonding
  • Mounting Hardware
  • PDUs and Outlet Strips
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number C4RR247736SBK1
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Assembled
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402KV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Boxes - 164-1414ILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Boxes - 1414PHMH6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers