Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
HAMMOND MANUFACTURING COMPANY INC.
C4RR247331DBK1 -- RACKS
Hammond Manufacturing Company Inc.
Racks
C4RR247331DBK1
Description
RACK STEEL 31.5X24X80.0 BLACK
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RACK STEEL 31.5X24X80.0 BLACK
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Racks
164-C4RR247331DBK1-ND
Racks
164-C4RR247331DBK1-ND
RACK STEEL 31.5X24X80.0 BLACK
RACK STEEL 31.5X24X80.0 BLACK
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Enclosures
Product Number
164-C4RR247331DBK1-ND
Product Name
Racks
Type
Rack Enclosures
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
SKD house connection box 400A, DIN2
SKD 400A_new
Specs
Type
Electronic and Instrument Enclosures
View Details
Takachi Electronics Enclosure Co., Ltd.
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi
TWN13-7-18W
Specs
Length
2.56 inch (65 mm)
Width
4.92 inch (125 mm)
Depth
6.89 inch (175 mm)
View Details
Beckhoff Automation LLC
BG2000-0020 | Protection enclosure for IP67 box, 66.5 mm x 131 mm x 89 mm
View Details
Altech Corp.
TK Series Enclosures
107-008
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
10 inch (254 mm)
View Details
2
suppliers