Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 850QA

Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.) Insertion loss of apx. 1 db. Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance. Distortion is apx. 1.5% @ 20 Hz. under full power. Electrostatic shield between pri. & sec. connected to the green lead. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Includes mounting hardware. Lead length: Min. 4" Shipping weight 0.4 lb. (0.18 kg).
Request a Quote Datasheet
Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.) Insertion loss of apx. 1 db. Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance. Distortion is apx. 1.5% @ 20 Hz. under full power. Electrostatic shield between pri. & sec. connected to the green lead. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Includes mounting hardware. Lead length: Min. 4" Shipping weight 0.4 lb. (0.18 kg).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 850QA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
850QA
Transformers - Audio Transformers - Signal Level 850QA
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.) Insertion loss of apx. 1 db. Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance. Distortion is apx. 1.5% @ 20 Hz. under full power. Electrostatic shield between pri. & sec. connected to the green lead. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Includes mounting hardware. Lead length: Min. 4" Shipping weight 0.4 lb. (0.18 kg).

Features

  • Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware.
  • Sealed case and wax potted core internally for stable characteristics and long life.
  • Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.)
  • Insertion loss of apx. 1 db.
  • Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance.
  • Distortion is apx. 1.5% @ 20 Hz. under full power.
  • Electrostatic shield between pri. & sec. connected to the green lead.
  • Humbucking construction
  • Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching.
  • Includes mounting hardware.
  • Lead length: Min. 4"
  • Shipping weight 0.4 lb. (0.18 kg).
Supplier's Site
Transformers - 850QA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
850QA
Transformers 850QA
AUDIO TX B-CAST W/ LEADS

AUDIO TX B-CAST W/ LEADS

Buy Now
Audio Transformers - HM5196-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM5196-ND
Audio Transformers HM5196-ND
40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
850QA
Audio Transformers / Signal Transformers 850QA
Audio Transformers / Signal Transformers Audio/Sealed 10K/40K Interstage/Isolating

Audio Transformers / Signal Transformers Audio/Sealed 10K/40K Interstage/Isolating

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
850QA
Transformers - Audio Transformers 850QA
TRANSFORMER AUDIO BROADCAST

TRANSFORMER AUDIO BROADCAST

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 850QA 850QA HM5196-ND 850QA 850QA
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Speaker Level - 117F2 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 193NP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 102D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 149S - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers