Hammond Manufacturing Company Inc. Audio Transformers 850N

Description
600, 150/150 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Request a Quote Datasheet
Description
600, 150/150 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 850N-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
850N-ND
Audio Transformers 850N-ND
600, 150/150 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

600, 150/150 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
850N
Audio Transformers / Signal Transformers 850N
Audio Transformers / Signal Transformers 150-600/10K-40K AUDI

Audio Transformers / Signal Transformers 150-600/10K-40K AUDI

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
850N
Transformers - Audio Transformers 850N
TRANSF AUDIO 150/600 10K/40K IMP

TRANSF AUDIO 150/600 10K/40K IMP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 850N-ND 850N 850N
Product Name Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 800066-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details