Hammond Manufacturing Company Inc. Audio Transformers - 850L 850L

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021882-850L Packaging: Bulk Termination Style: Solder Lug Transformer Type: Broadcast Quality Height - Seated (Max): 1.650" (41.91mm) Mounting: Chassis Mount Frequency Range: 20Hz to 20kHz Insertion Loss: 1dB Weight: 0.4 lb (181.44g) Categories: Transformers Status: Active Impedance - Primary (Ohms): 20k, 5k/5k Impedance - Secondary (Ohms): 600, 150/150 DC Resistance (DCR) - Primary: 2.24 kOhm DC Resistance (DCR) - Secondary: 69 Ohm Power Level: 15dB Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021882-850L Packaging: Bulk Termination Style: Solder Lug Transformer Type: Broadcast Quality Height - Seated (Max): 1.650" (41.91mm) Mounting: Chassis Mount Frequency Range: 20Hz to 20kHz Insertion Loss: 1dB Weight: 0.4 lb (181.44g) Categories: Transformers Status: Active Impedance - Primary (Ohms): 20k, 5k/5k Impedance - Secondary (Ohms): 600, 150/150 DC Resistance (DCR) - Primary: 2.24 kOhm DC Resistance (DCR) - Secondary: 69 Ohm Power Level: 15dB Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 850L - 1021882-850L - Win Source Electronics
Laguna Hills, CA, United States
Audio Transformers - 850L
1021882-850L
Audio Transformers - 850L 1021882-850L
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021882-850L Packaging: Bulk Termination Style: Solder Lug Transformer Type: Broadcast Quality Height - Seated (Max): 1.650" (41.91mm) Mounting: Chassis Mount Frequency Range: 20Hz to 20kHz Insertion Loss: 1dB Weight: 0.4 lb (181.44g) Categories: Transformers Status: Active Impedance - Primary (Ohms): 20k, 5k/5k Impedance - Secondary (Ohms): 600, 150/150 DC Resistance (DCR) - Primary: 2.24 kOhm DC Resistance (DCR) - Secondary: 69 Ohm Power Level: 15dB Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021882-850L
Packaging: Bulk
Termination Style: Solder Lug
Transformer Type: Broadcast Quality
Height - Seated (Max): 1.650" (41.91mm)
Mounting: Chassis Mount
Frequency Range: 20Hz to 20kHz
Insertion Loss: 1dB
Weight: 0.4 lb (181.44g)
Categories: Transformers
Status: Active
Impedance - Primary (Ohms): 20k, 5k/5k
Impedance - Secondary (Ohms): 600, 150/150
DC Resistance (DCR) - Primary: 2.24 kOhm
DC Resistance (DCR) - Secondary: 69 Ohm
Power Level: 15dB
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Transformers - 850L-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
850L-ND
Audio Transformers 850L-ND
20k, 5k/5k Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

20k, 5k/5k Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
850L
Transformers - Audio Transformers 850L
TRANSFR AUDIO 5K/20K 150/600 IMP

TRANSFR AUDIO 5K/20K 150/600 IMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
850L
Audio Transformers / Signal Transformers 850L
Audio Transformers / Signal Transformers 5K/20K 150/600

Audio Transformers / Signal Transformers 5K/20K 150/600

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 1021882-850L 850L-ND 850L 850L
Product Name Audio Transformers - 850L Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:0.5 CORE & WIRE Transformer, 2 - 1100 MHz, 50Ω - TC2-112G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details